- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Family | Logic Function | Voltage - Supply, Single/Dual (±) | Output Characteristics | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Propagation Delay (tpd) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUX24FQ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | 85°C | -25°C | - | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | - | TIN LEAD | OVERVOLTAGE PROTECTION | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | - | - | 16 | R-GDIP-T16 | - | - | - | - | OTHER | - | 4 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | - | - | 400Ohm | - | - | - | 66 dB | - | - | - | 27Ohm | - | - | - | - | - | - | 2000ns | 600ns | - | - | - | - | 5.08mm | 19.05mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() DG408CUE+ Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 300 ns | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | - | 755mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | DG408 | - | 16 | - | - | 28V | - | - | - | - | 8 | 1 | 30V | 5V | - | 500μA | - | - | DPST | 175 ns | 600 ns | - | Multiplexer | 5V~30V ±5V~20V | - | Dual, Single | 2mA | -15V | - | - | 20V | - | 100Ohm | 5V | - | 8:1 | 75 dB | - | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 225ns | - | - | - | 0.03A | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX389CPN+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | 1 μs | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | 3kOhm | TIN | FAULT PROTECTED; OVERVOLTAGE PROTECTION | - | 889mW | - | - | 260 | 1 | 15V | - | - | - | MAX389 | - | 18 | - | - | 15V | - | - | - | - | 4 | 2 | - | - | - | 2mA | - | - | - | 1 μs | 1.5 μs | - | Multiplexer | - | - | Dual | - | -15V | - | - | 18V | - | 3kOhm | 4.5V | - | 4:1 | 68 dB | - | 500pA | 5pF 25pF | 300Ohm | SP4T | 1.5μs, 1μs | 55pC | 300 Ω | - | - | 1ns | 1ns | - | - | - | ±4.5V~18V | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() MC14051BFELG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280Ohm | - | - | 8:1 | 50 dB | - | 100nA | 7.5pF | 25Ohm | - | - | - | 10 Ω | - | - | 700ns | 700ns | 3V~18V | - | - | - | 2.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() NLAS44599DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | 5.5V | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175MHz | 25Ohm | - | - | 2:2 | 93 dB | - | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | -90dB @ 100kHz | - | 41ns | 18ns | 2V~5.5V | - | - | - | - | 5mm | - | - | ROHS3 Compliant | - | ||
![]() NLAS44599MNG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | -55°C~125°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | MATTE TIN | - | - | - | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | unknown | 40 | - | - | 16 | S-XQCC-N16 | COMMERCIAL | - | 5.5V | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175MHz | 25Ohm | - | - | 2:2 | 93 dB | - | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | -90dB @ 100kHz | - | 41ns | 18ns | 2V~5.5V | - | - | - | 1mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4611CPD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | - | TIN LEAD | ALSO OPERATES AT 5V AND 12V VCC | - | - | DUAL | - | 240 | 4 | 3V | - | unknown | 20 | - | - | 14 | - | - | - | 12V | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 100Ohm | - | - | 1:1 | 60 dB | - | 100pA | 16pF 16pF | 2Ohm | SPST - NC | 65ns, 28ns | 1pC | 1 Ω | -80dB @ 1MHz | - | 90ns | - | 2V~12V | - | - | - | - | 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG3245BRU-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | - | - | 20 | R-PDSO-G20 | - | - | 3.6V | - | INDUSTRIAL | 2.3V | - | - | - | - | - | - | 2 | 8 | - | - | - | ADG3245 | - | - | 3-STATE | - | - | - | TRUE | BUS DRIVER | - | - | - | - | 0.225 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() ISL5121IH-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | no | Obsolete | 1 (Unlimited) | 8 | - | - | NOT SPECIFIED | - | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | - | 8 | R-PDSO-G8 | - | - | 3.6V | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | 1:1 | 76 dB | - | 100pA | 8pF 8pF | 1Ohm | SPST - NC | 35ns, 30ns | 5pC | 800m Ω | -105dB @ 1MHz | - | - | - | 2.7V~12V | - | - | - | 1.45mm | - | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() MAX4616EPD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | - | TIN LEAD | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | - | 240 | 4 | 3.3V | - | unknown | 20 | - | - | 14 | - | COMMERCIAL | - | 3.63V | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO/NC | 12ns, 10ns | 6.5pC | 200m Ω | -96dB @ 100kHz | - | 15ns | 12ns | 2V~5.5V | - | - | - | - | 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4537CPE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | TIN LEAD | - | - | - | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | - | - | 16 | R-PDIP-T16 | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | - | - | 100Ohm | - | - | 1:1 | 65 dB | - | 2nA | 2pF 2pF | 4Ohm | SPST - NC | 100ns, 50ns | 1pC | 1 Ω | -75dB @ 1MHz | - | 100ns | 50ns | - | - | - | - | - | 19.175mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX4523EEE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | TIN LEAD | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | - | - | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | - | 20 | - | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | - | - | 100Ohm | - | - | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 1Ohm | SPST - NO/NC | 80ns, 30ns | 1pC | 1 Ω | -90dB @ 100kHz | - | 80ns | 30ns | - | - | - | - | 1.75mm | - | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() DG212CJ+ Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 4 | 15V | - | - | 30 | DG212 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | 5+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | - | - | 175Ohm | - | - | 1:1 | 70 dB | -18V | 5nA | 5pF 5pF | - | SPST - NO | 1μs, 500ns | - | - | - | BREAK-BEFORE-MAKE | 1000ns | 500ns | - | NO | - | ±4.5V~18V | - | 19.175mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX4614CUD+ Maxim Integrated | 4 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 3.63V | 2.5/5V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | - | - | 1nA | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | 12ns | 2V~5.5V | NO | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4901EBL+T Maxim Integrated | 22500 | - | Datasheet | 6 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Strip | 2006 | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 2 | 3V | 0.5mm | - | NOT SPECIFIED | - | SEPARATE OUTPUT | 9 | S-PBGA-B9 | Not Qualified | - | 5.5V | 3/5V | INDUSTRIAL | 1.8V | 2 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 70 dB | - | - | - | 0.01Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 100ns | 100ns | - | NO | - | - | 0.67mm | 1.52mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() DG401CJ+ Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | DG401 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | 5+-15V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | - | -15V | - | - | - | - | 45Ohm | - | - | 1:1 | 72 dB | - | 500pA | 12pF 12pF | 0.5Ohm | SPST - NO | 150ns, 100ns | 10pC | 500m Ω | - | BREAK-BEFORE-MAKE | 150ns | 100ns | - | NO | - | - | - | 19.175mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4603CAE+ Maxim Integrated | 2545 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX4603 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 12/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | - | - | 2.5Ohm | - | - | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO/NC | 250ns, 350ns | 120pC | 100m Ω | - | - | 250ns | 350ns | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | ROHS3 Compliant | - | ||
![]() MAX4680CWE+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | NOT SPECIFIED | MAX4680 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | - | - | 1.25Ohm | - | - | 1:1 | 53 dB | - | 500pA | 115pF 115pF | 0.09Ohm | SPST - NC | 275ns, 175ns | 55pC | 90m Ω | - | - | - | 175ns | - | - | - | - | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX14505AEWC+T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX14505 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mOhm | - | - | 2:1 | - | - | 50nA | 65pF | - | SPDT | 60ms, 3μs | - | 10m Ω | -90dB @ 20kHz | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4663EAE+T Maxim Integrated | 980 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX4663 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 12/+-15V | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | - | - | 2.5Ohm | - | - | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO/NC | 275ns, 175ns | 300pC | 100m Ω | -59dB @ 1MHz | BREAK-BEFORE-MAKE | 275ns | 175ns | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | - | ROHS3 Compliant | - |