- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Neg Supply Voltage-Nom (Vsup) | Continuous Drain Current (ID) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA5157P6X ON Semiconductor | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2.5Ohm | - | 180mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3V | - | NOT SPECIFIED | FSA5157 | - | - | - | Not Qualified | - | 3V | - | - | 1 | - | - | - | 3.6V | 1.65V | - | - | - | 30nA | 180mW | - | 100nA | 2 | - | - | - | 70 ns | - | - | 1 | - | - | - | Single | - | - | - | - | - | - | - | - | - | 360mOhm Typ | - | 350mA | - | - | 2:1 | 75 dB | 10nA | 21pF | 0.12Ohm | SPDT | 55ns, 30ns | - | 6pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | 400mOhm | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA4157AP6X ON Semiconductor | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 1.15Ohm | - | 180mW | DUAL | GULL WING | - | 1 | 4.5V | - | - | FSA4157 | - | - | 2 | - | - | - | - | 3/5V | 1 | - | - | - | 5.5V | 2.7V | - | - | - | 100nA | 180mW | - | 500nA | - | - | - | - | 60 ns | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 1.15Ohm | - | - | - | - | 2:1 | 70 dB | 2nA Typ | 12pF | 0.06Ohm | SPDT | 35ns, 15ns | - | 20pC | 60m Ω | BREAK-BEFORE-MAKE | - | 30ns | 2.7V~5.5V | - | - | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAST4599DTT1G ON Semiconductor | 30000 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 30Ohm | Tin (Sn) | 200mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | NLAST4599 | - | 6 | 2 | - | - | - | - | - | 1 | - | 1mA | - | 5.5V | 2V | - | - | 1μA | 1μA | 200mW | - | - | - | - | - | - | 28 ns | - | - | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | 25Ohm | - | - | - | - | 2:1 | 93 dB | 1nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | - | 3pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4051BM Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 450 ns | -55°C~125°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 240Ohm | - | 700mW | - | GULL WING | 260 | 1 | 5V | - | - | CD4051 | SEPARATE OUTPUT | 16 | - | - | - | 18V | - | - | 8 | - | - | 1 | 20V | 3V | - | - | 80nA | - | - | - | - | - | - | 60 ns | - | 720 ns | Multiplexer | - | 8 | - | 3V~20V ±2.5V~9V | - | Dual, Single | - | - | 3mA | - | -5V | - | 9V | - | - | 240Ohm | 2.5V | - | 5V | - | 8:1 | 40 dB | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 125Ohm | NC | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA3157L6X ON Semiconductor | 5680 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 18mg | 12.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 15Ohm | - | 180mW | DUAL | - | - | 1 | 2.3V | 0.5mm | - | FSA3157 | - | - | 2 | - | - | - | Non-Inverting | - | 1 | - | - | - | 5.5V | 1.65V | - | - | - | 1μA | 180mW | - | 1μA | - | - | - | - | 23 ns | - | - | 1 | - | - | - | Single | - | - | - | 250V | - | 15.6A | - | - | 250MHz | 15Ohm | - | 128mA | - | - | 2:1 | 57 dB | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.65V~5.5V | 150°C | - | - | 85°C | - | - | 7Ohm | 550μm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4053ADTR2G ON Semiconductor | 208 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 100Ohm | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | 40 | 74HC4053 | - | 16 | - | - | - | - | Non-Inverting | - | 2 | - | - | 3 | 6V | 2V | - | - | 40μA | - | 450mW | - | - | - | - | 40 ns | - | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 6 | - | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | 0.08mA | - | -4.5V | - | 6V | - | - | 100Ohm | 1V | 25mA | - | 25mA | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.025A | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4051ADTR2G ON Semiconductor | 50000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 190Ohm | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | 40 | MC74HC4051A | - | 16 | - | - | - | - | - | - | 8 | - | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | - | - | 75 ns | - | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | - | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | - | - | -4.5V | - | 6V | - | - | 100Ohm | 1V | 25mA | - | 25mA | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | - | 0.025A | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1209YRUZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 83 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | 4.8mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG1209 | - | 16 | - | Not Qualified | - | 12V | - | - | 4 | Parallel | - | 2 | 16.5V | 5V | - | - | 220μA | - | 4.8mW | - | - | - | - | - | - | - | Multiplexer | - | 8 | - | 5V~16.5V ±5V~16.5V | - | Dual, Single | - | - | 0.33mA | - | -15V | - | 16.5V | - | - | 200Ohm | 5V | - | 15V | - | 4:1 | 85 dB | 100pA | 1.5pF 4.5pF | 3.5Ohm | SP4T | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | - | - | - | - | - | - | 0.03A | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC14053BDR2G ON Semiconductor | 300 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 550 ns | -55°C~125°C TA | Cut Tape (CT) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 280Ohm | - | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | 40 | MC14053B | - | 16 | - | - | - | - | - | 5/15V | 2 | - | - | 3 | 18V | 3V | - | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | - | - | 65 ns | - | 550 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 6 | - | - | Halogen Free | Dual | - | - | - | - | - | - | - | - | - | 280Ohm | - | 25mA | - | 25mA | 2:1 | 50 dB | 100nA | 7.5pF | 25Ohm | SPDT | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | 0.025A | - | - | 1.4986mm | - | 9.9822mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG658YRUZ Analog Devices Inc. | 47 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 30 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 45Ohm | - | 10μW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADG658 | - | 16 | - | - | - | 5V | - | - | 8 | Parallel | - | 1 | 12V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 1μA | 10μW | - | - | - | DPST | - | - | - | - | - | 8 | - | 2V~12V ±2V~6V | - | - | - | - | - | - | -5V | - | 6V | - | - | 75Ohm | 2V | 20mA | 5V | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | 45Ohm | - | - | 0.02A | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4067SM96 Texas Instruments | 7195 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 172.39345mg | 290 ns | -55°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | 160Ohm | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 74HC4067 | - | 24 | - | - | 25mA | - | Non-Inverting | - | 1 | - | - | 1 | 6V | 2V | - | - | 8μA | - | - | - | 8μA | - | - | 75 ns | - | 300 ns | Demultiplexer, Multiplexer | 6V | 16 | - | - | - | Single | - | - | - | - | - | - | - | - | - | 160Ohm | - | 25mA | - | 25mA | 16:1 | 75 dB | 800nA | 5pF 50pF | 10Ohm | - | 51ns, 49ns | - | - | 8.5 Ω | BREAK-BEFORE-MAKE | 60ns | 58ns | 2V~6V | - | - | - | - | 0.025A | - | - | 2mm | - | 8.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG708BRUZ Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 7 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 3Ohm | - | 432mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 30 | ADG708 | - | 16 | - | - | - | 5V | - | 3/5/+-3V | 8 | Parallel | - | 1 | 5.5V | 1.8V | - | SINGLE-ENDED MULTIPLEXER | 1nA | 1μA | 5μW | - | 1μA | - | DPST | 14 ns | - | 14 ns | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | - | - | - | - | -2.5V | - | - | - | - | 4.5Ohm | - | 30mA | 2.5V | - | 8:1 | 60 dB | 10pA Typ | 13pF 85pF | 0.4Ohm | - | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | 25ns | - | - | - | 5Ohm | - | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1436YRUZ Analog Devices Inc. | 50 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 130 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.8Ohm | Matte Tin (Sn) | 30μW | - | GULL WING | 260 | 2 | 5V | - | 30 | ADG1436 | - | 16 | 4 | - | - | 12V | - | - | 1 | Parallel | - | - | 16.5V | 5V | 100kHz | - | - | - | 30μW | - | 285μA | - | - | - | - | 120 ns | - | - | 2 | - | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 110MHz | - | - | - | -5V | - | 16.5V | - | - | 1.8Ohm | 4.5V | - | 15V | - | 2:1 | 80 dB | 550pA | 23pF 50pF | 0.13Ohm | SPDT | 120ns, 130ns | -0.18 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG884BRMZ Analog Devices Inc. | 4 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 20 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 370mOhm | - | 5.5μW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | 30 | ADG884 | - | 10 | 4 | - | - | 5.5V | Non-Inverting | 5V | 2 | Parallel | - | - | 5.5V | 1.8V | 100kHz | AUDIO/VIDEO SWITCH | - | 1μA | 5.5μW | - | 1μA | - | - | - | - | 50 ns | - | - | - | - | - | - | Single | 18MHz | - | - | - | - | - | - | - | - | 370mOhm | - | 400mA | - | - | 2:1 | 60 dB | 200pA Typ | 103pF | 0.02Ohm | SPDT | 50ns, 20ns | 0.03 dB | 125pC | 10m Ω | BREAK-BEFORE-MAKE | 56ns | 19ns | 1.8V~5.5V | - | 280mOhm | NC | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG419BRMZ-REEL7 Analog Devices Inc. | 3432 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 160 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | 35μW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG419 | - | 8 | 2 | - | - | 12V | Non-Inverting | - | 1 | Parallel | - | - | 25V | 5V | - | - | 100pA | - | 35μW | - | 1μA | - | - | - | - | 160 ns | - | - | - | - | - | - | Dual, Single | - | - | - | - | -15V | - | 22V | - | - | 35Ohm | 13.5V | 30mA | 15V | - | 2:1 | 80 dB | 250pA | 6pF | - | SPDT | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | ±15V | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 74HCT4052D,118 Nexperia USA Inc. | 1200 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 26 ns | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e4 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | 210Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | 30 | 74HCT4052 | - | 16 | - | - | - | 5V | - | - | 4 | - | - | - | 5.5V | 4.5V | - | DIFFERENTIAL MULTIPLEXER | 320μA | - | 500mW | 4mA | - | - | - | 18 ns | - | 41 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | 5V | 4.5V~5.5V ±1V~5V | - | Dual, Single | - | 400ns | - | - | -4.5V | - | 5V | 2 | - | 150Ohm | 1V | - | 2.5V | - | 4:1 | 50 dB | 2μA | 3.5pF | 6Ohm | SP4T | 60ns, 48ns | - | - | 6 Ω | - | - | 57ns | - | - | 270Ohm | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1436YRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 130 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.8Ohm | Matte Tin (Sn) | 30μW | - | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | ADG1436 | - | 16 | 4 | Not Qualified | - | 12V | - | - | 1 | Parallel | - | - | 16.5V | 5V | 100kHz | - | 170μA | - | 30μW | - | 285μA | - | - | - | - | 120 ns | - | - | 2 | - | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 110MHz | - | - | - | -5V | - | 16.5V | - | - | 1.8Ohm | 4.5V | - | 15V | - | 2:1 | 80 dB | 550pA | 23pF 50pF | 0.13Ohm | SPDT | 120ns, 130ns | -0.18 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A2053DCUR Texas Instruments | 400 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | 4.1 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 13.8Ohm | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | TS5A2053 | - | 8 | 2 | - | - | - | Non-Inverting | - | 1 | - | - | 1 | 5.5V | 1.65V | - | - | 100nA | 100nA | - | - | 1μA | - | - | - | - | 6.8 ns | - | 6.5V | - | - | - | - | Single | 330MHz | - | - | - | - | - | - | - | - | 13.8Ohm | - | 50mA | - | 50mA | 2:1 | 64 dB | - | 6pF 9.5pF | 2Ohm | SPDT | 6.8ns, 4.1ns | - | 3pC | 800m Ω | BREAK-BEFORE-MAKE | - | 6.5ns | 1.65V~5.5V | - | - | - | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4067M96 Texas Instruments | 953 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | 290 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | 180Ohm | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC4067 | - | 24 | - | - | - | - | - | - | 1 | - | - | 1 | 6V | 2V | - | - | 8μA | 8μA | - | - | - | - | - | 6 ns | 8μA | 300 ns | Demultiplexer, Multiplexer | 6V | 16 | - | - | - | Single | - | - | 0.08mA | - | - | - | - | - | - | 160Ohm | - | 25mA | - | 25mA | 16:1 | 75 dB | 800nA | 5pF 50pF | 10Ohm | - | 51ns, 49ns | - | - | 8.5 Ω | BREAK-BEFORE-MAKE | 60ns | 58ns | 2V~6V | 150°C | 180Ohm | - | 125°C | 0.025A | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4051ADWR2G ON Semiconductor | 1300 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Cut Tape (CT) | 2007 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | 100Ohm | - | 500mW | - | GULL WING | 250 | 1 | 4.5V | - | 40 | MC74HC4051A | - | 16 | - | - | - | - | Non-Inverting | - | 8 | - | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | - | - | - | 40 ns | - | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | - | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | - | - | -4.5V | - | 6V | - | - | 100Ohm | 1V | 25mA | - | 25mA | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | - | 0.025A | - | - | - | 2.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |