- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Bus Compatibility | Data Transfer Rate-Max | Neg Supply Voltage-Min (Vsup) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4546CEE+T Maxim Integrated | In Stock | - | - | - | Surface Mount | - | YES | - | 70°C | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Tin (Sn) | - | SPST | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6V | COMMERCIAL | 2.7V | 1 | AUDIO/VIDEO SWITCH | - | - | -5V | - | 20Ohm | - | 80 dB | -6V | 0.5Ohm | - | 150ns | 100ns | - | - | - | -2.7V | - | 1.73mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() PI3DBS16213XEAEX Diodes Incorporated | 22029 |
| Datasheet | 20 Weeks | Surface Mount | 24-XFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 12GHz | - | 3:1 | - | - | - | SP3T | - | - | 3.3V | - | - | - | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | RoHS Compliant | ||
![]() PEX8636-AA50RBC G Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | - | - | 1156-FCBGA (35x35) | - | - | Tray | ExpressLane™ | - | - | Active | 4 (72 Hours) | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Configurable | - | - | - | ROHS3 Compliant | ||
![]() PEX8648-BB50RBC G Broadcom Limited | 2426 |
| - | 22 Weeks | Surface Mount | - | YES | 676-FCBGA (27x27) | - | - | Tray | ExpressLane™ | e1 | - | Active | 4 (72 Hours) | 676 | Tin/Silver/Copper (Sn/Ag/Cu) | PCI Express® | - | - | BOTTOM | BALL | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B676 | - | - | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | Configurable | - | - | - | ROHS3 Compliant | ||
![]() SLG555LC20V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG55546V Dialog Semiconductor GmbH | 87 | - | Datasheet | 8 Weeks | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1GHz | 6Ohm | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | USB 2.0, USB 3.0 | - | - | - | - | ||
![]() CPC7524B IXYS Integrated Circuits Division | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | -40°C~110°C | - | - | - | - | Active | - | - | - | Telecommunications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 50Ohm Typ | 3:1 | - | - | - | SPST | - | - | 3V~3.6V | - | - | - | Fault Protection | - | - | - | - | ||
![]() PEX8616-BB50RBC G Broadcom Limited | 28 |
| - | 22 Weeks | Surface Mount | - | - | 324-FCBGA (19x19) | - | - | Tray | ExpressLane™ | - | - | Active | 4 (72 Hours) | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEX8624-BB50RBC G Broadcom Limited | 2000 | - | - | 22 Weeks | Surface Mount | - | YES | 324-FCBGA (19x19) | - | - | Tray | ExpressLane™ | e1 | - | Active | 4 (72 Hours) | 324 | Tin/Silver/Copper (Sn/Ag/Cu) | PCI Express® | - | - | BOTTOM | BALL | - | - | - | - | - | - | - | - | S-PBGA-B324 | - | - | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 312.5 MBps | - | Configurable | - | - | - | ROHS3 Compliant | ||
![]() NX5DV330PW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 300MHz | 10Ohm | 2:1 | - | - | - | - | - | - | 4V~5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PI3USB14ZHE Diodes Incorporated | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | PI3USB14 | - | - | - | - | - | - | 2 | - | - | - | - | 815MHz | 8Ohm | 4:1 | - | - | - | - | - | - | 3.3V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() PI3DBV10ZEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-TDFN (3.5x3) | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | - | - | - | - | - | - | - | PI3DBV10 | - | - | - | - | - | - | 1 | - | - | - | - | 500MHz | 8Ohm | 2:1 | - | - | - | SPDT | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | ||
![]() SLG55570AV Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | ||
![]() MAX4546CPE Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2.7V~12V ±2.7V~6V | - | 300MHz | 20Ohm | 1:1 | - | - | - | SPST | - | - | - | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | - | Non-RoHS Compliant | ||
![]() SLG55590AV Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1GHz | 7Ohm | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() SLG55594AV Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1GHz | 6Ohm | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() MAX4546EPE Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2.7V~12V ±2.7V~6V | - | 300MHz | 20Ohm | 1:1 | - | - | - | SPST | - | - | - | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | - | Non-RoHS Compliant | ||
![]() FSA646AUCX ON Semiconductor | 39 |
| Datasheet | 6 Weeks | Surface Mount | 36-UFBGA, WLCSP | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 36 | Tin/Silver/Copper (Sn/Ag/Cu) | MIPI | - | - | BOTTOM | BALL | - | 10 | 2.5V | - | compliant | - | - | - | S-PBGA-B36 | - | - | - | - | 4 | - | - | 1.5V~5V 1.5V~5V | - | 4.7GHz | 6Ohm Typ | 2:1 | 24 dB | - | 0.1Ohm | SPDT | 1100ns | 800ns | - | - | - | - | Break-Before-Make | 0.637mm | - | - | - | ||
![]() ISL54211IRTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) - annealed | Audio, USB | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54211 | 10 | S-PDSO-N10 | - | 3.6V | - | - | 2 | - | - | - | - | 700MHz | 2.8Ohm Audio 6Ohm USB | 2:1 | 45 dB | - | 0.02Ohm | SPDT | - | - | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() PI3USB3102QZLEX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 4.7GHz | 13Ohm | 1:2 | - | - | - | SPDT | - | - | 2.97V~3.63V | - | - | - | USB 2.0, USB 3.0 | - | - | - | ROHS3 Compliant |