- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Category | Clock Frequency-Max | Core | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | ECCN Code | Type | Applications | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Operating Supply Voltage | Temperature Grade | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Current - Supply | Data Rate | Seated Height-Max | Protocol | Screening Level | Standards | Bus Compatibility | Data Transfer Rate-Max | Controller Series | Product | Standard | Port Type | Drive Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYUSB3302-68LTXC Infineon Technologies | 258 | - | Datasheet | - | Surface Mount | QFN-68 | - | 68-QFN (8x8) | - | CYUSB3302 | USB 3.0 Hub Controller | - | ARM Cortex M0 | - | 2600 | - | Serial | - | + 70 C | Infineon Technologies | 0 C | Yes | - | Surface Mount | SMD/SMT | 10 | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | QFN | 1.26 V | 1.14 V | - | EZ-USB HX3 | 0.028572 oz | Commercial grade | 0 to 70 °C | Tray | CYUSB3302 | - | Hub Controller | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | 68 | - | - | 1.2 V | - | I²C | 410 mA | 2 Port | Super Speed (SS) | 16K x 8 | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | 5 Gb/s | - | - | Commercial | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | ||
![]() CY7C65642-28LTXCT Infineon Technologies | 2655 | - | Datasheet | - | - | QFN-28 | - | 28-QFN (5x5) | - | CY7C65642 | - | - | - | - | 3000 | - | GPIO, I2C, SPI | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 5.25 V | 3.15 V | - | TetraHub | 0.002497 oz | - | 0°C ~ 70°C | MouseReel | HX2VL TetraHub™ | - | Hub Controller | - | - | - | - | 3.15V ~ 5.25V | - | - | - | - | - | - | - | Controller | 3.3 V, 5 V | - | I²C, SPI | 103.9 mA | 4 Port | High Speed (HS) | - | - | - | - | - | - | 480 Mb/s | - | USB | - | USB 2.0 | - | - | - | USB Hubs | USB 2.0 | - | - | - | - | ||
![]() CY7C65213-28PVXI Infineon Technologies | 999 |
| Datasheet | 1 Week | - | SSOP-28 | YES | 28-SSOP | 28 | CY7C65213 | - | - | - | - | 2350 | CYPRESS SEMICONDUCTOR CORP | UART | CY7C65213-28PVXI | + 85 C | Infineon Technologies | - 40 C | Yes | 3 | - | SMD/SMT | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | Active | 30 | 1.61 | Details | Yes | Cypress Semiconductor CY7C65213-28PVXI, USB Controller, 12MBps, USB 2.0, 3.3 V, 5 V, 28-Pin SSOP | - | 5.25 V | 3.15 V | 3.3 V | - | 0.025045 oz | - | -40°C ~ 85°C | Tube | CY7C65213 | 3A991.A.3 | Bridge, USB to UART | - | ALSO OPRATES AT 5 V SUPPLY | 8542.31.00.01 | CMOS | 1.71V ~ 5.5V | DUAL | GULL WING | 260 | 0.65 mm | compliant | - | R-PDSO-G28 | Bridge, USB to UART | 1.71 V to 5.5 V | INDUSTRIAL | UART | 20 mA | - | Full Speed (FS) | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 18 mA | 20mA | 12 Mb/s | 2 mm | USB | - | USB 2.0 | UART; VBUS | 1.5 MBps | - | USB Controllers | USB 2.0 | - | RS232; RS422; RS485 | 10 mm | 7.5 mm | ||
![]() CYUSB2014-BZXCT Infineon Technologies | 23 |
| Datasheet | - | Surface Mount | BGA-121 | - | 121-FBGA (10x10) | - | CYUSB2014 | - | - | ARM926EJ | - | 1500 | - | I2C, I2S, SPI, UART | - | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | 59 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1.25 V | 1.15 V | - | - | 0.008039 oz | - | 0°C ~ 70°C | Reel | EZ-USB FX3™ | - | Peripheral Controller | SuperSpeed USB Peripheral Controller | - | - | - | 1.15V ~ 1.25V | - | - | - | - | - | - | - | - | 1.2 V | - | I²C, I²S, MMC/SD, SPI, UART, USB | - | - | Super Speed (SS) | 512K x 8 | - | ARM9® | External Program Memory | - | - | - | - | - | - | - | - | - | CYUSB | USB Controllers | - | - | - | - | - | ||
![]() CYUSB3324-88LTXC Infineon Technologies | 78 | - | Datasheet | 1 Week | Surface Mount | QFN-88 | YES | 88-QFN (10x10) | 88 | CYUSB3324 | - | 26 MHz | ARM Cortex M0 | - | 1680 | CYPRESS SEMICONDUCTOR CORP | Serial | CYUSB3324-88LTXC | + 70 C | Infineon Technologies | 0 C | Yes | - | - | SMD/SMT | 10 | 70 °C | - | Tray | UNSPECIFIED | HVQCCN | QFN-88 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Active | - | 1.6 | Details | Yes | CYPRESS SEMICONDUCTOR - CYUSB3324-88LTXC - USB HUB, ARM CORTEX-M0, QFN-68 | - | 1.26 V | 1.14 V | 1.2 V | EZ-USB HX3 | - | - | 0°C ~ 70°C | Tray | CYUSB3324 | 3A991.A.3 | Hub Controller | USB 3.0 Hub Controller | - | 8542.31.00.01 | CMOS | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | QUAD | NO LEAD | - | 0.4 mm | compliant | - | S-XQCC-N88 | - | 1.2 V | COMMERCIAL | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | ARM® Cortex®-M0 | ROM (32kB) | - | - | 5 Gb/s | 1 mm | - | - | - | I2C | - | CYUSB | USB Hubs | USB 3.0 | - | - | 10 mm | 10 mm | ||
![]() CY7C65213-28PVXIT Infineon Technologies | 30000 | - | Datasheet | - | - | SSOP-28 | - | 28-SSOP | - | CY7C65213 | - | - | - | - | 1000 | - | UART, USB | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 5.25 V | 3.15 V | - | - | 0.025045 oz | - | -40°C ~ 85°C | Cut Tape | CY7C65213 | - | Bridge, USB to UART | - | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | Bridge, USB to UART | 3.3 V | - | UART | 20 mA | 1 Port | Full Speed (FS) | - | - | - | - | - | 20mA | 12 Mb/s | - | USB | - | USB 2.0 | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CYUSB3314-88LTXI Infineon Technologies | 68 | - | Datasheet | - | Surface Mount | QFN-88 | - | 88-QFN (10x10) | - | CYUSB3314 | - | - | - | - | 1680 | - | I2C | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 10 | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1.26 V | 1.14 V | - | EZ-USB HX3 | 0.116555 oz | - | -40°C ~ 85°C (TA) | Tray | CYUSB3314 | - | Hub Controller | USB 3.0 Hub Controller | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | 1.2 V | - | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | - | ARM® Cortex®-M0 | ROM (32kB) | - | - | 5 Gb/s | - | - | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | - | - | - | - | ||
![]() CY7C65211-24LTXIT Infineon Technologies | 132 | - | Datasheet | - | - | QFN-24 | - | 24-QFN (4x4) | - | CY7C65211 | - | - | - | - | 2500 | - | GPIO, I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 5.5 V | 1.71 V | - | CapSense | 0.032741 oz | - | -40°C ~ 85°C | Cut Tape | CY7C65211 | - | Bridge, USB to UART/I2C/SPI | - | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | Bridge, USB to I²C | 1.71 V to 5.5 V | - | UART | 20 mA | - | High Speed (HS) | - | - | - | - | - | 20mA | 12 Mb/s | - | USB | - | USB 2.0 | - | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C64315-16LKXI Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | QFN-16 | - | 16-QFN (3x3) | - | CY7C64315 | - | - | - | - | 4900 | - | I2C, SPI | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 11 | - | - | Tray | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 5.5 V | 3 V | - | enCoRe V | 0.002014 oz | - | -40°C ~ 85°C | Tray | CY7C64315 | - | Peripheral Controller | USB Microcontroller | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | 3.3 V, 5 V | - | I²C, SPI, USB | 3 mA | 4 Port | Full Speed (FS) | 1K x 8 | - | M8C | FLASH (16kB) | - | - | 12 Mb/s | - | - | - | - | - | - | CY7C643xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C64315-16LKXIT Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | QFN-16 | - | 16-QFN (3x3) | - | CY7C64315 | - | - | - | - | 2500 | - | I2C, SPI | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 11 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | - | 3.3 V, 5 V | 3.3 V, 5 V | - | enCoRe V | 0.002014 oz | - | -40°C ~ 85°C | Reel | CY7C64315 | - | Peripheral Controller | USB Microcontroller | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | 3.3 V, 5 V | - | I²C, SPI, USB | 3 mA | 4 Port | Full Speed (FS) | 1K x 8 | - | M8C | FLASH (16kB) | - | - | 12 Mb/s | - | - | - | - | - | - | CY7C643xx | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CYUSB3065-BZXI Infineon Technologies | 3600 |
| Datasheet | - | Surface Mount | BGA-121 | - | 121-BGA (10x10) | - | CYUSB3065 | - | - | ARM926EJ-S | - | 1200 | - | I2C, I2S, SPI, UART, USB | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 12 | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1.25 V | 1.15 V | - | EZ-USB | 0.008039 oz | - | -40°C ~ 85°C | Tray | CYUSB306X | - | Peripheral Controller | USB Host/Peripheral Controller | - | - | - | 1.15V ~ 1.25V | - | - | - | - | - | - | - | - | 1.2 V | - | GPIF, I²C, I²S, SPI, UART, USB | 410 mA | - | Super Speed (SS) | 512K x 8 | - | ARM9® | External Program Memory | - | - | 5 Gb/s | - | - | - | - | - | - | CYUSB | USB Controllers | USB 3.0 | - | - | - | - | ||
![]() CYPD2134-16SXI Infineon Technologies | In Stock | - | Datasheet | - | - | QFN-16 | - | - | - | - | - | - | ARM Cortex M0 | CY4502 | 480 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | 5.5 V | 1.71 V | - | EZ-PD | - | - | - | Tube | CYPD2134 | - | Power Delivery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 mA | - | - | - | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | USB Controllers | USB-C PD | - | - | - | - | ||
![]() CYUSB3065-BZXC Infineon Technologies | 253 | - | Datasheet | 1 Week | Surface Mount | BGA-121 | YES | 121-BGA (10x10) | 121 | CYUSB3065 | - | 40 MHz | ARM926EJ-S | - | 1200 | CYPRESS SEMICONDUCTOR CORP | I2C, I2S, SPI, UART, USB | CYUSB3065-BZXC | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 12 | - | - | Tray | PLASTIC/EPOXY | LFBGA | BGA-121 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 1.69 | Details | Yes | Cypress Semiconductor CYUSB3065-BZXC, USB Controller, 5Gbit/s, USB 3.0, 1.2 V, 121-Pin BGA | - | 1.25 V | 1.15 V | 1.2 V | EZ-USB | 0.008039 oz | - | 0°C ~ 70°C | Tray | CYUSB306X | 3A991.A.3 | Peripheral Controller | USB Host/Peripheral Controller | - | 8542.31.00.01 | CMOS | 1.15V ~ 1.25V | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | - | S-PBGA-B121 | - | 1.2 V | - | GPIF, I²C, I²S, SPI, UART, USB | 410 mA | - | Super Speed (SS) | 512K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | ARM9® | External Program Memory | - | - | 5 Gb/s | 1.7 mm | - | - | - | I2C | - | CYUSB | USB Controllers | USB 3.0 | - | - | 10 mm | 10 mm | ||
![]() CYPD3135-40LQXQ Infineon Technologies | In Stock | - | Datasheet | - | - | QFN-40 | - | - | - | - | - | - | ARM Cortex M0 | - | 4900 | - | I2C, SPI, UART | - | + 105 C | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | - | - | - | Tray | CCG3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 21.5 V | - | - | 25 mA | 1 Port | Full Speed (FS) | - | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | USB Controllers | USB-C 3.0 | DFP | - | - | - | ||
![]() CYPD3126-42FNXIT Infineon Technologies | 2000 |
| Datasheet | - | Surface Mount | CSP-42 | - | 42-CSP (3.18x2.63) | - | CYPD3126 | - | - | ARM Cortex M0 | - | 2000 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | - | - | - | SMD/SMT | 16 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | - | - | -40°C ~ 85°C (TA) | Reel | CCG3 | - | Hub Controller | USB Type C | - | - | - | 2.7V ~ 21.5V | - | - | - | - | - | - | - | - | 2.7 V to 21.5 V | - | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | 1 Mb/s | - | - | - | - | - | - | - | USB Hubs | USB 3.0 | DRP | - | - | - | ||
![]() CYPD4126-40LQXI Infineon Technologies | 7 |
| Datasheet | - | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | CYPD4126 | - | - | ARM Cortex 0 | - | 4900 | - | Serial | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 14 | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 5.5 V | 2.7 V | - | EZ-PD | 0.381488 oz | - | -40°C ~ 85°C (TA) | Tray | CYPD4126 | - | Power Delivery | USB Type C | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | I²C, SPI, UART/USART, USB | 10 mA | 1 Port | Super Speed (SS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | 1 Mb/s | - | - | - | - | - | - | - | USB Controllers | USB-C 3.0 | DRP | - | - | - | ||
![]() CYPD3135-40LQXQT Infineon Technologies | In Stock | - | Datasheet | - | - | QFN-40 | - | 40-QFN (6x6) | - | CYPD3135 | - | - | ARM Cortex M0 | - | 2500 | - | I2C, SPI/UART | - | + 105 C | Infineon Technologies | - 40 C | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | - | - | -40°C ~ 105°C (TA) | Reel | CCG3 | - | - | - | - | - | - | 2.7V ~ 21.5V | - | - | - | - | - | - | - | Controller | 2.7 V to 21.5 V | - | I²C, SPI, UART, USB | 25 mA | 1 Port | Full Speed (FS) | - | - | - | - | - | 25mA | 1 Mb/s | - | USB | - | USB 3.0 | - | - | - | USB Controllers | USB-C 3.0 | DFP | - | - | - | ||
![]() CYPD5236-96BZXIT Infineon Technologies | In Stock | - | Datasheet | - | - | BGA-96 | - | - | - | - | - | - | ARM Cortex-M0 | - | 2000 | CYPRESS SEMICONDUCTOR CORP | I2C, SPI, UART | CYPD5236-96BZXIT | + 85 C | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | , | - | - | - | Active | - | - | 5.65 | Details | - | - | - | 21.5 V | 2.75 V | - | EZ-PD | - | - | - | Reel | CYPD5236 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 10 mA | 28 Port | Full Speed (FS) | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C 3.0 | DFP, DRP, UFP | - | - | - | ||
![]() CYPD5125-40LQXI Infineon Technologies | 23 |
| Datasheet | - | - | QFN-40 | - | 40-QFN (6x6) | - | CYPD5125 | - | - | ARM Cortex-M0 | - | 4900 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 21.5 V | 2.75 V | - | EZ-PD | - | - | -40°C ~ 85°C (TA) | Tray | CYPD5125 | - | - | - | - | - | - | 2.75V, 3.15V, 4V ~ 5.5V, 21.5V | - | - | - | - | - | - | - | Controller | - | - | I²C, SPI, UART | 10 mA | 28 Port | High Speed (HS) | - | - | - | - | - | 10mA | - | - | USB | - | USB 3.0 | - | - | - | USB Controllers | USB-C 3.0 | DFP, UFP | - | - | - | ||
![]() CY7C65219-40LQXI Infineon Technologies | 5902 | - | Datasheet | - | - | QFN-40 | - | 40-QFN (6x6) | - | CY7C65219 | - | - | ARM Cortex-M0 | - | 4900 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 5.5 V | 2.7 V | - | - | - | - | -40°C ~ 85°C (TA) | Tray | CY7C65219 | - | DMC | - | - | - | - | 1.71V, 3.15V, 4.5V ~ 3.45V, 5.5V | - | - | - | - | - | - | - | Controller | - | - | I²C, SPI, UART | 25 mA | 20 Port | Full Speed (FS) | - | - | - | - | - | 25mA | 1 Mb/s | - | USB | - | USB 2.0 | - | - | - | USB Controllers | USB 2.0 | - | - | - | - |