- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Chipset Series | Code Name | Embedded Options | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Graphics Output | Ihs Manufacturer | Integrated CDR | Integrated Graphics | Interface Type | JTAG Support | Manufacturer Part Number | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of Channels per Chip | Number of Displays Supported | Number of Memory Channels | Number of SATA Ports | Number of USB Ports | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Style | Part # Aliases | Part Life Cycle Code | PCIe Configurations | PCIe Revision | Pd - Power Dissipation | PHY Line Side Interface | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width Distortion | Reverse Channels | Risk Rank | RoHS | Rohs Code | Standard Supported | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | TDP - Max | Tradename | Unit Weight | USB Revision | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Qualification Status | Voltage - Isolation | Operating Supply Voltage | Power Supplies | Number of Channels | Operating Supply Current | Number of Ports | Speed | Supply Current-Max | Data Rate | Protocol | Rise / Fall Time (Typ) | Number of Drivers/Receivers | Screening Level | Channel Type | Duplex | Number of Drivers | Number of Transceivers | ESD Protection | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Number of Receivers | Isolated Power | Pulse Width Distortion (Max) | Product | Standard | Port Type | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISOW7742FQDFMRQ1 Texas Instruments | 1096 |
| Datasheet | Surface Mount | SOIC-20 | - | - | 20-SOIC | - | ISOW7742 | - | - | - | - | 2 Channel | - | - | - | - | - | - | - | - | 3.5 ns | + 125 C | 3.6 ns | Texas Instruments | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | 1.48 W | - | Active | 10.7 ns | - | 5 ns | 1 Channel | - | - | - | - | - | 5.5 V | 2.97 V | - | - | - | - | -40°C ~ 125°C | Reel | ISOW7742-Q1 | Digital Isolator | Magnetic Coupling | 2.97V ~ 3.63V, 4.5V ~ 5.5V | - | - | - | - | - | 5000Vrms | - | - | 4 Channel | 507 mA | - | - | - | 100 Mb/s | - | 2.5ns, 2.4ns | - | - | Unidirectional | - | - | - | - | 15.7ns, 15.7ns | 85kV/µs | 5 kVDC | 3/1 | - | Yes | 5ns | Digital Isolator | - | - | Shutdown | - | - | ||
![]() BD82Q65 S LJ4E Intel | 20 | - | - | - | - | YES | - | - | 942 | - | - | - | - | 450 | - | - | INTEL CORP | - | - | - | - | BD82Q65/SLJ4E | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA942(UNSPEC) | BGA942(UNSPEC) | GRID ARRAY | 914407 | Obsolete | - | - | - | - | - | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | - | - | - | - | - | Reel | Q65 | - | - | - | BOTTOM | BALL | unknown | - | Not Qualified | - | - | 1.05,1.5,1.8,3.3,5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSC8541WZBRT-E Microchip Technology | In Stock | - | - | - | CQFP-68 | - | - | - | - | - | - | - | - | 1 | - | - | - | No | - | MII, GMII, RMII, RGMII | No | - | 10/100/1000 Mbps | - | - | - | - | - | - | SMD/SMT | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 10 Base-T/100 Base-TX/1000 Base-T/IEEE 802.3 | CQFP | - | - | - | - | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | 68 | - | - | 0.95, 1.05 V | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | Extended Industrial | - | - | - | 1 Transceiver | - | - | - | - | - | - | - | - | Ethernet Transceivers | - | - | - | - | - | ||
![]() V62/03670-04XE Texas Instruments | In Stock | - | Datasheet | - | HTQFP-80 | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | + 110 C | - | Texas Instruments | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | IEEE 1394a, IEEE 1394b | - | - | - | - | - | - | - | 3.6 V | 1.75 V | - | - | - | - | - | Tray | * | IEEE 1394b Three-Port Cable Transceiver/Arbiter | - | - | - | - | - | - | - | - | - | - | - | 110 mA | - | - | - | 400 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceivers / Arbiters | - | - | - | - | - | ||
![]() USB7206C/KDX Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-100 | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | GPIO, I2C, I2S, SPI, USB | - | - | - | - | + 70 C | - | - | 0 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.21 V, 3.6 V | 1.09 V, 3 V | - | - | - | - | - | Tray | - | Hub Controller | - | - | - | - | - | - | - | - | 1.15 V, 3.3 V | - | - | - | 6 Port | Super-Speed+ (SS+), Super Speed (SS), High Speed (HS), Full Speed (FS), Low Speed (LS) | - | 10 Gb/s, 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Hubs | USB 3.1 Gen 2 | CDP, DCP, Downstream, SDP, Upstream | - | - | - | ||
![]() LAN9255/ZMX019 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | - | - | - | - | + 70 C | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | - | - | - | 2 Transceiver | - | - | - | - | - | - | - | - | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() TLE9351VSJXTMA1 Infineon Technologies | 2500 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | PG-DSO-8 | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | + 150 C | - | Infineon Technologies | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | TLE9351VSJ SP005574084 | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | 5.25 V | 4.75 V | - | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | High Speed | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | 34 mA | - | - | - | 5 Mb/s | CAN | - | 1/1 | - | - | Half | 1 Driver | - | 10 kV | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() CYPD2154A1-12FNXIT Infineon Technologies | 28 |
| - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | ||
![]() FH82W480E S RJ7Y Intel | 28 |
| - | - | 25 mm x 24 mm | - | - | - | - | - | W480E | Comet Lake | Embedded | 650 | - | - | - | - | With Graphics | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 3 | 2 Channel | 8 | 14 | - | - | - | - | - | - | 999X92 | - | 24 Lanes, x1, x2, x4 | 3.0 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 6 W | - | - | Revision 2.0/3.2 | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH82H420E S RH8W Intel | 500 | - | - | - | 25 mm x 24 mm | - | - | - | - | - | H420E | Comet Lake | Embedded | 650 | - | - | - | - | With Graphics | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 2 | 1 Channel | 4 | 10 | - | - | - | - | - | - | 999WT2 | - | 6 Lanes, x1, x2, x4 | 3.0 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 6 W | - | - | Revision 2.0/3.2 | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH82Q470E S RJ7X Intel | In Stock | - | - | - | 25 mm x 24 mm | - | - | - | - | - | Q470E | Comet Lake | Embedded | 650 | - | - | - | - | With Graphics | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 3 | 2 Channel | 6 | 14 | - | - | - | - | - | - | 999X8M | - | 24 Lanes, x1, x2, x4 | 3.0 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 6 W | - | - | Revision 2.0/3.2 | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8841-PMQLI-TR Atmel (Microchip Technology) | In Stock | - | - | - | PQFP-128 | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | MDI, MDI-X, PCI | - | - | - | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | 3.1 V | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 100 mA | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Full Duplex, Half Duplex | - | 1 Transceiver | - | - | - | - | - | - | - | - | Ethernet Controllers | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() MAX22246CAWA T Maxim Integrated | In Stock | - | - | - | SOIC-Wide-HYB-8 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD82HM67 S LJ4N Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 914376 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | HM67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC232 S R2CB Intel | In Stock | - | - | - | - | - | - | - | - | - | - | Skylake | Non-Embedded | 725 | - | - | - | - | Without Graphics | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 0 Display | - | 6 | 12 | - | - | - | - | - | - | 943516 | - | 8 Lanes, x1, x2, x4 | Revision 3.0 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 6 W | - | - | Revision 2.0/3.0 | - | Reel | - | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Server Chipsets | - | - | - | 23 mm | 23 mm | ||
![]() JHL7340 S LMHX Intel | 4464 | - | - | - | Titan Ridge | - | - | - | - | - | - | Titan Ridge | Non-Embedded | 1 | - | - | - | - | Without Graphics | USB | - | - | - | - | + 65 C | - | - | 0 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 964383 | - | Gen 3 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.9 W | Thunderbolt | 0.008113 oz | - | - | Tray | JHL7340 | Thunderbolt 3 Controller | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Controllers | - | - | - | - | - | ||
![]() WG82578DC S LGY8 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 903521 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | Hanksville | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL82X299 S R2Z2 Intel | 377 | - | - | - | - | - | - | - | - | - | X299 | Kaby Lake | Non-Embedded | 800 | - | - | - | - | Without Graphics | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | 8 | 14 | - | - | - | - | - | - | 951622 | - | 24 Lanes, x1, x2, x4 | Revision 3.0 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 6 W | - | - | Revision 2.0/3.0 | - | Reel | 200 | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop Chipsets | - | - | - | 24 mm | 23 mm | ||
![]() DH82B85 S R13C Intel | In Stock | - | - | - | FCBGA-708 | - | 11 | - | - | - | B85 | Lynx Point | Non-Embedded | 800 | - | VGA | - | - | Without Graphics | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | 3 | - | 10 | 12 | - | - | - | - | - | - | 927360 | - | 8 Lanes, x1, x2, x4 | Revision 2.0 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Revision 2.0/3.0 | - | Reel | B85 | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop Chipsets | - | - | - | 23 mm | 22 mm | ||
![]() JHL7540 S LMHS Intel | 5000 | - | - | - | 10.7 mm x 10.7 mm | - | - | - | - | - | - | Titan Ridge | Non-Embedded | 2000 | - | - | - | - | Without Graphics | USB | - | - | - | - | + 65 C | - | - | 0 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 964276 | - | Gen 3 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 2.4 W | Thunderbolt | - | - | - | Reel | JHL7540 | Thunderbolt 3 Controller | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Controllers | - | - | - | - | - |