- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | Core Processor | Program Memory Type | Current - Supply | Data Rate | Protocol | Number of Drivers/Receivers | Duplex | Standards | Controller Series | Product | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAN8770RT-I/5KX Microchip Technology | 1632 | - | - | Surface Mount, Wettable Flank | VQFN-36 | 36-VQFN (6x6) | - | - | - | 3000 | MII/RMII/RGMII | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 3.63 V | 1.8 V | - | - | -40°C ~ 85°C | Reel | flexPWR™ | Transceiver | - | 1.1V | - | 3.3 V | - | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | 4/4 | - | - | - | Ethernet Transceivers | 100BASE-T1 | ||
![]() LAN9371-I/ZMX Microchip Technology | 81 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | 90 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | Tray | Active | Details | 3.63 V | 1.8 V | - | - | -40°C ~ 105°C | Tray | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | IEEE 802.3, 100 Base-T PHY | - | Ethernet Switches | 100BASE-T1 | ||
![]() FUSB15101MNTWG ON Semiconductor | 28000 | - | Datasheet | Surface Mount | QFN-20 | 20-QFN (4x4) | FUSB15101 | - | - | 4000 | I2C, UART, USB | + 105 C | onsemi | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 4.75 V | - | - | -40°C ~ 105°C (TA) | Reel | FUSB15101 | USB Type-C | USB, Type-C Controller | 3.135V ~ 24V | - | 5.125 V | - | 3.5 mA | 4 Port | - | - | - | - | 4.4mA | - | - | - | - | - | - | USB Controllers | USB-C PD | ||
![]() LAN9372-I/ZMX Microchip Technology | 106 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | 90 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | Tray | Active | Details | 3.63 V | 1.8 V | - | - | -40°C ~ 105°C | Tray | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | IEEE 802.3, 100 Base-TX PHY | - | Ethernet Switches | 100BASE-T1 | ||
![]() LAN9373T-I/ZMX Microchip Technology | 969 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | 1000 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 3.63 V | 1.8 V | - | - | -40°C ~ 105°C | Reel | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SGMII, SPI | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | IEEE 802.3, 100 Base-T PHY | - | Ethernet Switches | 100BASE-T1 | ||
![]() LAN8770RT-V/5KX Microchip Technology | In Stock | - | - | - | VQFN-36 | - | - | - | - | 3000 | MII/RMII/RGMII | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | 3.63 V | 1.8 V | - | - | - | Reel | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | - | Ethernet Transceivers | 100BASE-T1 | ||
![]() LAN9374T-I/ZMX Microchip Technology | 604 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | 1000 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 3.63 V | 1.8 V | - | - | -40°C ~ 105°C | Reel | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | IEEE 802.3, 100 Base-T PHY | - | Ethernet Switches | 100BASE-T1 | ||
![]() LAN9372T-I/ZMX Microchip Technology | 347 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | 1000 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 3.63 V | 1.8 V | - | - | -40°C ~ 105°C | Reel | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | IEEE 802.3, 100 Base-TX PHY | - | Ethernet Switches | 100BASE-T1 | ||
![]() CY7C65210-24LTXIT Infineon Technologies | 2794 |
| Datasheet | - | QFN-24 | 24-QFN (4x4) | CY7C65210 | - | - | 2500 | I2C | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 1.71 V | - | - | -40°C ~ 85°C | Reel | CY7C65210 | Peripheral Controller | - | 1.71V ~ 5.5V | Controller | 1.71 V to 5.5 V | I²C | 20 mA | - | Full Speed (FS) | - | - | - | 20mA | 12 Mb/s | USB | - | - | USB 2.0 | - | USB Controllers | USB 2.0 | ||
![]() CY7C65221-24LTXIT Infineon Technologies | 23 |
| Datasheet | - | QFN-24 | 24-QFN (4x4) | CY7C65221 | - | - | 2500 | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | 0.032741 oz | -40°C ~ 85°C | Reel | - | Peripheral Controller | - | 1.71V ~ 5.5V | Controller | - | I²C, SPI, UART | - | - | Full Speed (FS) | - | - | - | 20mA | - | USB | - | - | USB 2.0 | - | USB Controllers | - | ||
![]() CYUSB3314-BVXI Infineon Technologies | 1480 |
| Datasheet | Surface Mount | BGA-100 | 100-VFBGA (6x6) | CYUSB3314 | ARM Cortex M0 | - | 2145 | I2C | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | Tray | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | 0.053007 oz | -40°C ~ 85°C (TA) | Tray | CYUSB3314 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | 1.2 V | I²C | 410 mA | - | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | ||
![]() CYPD2103-14LHXIT Infineon Technologies | 4159 |
| Datasheet | Surface Mount | DFN-14 | 14-DFN-EP (2.5x3.5) | CYPD2103 | ARM Cortex M0 | CY4502 | 2500 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 7 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 2.7 V | EZ-PD | 0.000507 oz | -40°C ~ 85°C (TA) | MouseReel | CYPD2103 | Power Delivery | USB Type C | 1.71V ~ 5.5V | - | 2.7 V to 5.5 V | I²C, SPI, UART/USART, USB | 7.5 mA | 1 Port | - | 4K x 8 | ARM® Cortex®-M0 | FLASH (32KB) | - | 1 Mb/s | - | - | - | - | - | USB Controllers | USB-C PD | ||
![]() CYPD2104-20FNXIT Infineon Technologies | 1811 |
| Datasheet | Surface Mount | CSP-20 | 20-WLCSP (1.63x2.03) | CYPD2104 | ARM Cortex M0 | CY4502 | 2000 | I2C, SPI, UART | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 9 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 1.71 V | EZ-PD | - | -40°C ~ 85°C (TA) | Reel | CYPD2104 | Power Delivery | USB Type C | 1.71V ~ 5.5V | - | - | I²C, SPI, UART/USART, USB | - | - | - | 4K x 8 | ARM® Cortex®-M0 | FLASH (32KB) | - | - | - | - | - | - | - | USB Controllers | - | ||
![]() CYUSB3302-BVXC Infineon Technologies | 23 |
| Datasheet | Surface Mount | BGA-100 | 100-VFBGA (6x6) | CYUSB3302 | ARM Cortex M0 | - | 4290 | Serial | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 10 | Tray | Active | Details | 1.2 V | 1.2 V | EZ-USB HX3 | - | 0°C ~ 70°C | Tray | CYUSB3302 | - | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | 1.2 V | I²C | - | 2 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | ||
![]() CYUSB3314-88LTXIT Infineon Technologies | 1657 |
| Datasheet | Surface Mount | 88-VFQFN Exposed Pad | 88-QFN (10x10) | CYUSB3314 | - | - | 2000 | - | - | Infineon Technologies | - | Yes | - | 10 | Tape & Reel (TR) | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | - | -40°C ~ 85°C (TA) | Cut Tape | CYUSB3314 | Hub Controller | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | I²C | - | - | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | - | - | - | - | - | CYUSB | USB Hubs | - | ||
![]() CYUSB3324-88LTXCT Infineon Technologies | 7 |
| Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3324 | ARM Cortex M0 | - | 2000 | Serial | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 10 | Tape & Reel (TR) | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | - | 0°C ~ 70°C | Reel | CYUSB3324 | - | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | 1.2 V | I²C | 410 mA | 4 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | ||
![]() CYUSB3302-68LTXCT Infineon Technologies | 2244 |
| Datasheet | Surface Mount | 68-VFQFN Exposed Pad | 68-QFN (8x8) | CYUSB3302 | ARM Cortex M0 | - | 2000 | Serial | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 10 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 1.2 V | 1.2 V | EZ-USB HX3 | - | 0°C ~ 70°C | Reel | CYUSB3302 | - | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | 1.2 V | I²C | - | 2 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | ||
![]() CYUSB3326-88LTXIT Infineon Technologies | 23 |
| Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3326 | ARM Cortex M0 | - | 2000 | Serial | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 10 | Tape & Reel (TR) | Active | Details | 1.26 V | 1.14 V | EZ-USB HX3 | - | -40°C ~ 85°C (TA) | Reel | CYUSB3326 | - | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | 1.2 V | I²C | 410 mA | 6 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | 5 Gb/s | - | - | - | - | CYUSB | USB Hubs | USB 3.0 | ||
![]() CY7C65211A-24LTXIT Infineon Technologies | 2005 |
| Datasheet | - | 24-UFQFN Exposed Pad | 24-QFN (4x4) | CY7C65211 | - | - | 2500 | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | -40°C ~ 85°C | Cut Tape | CapSense® | Peripheral Controller | - | 1.71V ~ 5.5V | Bridge, USB to I²C | - | UART | - | - | Full Speed (FS) | - | - | - | 20mA | - | USB | - | - | USB 2.0 | - | USB Controllers | - | ||
![]() CY7C65217-24LTXIT Infineon Technologies | 23 |
| Datasheet | - | 24-UFQFN Exposed Pad | 24-QFN (4x4) | CY7C65217 | - | - | 2500 | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | Details | 5.5 V | 1.71 V | - | - | -40°C ~ 85°C | Reel | CY7C65217 | Peripheral Controller | - | 1.71V ~ 5.5V | Controller | - | I²C, UART | 20 mA | - | Full Speed (FS) | - | - | - | 20mA | 12 Mb/s | USB | - | - | USB 2.0 | - | USB Controllers | USB 2.0 |