- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Category | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/Os | Package | Package Type | Product Status | Protocols Supported | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Pin Count | Function | Operating Supply Voltage | Interface | Operating Supply Current | Speed | RAM Size | Core Processor | Program Memory Type | Current - Supply | Data Rate | Protocol | Number of Drivers/Receivers | Screening Level | Duplex | Number of Transceivers | ESD Protection | Standards | Controller Type | Controller Series | Product | Standard | Power Supply Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C68033-56LTXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN-EP (8x8) | CY7C68033 | - | - | - | 2600 | - | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | - | Last Time Buy | - | Details | - | 3.6 V | 3 V | EZ-USB NX2LP-Flex | 0.006751 oz | - | 0°C ~ 70°C | Tray | CY7C68033 | Peripheral Controller | - | 3V ~ 3.6V | - | - | 3.3 V | - | 43 mA | High Speed (HS) | - | - | - | - | 480 Mb/s | - | - | - | - | - | - | - | NAND Flash - USB | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() CY7C65642-28LTXC Infineon Technologies | 6605 | - | Datasheet | Surface Mount | QFN-28 | 28-QFN (5x5) | CY7C65642 | - | - | 5 x 5 x 0.7mm | 4900 | I2C | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | QFN | Active | USB 2.0 | Details | - | 5.25 V | 3.15 V | TetraHub | 0.002497 oz | - | 0°C ~ 70°C | Tray | CY7C65642 | Hub Controller | - | 3.15V ~ 5.25V | 28 | Controller | 3.15 V to 3.6 V, 4.75 V to 5.25 V | I²C, SPI | 88.7 mA | High Speed (HS) | - | - | - | - | 480 Mb/s, 12 Mb/s | USB | - | - | - | 5 | Yes | USB 2.0 | - | - | USB Hubs | USB 2.0 | Single | 0.7mm | 5mm | 5mm | ||
![]() CY7C65632-48AXCT Infineon Technologies | 2500 |
| Datasheet | Surface Mount | TQFP | 48-TQFP (7x7) | CY7C65632 | - | - | 7 x 7 x 1.4mm | 2000 | SPI. I2C, GPIO | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TQFP | Active | USB 2.0 | Details | - | 5.25 V | 3.15 V | EZ-USB HX2VL | 0.006527 oz | - | 0°C ~ 70°C | MouseReel | CY7C65632 | Hub Controller | - | 3.15V ~ 5.25V | 48 | Hub Controller | 3.15 V to 3.45 V | USB | 97.23 mA | High Speed (HS) | - | - | - | - | 480 Mb/s, 12 Mb/s | USB | - | - | - | 4 | Yes | USB 2.0 | - | - | USB Hubs | USB 2.0 | Single | 1.4mm | 7mm | 7mm | ||
![]() CY7C65634-28LTXC Infineon Technologies | 35 | - | Datasheet | Surface Mount | QFN-28 | 28-QFN (5x5) | CY7C65634 | - | - | 5 x 5 x 0.7mm | 4900 | Serial, USB | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | QFN | Active | USB 2.0 | Details | - | 3.45 V | 3.15 V | EZ-USB HX2VL | 0.002497 oz | - | 0°C ~ 70°C | Tray | CY7C65634 | Hub Controller | - | 3.15V ~ 5.25V | 28 | Hub Controller | 3.3 V to 5 V | USB | 42.8 mA | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | - | - | 3 | Yes | USB 2.0 | - | - | USB Hubs | USB 2.0 | Single | 0.7mm | 5mm | 5mm | ||
![]() CY7C65630-56LTXCT Infineon Technologies | 28 |
| Datasheet | - | QFN-56 | 56-QFN (8x8) | CY7C65630 | - | - | - | 2000 | SPI, USB | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 3.45 V | 3.15 V | - | 0.015168 oz | - | 0°C ~ 70°C | MouseReel | CY7C65620 | Hub Controller | - | 3.15V ~ 3.45V | - | Hub Controller | 3.3 V | USB | 231 mA | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | - | - | - | - | USB 2.0 | - | - | USB Hubs | USB 2.0 | - | - | - | - | ||
![]() CY7C64215-56LTXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN-EP (8x8) | CY7C64215 | - | - | - | 2600 | I2C | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | 50 | Tray | - | Active | - | Details | - | 5.25 V | 3 V | enCoRe III | 0.006751 oz | - | -40°C ~ 85°C | Tray | CY7C64215 | Peripheral Controller | USB Microcontroller | 3V ~ 5.25V | - | - | 3 V to 5.25 V | I²C, USB | 27 mA | Full Speed (FS) | 1K x 8 | M8C | FLASH (16kB) | - | 12 Mb/s | - | - | - | - | - | - | - | - | CY7C642xx | USB Controllers | USB 1.1 | - | - | - | - | ||
![]() CY7C64215-56LTXIT Infineon Technologies | 23 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN-EP (8x8) | CY7C64215 | - | M8C | - | 2000 | SPI, TWI, USART, USB | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | 50 | Tape & Reel (TR) | - | Active | - | Details | - | 5.25 V | 3 V | enCoRe III | 0.006751 oz | - | -40°C ~ 85°C | MouseReel | CY7C64215 | Peripheral Controller | USB Microcontroller | 3V ~ 5.25V | - | - | 3 V to 5.25 V | I²C, USB | - | Full Speed (FS) | 1K x 8 | M8C | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | CY7C642xx | USB Controllers | - | - | - | - | - | ||
![]() CY7C65632-48AXC Infineon Technologies | 1650 | - | Datasheet | - | TQFP-48 | 48-TQFP (7x7) | CY7C65632 | - | - | - | 2500 | Serial, USB | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.45 V | 3.15 V | EZ-USB HX2VL | 0.319998 oz | - | 0°C ~ 70°C | Tray | CY7C65632 | Hub Controller | - | 3.15V ~ 5.25V | - | Hub Controller | 3.3 V to 5 V | USB | 42.8 mA | High Speed (HS) | - | - | - | - | 480 Mb/s | USB | - | - | - | - | - | USB 2.0 | - | - | USB Hubs | USB 2.0 | - | - | - | - | ||
![]() CY7C65634-48AXCT Infineon Technologies | 1790 | - | Datasheet | - | TQFP-48 | 48-TQFP (7x7) | CY7C65634 | - | - | - | 2000 | SPI, I2C, GPIO | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 5.25 V | 3.15 V | EZ-USB HX2VL | 0.319998 oz | - | 0°C ~ 70°C | MouseReel | CY7C65634 | Hub Controller | - | 3.15V ~ 5.25V | - | Hub Controller | 3.15 V to 3.45 V | USB | 77.46 mA | High Speed (HS) | - | - | - | - | 480 Mb/s, 12 Mb/s | USB | - | - | - | - | - | USB 2.0 | - | - | USB Hubs | USB 2.0 | - | - | - | - | ||
![]() CYWB0224ABS-BVXI Infineon Technologies | In Stock | - | Datasheet | - | VFBGA-100 | 100-VFBGA (6x6) | CYWB0224 | USB/Mass Storage Peripheral Controller | - | - | 429 | SPI, USB | + 85 C | Infineon Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | - | Tray | - | Obsolete | - | Details | VFBGA | 1.9 V | 1.7 V | West Bridge Astoria | - | Industrial grade | -40 to 85 °C | Tray | CYWB0224ABS | Bridge, USB to Mass Storage | - | 1.8V ~ 3.3V | 100 | Controller | 1.7 V to 1.9 V | Parallel | 5 mA | High Speed (HS) | - | - | - | - | 480 Mb/s | USB, Memory Card | - | Industrial | - | - | - | USB 2.0 | - | - | USB Controllers | USB 2.0 | - | - | - | - | ||
![]() LAN8831T-V/Q2A Microchip Technology | 734 |
| - | Surface Mount | VQFN-64 | 64-VQFN (8x8) | - | - | - | - | 1000 | GMII/MII/RGMII | + 105 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 3.63 V | 1.71 V | - | - | - | -40°C ~ 105°C (TA) | Reel | - | Transceiver | - | 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | - | - | 3.3 V | - | - | - | - | - | - | - | 1000 Mb/s | Ethernet | 8/8 | - | Half Duplex, Full Duplex | - | - | - | - | - | Ethernet Transceivers | 10BASE-T, 100BASE-TX, 1000BASE-T | - | - | - | - | ||
![]() LAN8830T/PSA Microchip Technology | 513 | - | - | Surface Mount | VQFN-48 | 48-VQFN (7x7) | - | - | - | - | 1000 | RGMII | + 70 C | Microchip Technology | 0 C | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 3.63 V | 1.71 V | - | - | - | 0°C ~ 70°C (TA) | Reel | - | Transceiver | - | 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | - | - | 3.3 V | - | - | - | - | - | - | - | 1000 Mb/s | Ethernet | 4/4 | - | Half Duplex, Full Duplex | - | - | - | - | - | Ethernet Transceivers | 10BASE-T, 100BASE-TX, 1000BASE-T | - | - | - | - | ||
![]() LAN8841T-V/Q2A Microchip Technology | 228 | - | - | - | VQFN-64 | - | - | - | - | - | 1000 | RGMII | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | 8 Transceivers | - | - | - | - | Ethernet Transceivers | - | - | - | - | - | ||
![]() LAN8840T-V/PSA Microchip Technology | In Stock | - | - | - | VQFN-48 | - | - | - | - | - | 1000 | RGMII | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Transceivers | - | - | - | - | - | ||
![]() LAN8840-V/PSA Microchip Technology | 49 |
| - | - | VQFN-48 | - | - | - | - | - | 260 | RGMII | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Transceivers | - | - | - | - | - | ||
![]() LAN8830-V/PSA Microchip Technology | 596 | - | - | Surface Mount | VQFN-48 | 48-VQFN (7x7) | - | - | - | - | 260 | RGMII | + 105 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.63 V | 1.71 V | - | - | - | -40°C ~ 105°C (TA) | Tray | - | Transceiver | - | 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | - | - | 3.3 V | - | - | - | - | - | - | - | 1000 Mb/s | Ethernet | 4/4 | - | Half Duplex, Full Duplex | - | - | - | - | - | Ethernet Transceivers | 10BASE-T, 100BASE-TX, 1000BASE-T | - | - | - | - | ||
![]() LAN8770M-I/PRA Microchip Technology | 225 | - | - | Surface Mount, Wettable Flank | VQFN-32 | 32-VQFN (5x5) | - | - | - | - | 490 | MII/RMII | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 85°C | Tray | flexPWR™ | Transceiver | - | 1.1V | - | - | 3.3 V | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | 4/4 | - | - | - | - | - | - | - | Ethernet Transceivers | 100BASE-T1 | - | - | - | - | ||
![]() LAN9373-I/ZMX Microchip Technology | 105 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | - | 90 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SGMII, SPI | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | - | - | - | IEEE 802.3, 100 Base-T PHY | - | - | Ethernet Switches | 100BASE-T1 | - | - | - | - | ||
![]() LAN8770RT-I/5KX Microchip Technology | 1632 | - | - | Surface Mount, Wettable Flank | VQFN-36 | 36-VQFN (6x6) | - | - | - | - | 3000 | MII/RMII/RGMII | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 85°C | Reel | flexPWR™ | Transceiver | - | 1.1V | - | - | 3.3 V | - | - | - | - | - | - | - | 100 Mb/s | Ethernet | 4/4 | - | - | - | - | - | - | - | Ethernet Transceivers | 100BASE-T1 | - | - | - | - | ||
![]() LAN9371-I/ZMX Microchip Technology | 81 |
| - | - | TQFP-EP-128 | 128-TQFP (14x14) | - | - | - | - | 90 | RGMII/RMII/MII | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | Tray | - | Active | - | Details | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | Switch | 3.3 V | MII, RGMII, RMII, SPI | - | - | - | - | - | - | 100 Mb/s | Ethernet | - | - | - | - | - | IEEE 802.3, 100 Base-T PHY | - | - | Ethernet Switches | 100BASE-T1 | - | - | - | - |