- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Category | Core | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Isolation Type | Maximum Data Rate | Maximum Operating Temperature | Maximum Supply Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Part # Aliases | Pd - Power Dissipation | Power Down Mode | Product Status | Propagation Delay Time | Protocols Supported | RoHS | Standard Supported | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Output | Pin Count | Function | Operating Supply Voltage | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Speed | RAM Size | Core Processor | Program Memory Type | Current - Supply | Data Rate | Input | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Data Rate (Max) | Standards | Number of Receivers | Delay Time | Capacitance - Input | Controller Series | Product | Signal Conditioning | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAN9254-I/JRX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | 119 | 8 bit/16 bit, GPIO, MDI, MDI-X, SPI | - | - | + 85 C | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | - | - | 2 Transceiver | - | - | - | - | - | - | - | Ethernet Controllers | - | 100BASE-TX | ||
![]() LAN8840/PSA Microchip Technology | 96 |
| - | - | VQFN-48 | - | - | - | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Transceivers | - | - | ||
![]() MAX25410BGTE/V T Maxim Integrated | In Stock | - | - | - | TQFN-CU-16 | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | Power Delivery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Protectors | - | - | ||
![]() EZFM10420 S LL55 Intel | In Stock | - | - | - | 37.5 mm x 37.5 mm | - | - | - | - | - | 1 | PCIe | - | - | + 85 C | - | - | + 5 C | - | - | PCB Mount | - | - | - | 945458 | 17.5 W | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Controllers | - | KR4, KR, KX, SERDES, SGMII, SFI | ||
![]() MCP251863T-E/SS Microchip Technology | 15565 | - | - | - | SSOP-28 | - | - | - | - | - | 2100 | SPI | - | 5Mbps | + 125 C | 20 mA | Microchip Technology | - 40 C | - | - | SMD/SMT | MSL 3 - 168 hours | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Sleep, Standby | Active | - | - | - | CAN 2.0B, CAN FD | - | 5.5 V | 2.7 V | - | - | - | Cut Tape | * | CAN FD | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | 5 Mb/s | - | - | - | - | - | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | CAN Controllers | - | - | ||
![]() TDP0604RNQR Texas Instruments | 3280 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (6x4) | - | - | - | TDP0604EVM | 3000 | I2C | - | - | + 70 C | - | Texas Instruments | 0 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | 3.6 V | 3 V | - | - | 0°C ~ 70°C (TA) | Reel | - | Level Shifter Hybrid Redriver | DisplayPort, HDMI | 3V ~ 3.6V, 3.135V ~ 3.465V | Differential | - | - | 3 V to 3.6 V | 4 | - | - | - | - | - | - | - | 16µA | 6 Gb/s | Differential | - | - | - | - | - | - | - | 6Gbps | - | - | 220ps | 12 pF | - | Redrivers | Input Equalization, Output Pre-Emphasis | - | ||
![]() KTU1121EGAB-TA KINETIC | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | KTU1121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTU1121AEGAB-TA KINETIC | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | KTU1121A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP83TC812RRHATQ1 Texas Instruments | 588 |
| Datasheet | Surface Mount, Wettable Flank | VQFN-36 | 36-VQFN (6x6) | - | - | - | DP83TC812EVM-MC | 250 | - | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | DP83TC812R-Q1 | Transceiver | - | 2.97V ~ 3.63V | - | - | - | 2.97 V to 3.63 V | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | Ethernet | 1/1 | Full Duplex, Half Duplex | - | - | 4 Transceiver | - | - | - | - | - | - | - | Ethernet PHYs | - | 100BASE-T1 | ||
![]() DP83TC814SRHATQ1 Texas Instruments | 80 |
| Datasheet | Surface Mount, Wettable Flank | VQFN-36 | 36-VQFN (6x6) | - | - | - | DP83TC812EVM-MC | 250 | - | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | 3.63 V | 2.97 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | DP83TC814S-Q1 | Transceiver | - | 2.97V ~ 3.63V | - | - | - | 2.97 V to 3.63 V | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | Ethernet | 1/1 | Full Duplex, Half Duplex | - | - | 4 Transceiver | - | - | - | - | - | - | - | Ethernet PHYs | - | 100BASE-T1 | ||
![]() TCAN1162DMTRQ1 Texas Instruments | 6019 |
| Datasheet | - | VSON-14 | - | - | - | - | TCAN1162EVM | 3000 | CAN FD | Non-Isolated | - | + 150 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | 35 ns | CAN, CAN FD | Details | - | - | 28 V | 5.5 V | - | - | - | Cut Tape | TCAN1162-Q1 | High Speed CAN FD Transceiver | - | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | 8 Mb/s | - | - | - | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | - | CAN Transceivers | - | - | ||
![]() TCAN1046AVDMTRQ1 Texas Instruments | 6000 | - | Datasheet | Surface Mount, Wettable Flank | VSON-14 | 14-VSON (3x4.5) | - | - | - | TCAN1046EVM | 3000 | CAN FD | Non-Isolated | - | + 150 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 120 mW | - | Active | 80 ns | CAN, CAN FD | Details | - | - | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1046AV-Q1 | High Speed CAN FD Transceiver | - | 4.5V ~ 5.5V | - | - | - | 5 V | - | - | - | 170 mA | - | - | - | - | - | 8 Mb/s | - | CANbus | 2/2 | Half | 200 mV | 2 Driver | - | 10 kV | - | - | 2 Receiver | - | - | - | CAN Transceivers | - | - | ||
![]() TCAN1167DMTRQ1 Texas Instruments | 6000 |
| Datasheet | - | VSON-14 | - | - | - | - | TCAN1162EVM | 3000 | CAN FD | Non-Isolated | - | + 150 C | - | Texas Instruments | - 45 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | 35 ns | CAN, CAN FD | Details | - | - | 28 V | 5.5 V | - | - | - | Cut Tape | TCAN1167-Q1 | High Speed CAN FD Transceiver | - | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | 8 Mb/s | - | - | - | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | - | CAN Transceivers | - | - | ||
![]() TCAN1048AVDMTRQ1 Texas Instruments | 3000 | - | Datasheet | Surface Mount, Wettable Flank | VSON-14 | 14-VSON (3x4.5) | - | - | - | TCAN1046EVM | 3000 | CAN FD | Non-Isolated | - | + 150 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 120 mW | - | Active | 80 ns | CAN, CAN FD | Details | - | - | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1048AV-Q1 | High Speed CAN FD Transceiver | - | 4.5V ~ 5.5V | - | - | - | 5 V | - | - | - | 170 mA | - | - | - | - | - | 8 Mb/s | - | CANbus | 2/2 | Half | 200 mV | 2 Driver | - | 10 kV | - | - | 2 Receiver | - | - | - | CAN Transceivers | - | - | ||
![]() TUSB216RWBRQ1 Texas Instruments | 20000 |
| Datasheet | Surface Mount | X2QFN-12 | 12-X2QFN (1.6x1.6) | - | - | - | TUSB216IEVM | 3000 | - | - | - | + 105 C | - | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | 6.5 V | 2.3 V | - | - | -40°C ~ 105°C (TA) | Reel | TUSB216-Q1 | Signal Conditioner | USB | 2.3V ~ 6.5V | - | - | - | 2.3 V to 6.5 V | 1 | - | - | 22 mA | High Speed (HS) | - | - | - | 36mA | - | - | - | - | - | - | - | - | - | 480Mbps | - | - | - | 150 pF | - | USB Redrivers | Input Equalization | USB 2.0 | ||
![]() GPY212C0VC MaxLinear | 1996 |
| - | Surface Mount | VQFN-56 | 56-VQFN (7x7) | - | - | - | - | 2600 | GPIO, MDIO, SGMII, SPI, UART | - | - | + 70 C | - | MaxLinear, Inc. | 0 C | - | - | SMD/SMT | - | - | Bulk | 99AFC7 | - | - | Active | - | - | Details | - | - | - | - | - | - | 0°C ~ 70°C | Tray | GPY212 | - | - | 0.97V ~ 1.03V, 3.13V ~ 3.46V | - | - | Ethernet | 3.3 V | - | JTAG, PHY, SPI | 1 | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s, 2.5 Gb/s | - | - | - | Full Duplex, Half Duplex | - | - | 1 Transceiver | - | - | - | - | - | - | - | Ethernet Transceivers | - | 10BASE-TE, 100BASE-TX, 1/2.5GBASE-T | ||
![]() TCAN11625DMTRQ1 Texas Instruments | 6000 |
| Datasheet | Surface Mount, Wettable Flank | 14-VDFN Exposed Pad | 14-VSON (3x4.5) | - | - | - | - | 3000 | - | - | - | + 150 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | 28 V | 5.5 V | - | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | High Speed CAN FD Transceiver | - | 5.5V ~ 28V | - | - | - | - | - | - | - | 70 mA | - | - | - | - | - | 8 Mb/s | - | CAN | 1/1 | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | - | - | - | - | ||
![]() TCAN1057AEVDRQ1 Texas Instruments | 656565 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | 2500 | - | - | - | + 150 C | - | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q100 | High Speed CAN FD Transceiver | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | 49 mA | - | - | - | - | - | 8 Mb/s | - | CAN | 1/1 | Half | 115 mV | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | - | - | - | - | ||
![]() CY7C68013A-100AXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TQFP-100 | 100-TQFP (14x20) | CY7C68013 | - | 8051 | - | 720 | GPIF, I2C, USART | - | - | + 105 C | - | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 40 | Tray | - | - | - | Active | - | - | Details | - | - | 3.6 V | 3 V | EZ-USB FX2LP | 0.023175 oz | -40°C ~ 85°C | Tray | CY7C68013A | Peripheral Controller | USB Microcontroller | 3V ~ 3.6V | - | - | - | 3.3 V | - | I²C, USB, USART | - | 50 mA | High Speed (HS) | 16K x 8 | 8051 | ROMless | - | 12 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C680xx | USB Controllers | - | USB 2.0 | ||
![]() CY7C63823-QXC Infineon Technologies | 49 |
| Datasheet | - | QSOP-24 | 24-QSOP | CY7C63823 | Low-Speed USB Peripheral Controller | - | - | 1925 | GPIO, SPI, USB | - | - | + 70 C | - | Infineon Technologies | 0 C | Yes | Surface Mount | SMD/SMT | - | - | Tube | - | - | - | Obsolete | - | - | Details | - | QSOP | 5.5 V | 4 V | enCoRe II | 0.009016 oz | 0 to 70 °C | Tube | CY7C63823 | Peripheral Controller | - | 4V ~ 5.5V | - | 24 | Controller | 4 V to 5.5 V | - | GPIO, SPI | - | 40 mA | High Speed (HS) | - | - | - | 40mA | 1.5 Mb/s | - | USB | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | USB Controllers | - | USB 2.0 |