- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Chipset Series | Code Name | Core | Development Kit | Dimensions | Embedded Options | Factory Pack QuantityFactory Pack Quantity | Interface Type | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Displays Supported | Number of I/Os | Number of Memory Channels | Number of SATA Ports | Number of USB Ports | Package | Package Type | Part # Aliases | PCIe Configurations | PCIe Revision | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | RoHS | Supply Voltage-Max | Supply Voltage-Min | TDP - Max | Tradename | Unit Weight | USB Revision | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Output | Pin Count | Function | Output Type | Operating Supply Voltage | Number of Channels | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | Core Processor | Program Memory Type | Supply Current-Max | Current - Supply | Data Rate | Input | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Data Rate (Max) | Standards | Number of Receivers | Delay Time | Capacitance - Input | Controller Series | Product | Signal Conditioning | Standard | Power Supply Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCAN1044AEVDDFRQ1 Texas Instruments | 50 |
| Datasheet | Surface Mount | SOT-23-THIN -8 | TSOT-23-8 | - | - | - | - | - | - | - | 3000 | - | - | + 150 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 120 mW | Active | 80 ns | CAN | - | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TA) | Reel | Automotive, AEC-Q100 | High-Speed Controller Area Network Transceiver | - | 4.5V ~ 5.5V | - | - | - | - | 4.5 V to 5.5 V | - | - | 49 mA | - | - | - | - | - | - | - | 9.2 kb/s | - | CANbus | 1/1 | Half | 115 mV | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | - | CAN Transceivers | - | - | - | - | - | - | ||
![]() TCAN1164TDMTRQ1 Texas Instruments | 2750 |
| Datasheet | - | VSON-14 | - | - | - | - | - | - | - | - | 3000 | SPI | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 82 ns | CAN | - | 28 V | 5.5 V | - | - | - | - | - | Reel | * | High-Speed Controller Area Network System | - | - | - | - | - | - | 5.5 V to 28 V | - | - | 70 mA | - | - | - | - | - | - | - | 5 Mb/s | - | - | - | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | - | CAN Transceivers | - | - | - | - | - | - | ||
![]() VSC7558TSN-V/5CC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches | - | - | - | - | - | - | ||
![]() KSZ8563RNXV-TR Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-64 | - | - | - | - | - | EVB-KSZ8563 | - | - | 1000 | I2C, MII, MIIM, RGMII, RMII, SPI | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.465 V | 1.71 V | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 35 mA, 60 mA, 125 mA | - | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | - | - | 2 Transceiver | - | - | - | - | - | - | - | Ethernet Switches | - | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() AP25810LQDFZ20-13 Diodes Incorporated | 3216 |
| - | Surface Mount | W-QFN3040-20 | W-QFN3040-20 Type A1 | - | - | - | - | - | - | - | 3000 | - | - | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | 6.5 V | 2.9 V | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | Automotive, AEC-Q100 | DFP Controller | USB, Type-C Controller | 2.9V ~ 5.5V, 4.5V ~ 6.5V | - | - | - | - | - | - | - | 700 nA | - | Super Speed (SS) | - | - | - | - | 160µA, 360µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | USB 3.1 | - | - | - | - | ||
![]() LAN9360C-I/CQBT-101 Microchip Technology | 41 |
| - | - | TFBGA-100 | 100-TFBGA (9x9) | - | - | - | - | - | - | - | 2000 | I2C, I2S, SPI, USB | - | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | Controller | - | - | - | I²C, I²S, RMII, SPI, USB | - | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s | - | Ethernet | - | - | - | - | 1 Transceiver | - | - | 10/100 Base-T/TX PHY | - | - | - | - | Ethernet Controllers | - | 10BASE-T1S, 100BASE-T1, 100BASE-TX | - | - | - | - | ||
![]() ISOUSB111DWR Texas Instruments | 10000 | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | - | - | - | - | - | - | - | 2000 | CAN | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | 5.5 V | 4.25 V | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | ISOUSB111 | Isolated USB Repeater | USB | 3V ~ 3.6V, 4.25V ~ 5.5V | Differential | - | - | - | 5 V | 1 | - | - | 2 Port | - | - | - | - | - | 12mA | 12 Mb/s | Differential | - | - | - | - | - | - | 2 kV | 12Mbps | - | - | 358ns | 10 pF | - | USB Repeaters | - | USB 2.0 | - | - | - | - | ||
![]() TCAN1463DMTRQ1 Texas Instruments | 2369 |
| Datasheet | Surface Mount, Wettable Flank | VSON-14 | 14-VSON (3x4.5) | - | - | - | - | - | - | - | 3000 | CAN | Non-Isolated | + 150 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 135 mW | Active | 80 ns, 110 ns | CAN, CAN FD | Details | 40 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1463-Q1 | CAN FD Transceiver | - | 4.5V ~ 5.5V, 4.5V ~ 40V | - | - | - | Open Drain | 4.5 V to 40 V | - | - | - | - | - | - | - | - | - | - | 8 Mb/s | - | CAN | 1/1 | Half | 135 mV | 1 Driver | - | 8 kV | - | - | 1 Receiver | - | - | - | CAN Transceivers | - | - | - | - | - | - | ||
![]() TMDS1204IRNQT Texas Instruments | 80 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (6x4) | - | - | - | - | - | - | - | 250 | I2C | - | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | 3.6 V | 3 V | - | - | - | - | - | Cut Tape | TMDS1204 | HDMI 2.1 Redriver | Desktop, Notebook PCs, TV, Video | 3V ~ 3.465V, 3.135V ~ 3.6V | - | - | - | Differential | - | - | I²C | - | - | - | - | - | - | - | - | 12 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hybrid Redrivers | - | - | - | - | - | - | ||
![]() TMDS1204RNQR Texas Instruments | 7241 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (6x4) | - | - | - | - | - | - | - | 3000 | I2C | - | + 70 C | Texas Instruments | 0 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | 3.6 V | 3 V | - | - | - | - | - | Reel | TMDS1204 | HDMI 2.1 Redriver | Desktop, Notebook PCs, TV, Video | 3V ~ 3.465V, 3.135V ~ 3.6V | - | - | - | Differential | - | - | I²C | - | - | - | - | - | - | - | - | 12 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hybrid Redrivers | - | - | - | - | - | - | ||
![]() KTU1000EUX-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | - | - | - | - | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 5.5 V | 2.7 V | - | - | 0.000089 oz | - | - | Cut Tape | - | D+/D Switch | - | - | - | - | - | - | - | - | - | - | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() FH82H310 S RCXY Intel | 1000 | - | - | - | - | - | - | H310 | Coffee Lake | - | - | - | Embedded | 650 | - | - | - | - | - | Yes | - | 2 Display | - | 1 Channel | 4 | 10 | - | - | 978829 | x1, x2, x4 | Revision 2.0 | - | - | - | - | Details | - | - | 6 W | - | - | Revision 2.0/3.1 | - | Reel | 300 | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop Chipsets | - | - | - | - | - | - | ||
![]() IS31IO7326-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | IS31IO7326 | - | - | - | - | - | - | 2500 | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | Reel | IS31IO7326 | - | Games, PDA, Qwerty Phones | 2.4V ~ 5.5V | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYUSB3014-BZXI Infineon Technologies | 3360 | - | Datasheet | Surface Mount | BGA-121 | 121-FBGA (10x10) | CYUSB3014 | - | - | - | - | 10 x 10 x 1.05mm | - | 840 | USB | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | 60 | - | - | - | Tray | BGA | - | - | - | - | Active | - | I2C, I2S, SPI, UART, USB 3.0 | Details | 1.25 V | 1.15 V | - | EZ-USB | 0.008039 oz | - | -40°C ~ 85°C | Tray | EZ-USB FX3 | Peripheral Controller | SuperSpeed USB Peripheral Controller | 1.15V ~ 1.25V | - | 121 | - | - | 1.15 V to 6 V | - | GPIF, I²C, I²S, SPI, UART, USB | 200 mA | - | Super Speed (SS) | 512K x 8 | ARM9® | External Program Memory | - | - | 5 Gb/s | - | - | - | - | - | - | 1 | Yes | - | - | - | - | - | CYUSB | USB Controllers | - | USB 3.0 | Single | 1.05mm | 10mm | 10mm | ||
![]() JL82576GB S LB7H Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 897987 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | Kawela | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Transceiver | - | - | - | - | - | - | - | Ethernet Controllers | - | - | - | - | - | - | ||
![]() CYUSB3326-88LTXI Infineon Technologies | 1660 |
| Datasheet | Surface Mount | QFN-88 | 88-QFN (10x10) | CYUSB3326 | - | - | ARM Cortex M0 | - | - | - | 1680 | Serial | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | 10 | - | - | - | Tray | - | - | - | - | - | Active | - | - | Details | 1.26 V | 1.14 V | - | EZ-USB HX3 | - | - | -40°C ~ 85°C (TA) | Tray | CYUSB3326 | - | USB 3.0 Hub Controller | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | 1.2 V | - | I²C | 410 mA | 6 Port | Super Speed (SS) | 16K x 8 | ARM® Cortex®-M0 | ROM (32kB) | - | - | 5 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | USB Hubs | - | USB 3.0 | - | - | - | - | ||
![]() MEC1724N-B0-I/SZ Microchip Technology | In Stock | - | - | Surface Mount | WFBGA-144 | 144-WFBGA (9x9) | - | - | - | - | - | - | - | 260 | - | - | - | Microchip Technology | - | - | - | - | 123 | - | - | - | Tray | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | Keyboard and Embedded Controller | 1.71V ~ 3.465V | - | - | - | - | - | - | ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI, UART | - | - | - | 416kB | ARM® Cortex®-M4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEC172x | Embedded Controllers | - | - | - | - | - | - | ||
![]() TPS25846QCWRHBRQ1 Texas Instruments | 15000 | - | Datasheet | Surface Mount, Wettable Flank | VQFN-32 | 32-VQFN (5x5) | - | - | - | - | - | - | - | 5000 | USB | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | 36 V | 4.5 V | - | - | - | - | -40°C ~ 125°C (TJ) | Reel | TPS25846-Q1 | USB Type-A | Automotive, USB Dedicated Charging Port (DCP), Power Switch | 4.5V ~ 36V | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | 700µA | - | - | - | - | - | - | - | - | 15 kV | - | - | - | - | - | - | USB Chargers | - | - | - | - | - | - | ||
![]() TPS25840QCWRHBRQ1 Texas Instruments | 29908 | - | Datasheet | Surface Mount, Wettable Flank | VQFN-32 | 32-VQFN (5x5) | - | - | - | - | - | - | - | 5000 | USB | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | 36 V | 4.5 V | - | - | - | - | -40°C ~ 125°C (TJ) | Cut Tape | TPS25840-Q1 | USB Type-A | Automotive, USB Protection | 4.5V ~ 36V | - | - | - | - | - | - | - | 200 uA | 1 Port | - | - | - | - | - | 700µA | - | - | - | - | - | - | - | - | 15 kV | - | - | - | - | - | - | USB Chargers | - | - | - | - | - | - | ||
![]() TPS25842QCWRHBRQ1 Texas Instruments | 4500 | - | Datasheet | Surface Mount, Wettable Flank | VQFN-32 | 32-VQFN (5x5) | - | - | - | - | - | - | - | 5000 | USB | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | 36 V | 4.5 V | - | - | - | - | -40°C ~ 125°C (TJ) | Reel | TPS25842-Q1 | USB Type-A | Automotive, USB Protection | 4.5V ~ 36V | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | 700µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Chargers | - | USB-C 1.2 | - | - | - | - |