- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Isolation Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Output | Function | Output Type | Operating Supply Voltage | Number of Channels | Interface | Operating Supply Current | Number of Ports | Speed | Supply Current-Max | Current - Supply | Data Rate | Input | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Data Rate (Max) | Standards | Number of Receivers | Delay Time | Capacitance - Input | Product | Signal Conditioning | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD301BT-I/KYX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 3000 | - | - | + 70 C | - | 0 C | Yes | SMD/SMT | - | - | - | - | - | Details | 5.25 V | 4.75 V | - | Cut Tape | - | Power Delivery | - | - | - | - | - | - | - | - | 23.84 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | USB-C 3.0 | ||
![]() VSC7549TSN-V/5CC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 40 | Serial | - | + 110 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches | - | - | ||
![]() TCAN1044AEVDDFRQ1 Texas Instruments | 50 |
| Datasheet | Surface Mount | SOT-23-THIN -8 | TSOT-23-8 | - | 3000 | - | - | + 150 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR) | 120 mW | Active | 80 ns | CAN | - | 5.5 V | 4.5 V | -40°C ~ 150°C (TA) | Reel | Automotive, AEC-Q100 | High-Speed Controller Area Network Transceiver | - | 4.5V ~ 5.5V | - | - | - | 4.5 V to 5.5 V | - | - | 49 mA | - | - | - | - | 9.2 kb/s | - | CANbus | 1/1 | Half | 115 mV | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | CAN Transceivers | - | - | ||
![]() TCAN1164TDMTRQ1 Texas Instruments | 2750 |
| Datasheet | - | VSON-14 | - | - | 3000 | SPI | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | 82 ns | CAN | - | 28 V | 5.5 V | - | Reel | * | High-Speed Controller Area Network System | - | - | - | - | - | 5.5 V to 28 V | - | - | 70 mA | - | - | - | - | 5 Mb/s | - | - | - | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | CAN Transceivers | - | - | ||
![]() VSC7558TSN-V/5CC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 40 | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches | - | - | ||
![]() KSZ8563RNXV-TR Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-64 | - | EVB-KSZ8563 | 1000 | I2C, MII, MIIM, RGMII, RMII, SPI | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 3.465 V | 1.71 V | - | Reel | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 35 mA, 60 mA, 125 mA | - | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | - | - | 2 Transceiver | - | - | - | - | - | - | Ethernet Switches | - | 10BASE-T, 100BASE-TX | ||
![]() AP25810LQDFZ20-13 Diodes Incorporated | 3216 |
| - | Surface Mount | W-QFN3040-20 | W-QFN3040-20 Type A1 | - | 3000 | - | - | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 6.5 V | 2.9 V | -40°C ~ 85°C (TA) | MouseReel | Automotive, AEC-Q100 | DFP Controller | USB, Type-C Controller | 2.9V ~ 5.5V, 4.5V ~ 6.5V | - | - | - | - | - | - | 700 nA | - | Super Speed (SS) | - | 160µA, 360µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | USB 3.1 | ||
![]() LAN9360C-I/CQBT-101 Microchip Technology | 41 |
| - | - | TFBGA-100 | 100-TFBGA (9x9) | - | 2000 | I2C, I2S, SPI, USB | - | + 85 C | Microchip Technology | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | Controller | - | - | - | I²C, I²S, RMII, SPI, USB | - | - | - | - | - | 10 Mb/s, 100 Mb/s | - | Ethernet | - | - | - | - | 1 Transceiver | - | - | 10/100 Base-T/TX PHY | - | - | - | Ethernet Controllers | - | 10BASE-T1S, 100BASE-T1, 100BASE-TX | ||
![]() ISOUSB111DWR Texas Instruments | 10000 | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | - | 2000 | CAN | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | 5.5 V | 4.25 V | -40°C ~ 125°C (TA) | Cut Tape | ISOUSB111 | Isolated USB Repeater | USB | 3V ~ 3.6V, 4.25V ~ 5.5V | Differential | - | - | 5 V | 1 | - | - | 2 Port | - | - | 12mA | 12 Mb/s | Differential | - | - | - | - | - | - | 2 kV | 12Mbps | - | - | 358ns | 10 pF | USB Repeaters | - | USB 2.0 | ||
![]() TCAN1463DMTRQ1 Texas Instruments | 2369 |
| Datasheet | Surface Mount, Wettable Flank | VSON-14 | 14-VSON (3x4.5) | - | 3000 | CAN | Non-Isolated | + 150 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 135 mW | Active | 80 ns, 110 ns | CAN, CAN FD | Details | 40 V | 4.5 V | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1463-Q1 | CAN FD Transceiver | - | 4.5V ~ 5.5V, 4.5V ~ 40V | - | - | Open Drain | 4.5 V to 40 V | - | - | - | - | - | - | - | 8 Mb/s | - | CAN | 1/1 | Half | 135 mV | 1 Driver | - | 8 kV | - | - | 1 Receiver | - | - | CAN Transceivers | - | - | ||
![]() TMDS1204IRNQT Texas Instruments | 80 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (6x4) | - | 250 | I2C | - | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | 3.6 V | 3 V | - | Cut Tape | TMDS1204 | HDMI 2.1 Redriver | Desktop, Notebook PCs, TV, Video | 3V ~ 3.465V, 3.135V ~ 3.6V | - | - | Differential | - | - | I²C | - | - | - | - | - | 12 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | Hybrid Redrivers | - | - | ||
![]() TMDS1204RNQR Texas Instruments | 7241 |
| Datasheet | Surface Mount | WQFN-40 | 40-WQFN (6x4) | - | 3000 | I2C | - | + 70 C | Texas Instruments | 0 C | Yes | SMD/SMT | - | - | Active | - | - | Details | 3.6 V | 3 V | - | Reel | TMDS1204 | HDMI 2.1 Redriver | Desktop, Notebook PCs, TV, Video | 3V ~ 3.465V, 3.135V ~ 3.6V | - | - | Differential | - | - | I²C | - | - | - | - | - | 12 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | Hybrid Redrivers | - | - | ||
![]() DP83TC812RRHATQ1 Texas Instruments | 588 |
| Datasheet | Surface Mount, Wettable Flank | VQFN-36 | 36-VQFN (6x6) | DP83TC812EVM-MC | 250 | - | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | Details | 3.63 V | 2.97 V | -40°C ~ 125°C (TA) | Cut Tape | DP83TC812R-Q1 | Transceiver | - | 2.97V ~ 3.63V | - | - | - | 2.97 V to 3.63 V | - | - | - | - | - | - | - | 100 Mb/s | - | Ethernet | 1/1 | Full Duplex, Half Duplex | - | - | 4 Transceiver | - | - | - | - | - | - | Ethernet PHYs | - | 100BASE-T1 | ||
![]() DP83TC814SRHATQ1 Texas Instruments | 80 |
| Datasheet | Surface Mount, Wettable Flank | VQFN-36 | 36-VQFN (6x6) | DP83TC812EVM-MC | 250 | - | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | Details | 3.63 V | 2.97 V | -40°C ~ 125°C (TA) | Cut Tape | DP83TC814S-Q1 | Transceiver | - | 2.97V ~ 3.63V | - | - | - | 2.97 V to 3.63 V | - | - | - | - | - | - | - | 100 Mb/s | - | Ethernet | 1/1 | Full Duplex, Half Duplex | - | - | 4 Transceiver | - | - | - | - | - | - | Ethernet PHYs | - | 100BASE-T1 | ||
![]() TCAN1162DMTRQ1 Texas Instruments | 6019 |
| Datasheet | - | VSON-14 | - | TCAN1162EVM | 3000 | CAN FD | Non-Isolated | + 150 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | 35 ns | CAN, CAN FD | Details | 28 V | 5.5 V | - | Cut Tape | TCAN1162-Q1 | High Speed CAN FD Transceiver | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | 8 Mb/s | - | - | - | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | CAN Transceivers | - | - | ||
![]() TCAN1046AVDMTRQ1 Texas Instruments | 6000 | - | Datasheet | Surface Mount, Wettable Flank | VSON-14 | 14-VSON (3x4.5) | TCAN1046EVM | 3000 | CAN FD | Non-Isolated | + 150 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 120 mW | Active | 80 ns | CAN, CAN FD | Details | 5.5 V | 4.5 V | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1046AV-Q1 | High Speed CAN FD Transceiver | - | 4.5V ~ 5.5V | - | - | - | 5 V | - | - | 170 mA | - | - | - | - | 8 Mb/s | - | CANbus | 2/2 | Half | 200 mV | 2 Driver | - | 10 kV | - | - | 2 Receiver | - | - | CAN Transceivers | - | - | ||
![]() TCAN1167DMTRQ1 Texas Instruments | 6000 |
| Datasheet | - | VSON-14 | - | TCAN1162EVM | 3000 | CAN FD | Non-Isolated | + 150 C | Texas Instruments | - 45 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | 35 ns | CAN, CAN FD | Details | 28 V | 5.5 V | - | Cut Tape | TCAN1167-Q1 | High Speed CAN FD Transceiver | - | - | - | - | - | - | - | - | 70 mA | - | - | - | - | 8 Mb/s | - | - | - | - | - | 1 Driver | - | 10 kV | - | - | 1 Receiver | - | - | CAN Transceivers | - | - | ||
![]() TCAN1048AVDMTRQ1 Texas Instruments | 3000 | - | Datasheet | Surface Mount, Wettable Flank | VSON-14 | 14-VSON (3x4.5) | TCAN1046EVM | 3000 | CAN FD | Non-Isolated | + 150 C | Texas Instruments | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | 120 mW | Active | 80 ns | CAN, CAN FD | Details | 5.5 V | 4.5 V | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1048AV-Q1 | High Speed CAN FD Transceiver | - | 4.5V ~ 5.5V | - | - | - | 5 V | - | - | 170 mA | - | - | - | - | 8 Mb/s | - | CANbus | 2/2 | Half | 200 mV | 2 Driver | - | 10 kV | - | - | 2 Receiver | - | - | CAN Transceivers | - | - | ||
![]() KTU1121EGAB-TA KINETIC | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | KTU1121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTU1121AEGAB-TA KINETIC | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | KTU1121A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |