- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Chipset Series | Code Name | CPU Configuration - Max | Embedded Options | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Integrated Graphics | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Displays Supported | Number of SATA Ports | Number of USB Ports | Part # Aliases | PCIe Configurations | PCIe Revision | Pd - Power Dissipation | RoHS | Shipping Restrictions | TDP - Max | Tradename | Unit Weight | USB Revision | Packaging | Series | Type | Operating Supply Voltage | Number of Ports | Speed | Data Rate | Number of Transceivers | Product | Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYE810XXVAM2 S LNFZ Intel | 2996 |
| - | 21 mm x 21 mm | - | - | - | - | - | 1 | - | PCIe | + 105 C | 0 C | - | PCB Mount | - | - | - | 999W9J | - | - | 10.8 W | Details | - | - | - | - | - | Tray | - | - | 1.8 V, 3.3 V | - | - | 25 Gb/s | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T | - | - | ||
![]() EZE810CAM2 S LNFX Intel | 2392 |
| - | 25 mm x 25 mm | - | - | - | - | - | 1 | - | PCIe | + 105 C | 0 C | - | PCB Mount | - | - | - | 999W9F | - | - | 15.7 W | Details | - | - | - | - | - | Tray | - | - | 1.8 V, 3.3 V | - | - | 100 Gb/s | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T | - | - | ||
![]() CP2102NP1173GM-A Silicon Labs | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0.039743 oz | - | - | - | Bridge, USB to UART | - | - | Full Speed (FS) | - | - | - | - | - | - | ||
![]() MAX25410BGTEA/V T Maxim Integrated | In Stock | - | - | TQFN-CU-16 | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | Power Delivery | - | - | - | - | - | USB Protectors | - | - | - | ||
![]() DH8903CC S LJVZ Intel | In Stock | - | - | FCBGA-942 | 8903 | Cave Creek | 2 | Embedded | 1 | - | Without Graphics | - | + 103 C | - | Yes | SMD/SMT | - | 2 | 6 | 923819 | 4 Lanes | Revision 1.0 | - | Details | This product may require additional documentation to export from the United States. | 9.5 W | - | - | Revision 2.0 | Tray | 8903 | PCH | - | - | - | - | - | Server Chipsets | - | 27 mm | 27 mm | ||
![]() ALTACRYSTLFST 923173 Intel | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 923173 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZX557AT4 S LKVZ Intel | In Stock | - | - | FCBGA-576 | - | - | - | - | 1 | - | - | SGMII, SPI | + 55 C | 0 C | Yes | SMD/SMT | - | - | - | 941975 | - | - | - | Details | - | - | - | 14 oz | - | Tray | X557 | - | 830 mV | - | - | 100 Mb/s, 1 Gb/s, 10 Gb/s | 4 Transceiver | Ethernet Controllers | 100/1G/10GBASE-T | - | - | ||
![]() ELX550AT S LLFU Intel | In Stock | - | - | FCBGA-256 | - | - | - | - | 400 | - | - | PCIe | + 55 C | 0 C | - | SMD/SMT | - | - | - | 945983 | - | - | - | Details | - | - | - | - | - | Reel | X550 | - | 830 mV, 1.2 V, 2.1 V, 3.3 V | - | - | 100 Mb/s, 1 Gb/s, 10 Gb/s | - | Ethernet Controllers | 100/1G/10GBASE-T | - | - | ||
![]() KTI225V S LMNG Intel | 2330 |
| - | - | - | - | - | - | 1 | - | - | PCIe | + 70 C | 0 C | - | Panel Mount | - | - | - | 99A3W5 | - | - | 1.3 W, 2 W, 950 W | Details | - | - | - | - | - | Tray | - | - | - | - | - | 2.5 Gb/s | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T, 2500BASE-T, NBASE-T | - | - | ||
![]() GLC236 S R2CC Intel | 134 |
| - | - | - | Skylake | - | Embedded | 725 | - | Without Graphics | - | - | - | - | SMD/SMT | 3 Display | 8 | 14 | 943517 | 20 Lanes, x1, x2, x4 | Revision 3.0 | - | Details | - | 6 W | - | - | Revision 2.0/3.0 | Reel | - | PCH | - | - | - | - | - | Server Chipsets | - | 23 mm | 23 mm | ||
![]() EZXL827AM S LMHT Intel | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 964657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZXL827AM S LMHU Intel | In Stock | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | 964870 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZC827IM S LM2S Intel | 13 |
| - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 954454 | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JHL6240 S LLNG Intel | In Stock | - | - | - | - | - | - | - | 1 | - | - | PCIe | - | - | Yes | SMD/SMT | - | - | - | 948591 | - | - | - | Details | - | - | Thunderbolt | 0.008113 oz | - | Tray | 6000 | - | - | 1 Ethernet | - | - | - | Thunderbolt Controllers | - | - | - | ||
![]() FTXL710-BM1 S LLKA Intel | In Stock | - | - | FCBGA-576 | - | - | - | - | 480 | - | - | KR, KX, KX4, PCIe, SGMII, SFI, XAUI | + 55 C | 0 C | - | SMD/SMT | - | - | - | 947353 | - | - | - | Details | - | - | - | - | - | Reel | XL710 | - | 3.3 V | - | - | 40 Gb/s | 1 Transceiver | Ethernet Controllers | 40GBASE-KR4 | - | - | ||
![]() NQ5100MCH S LAW9 Intel | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 896146 | - | - | - | - | - | - | - | - | - | Tray | San Clemente | - | - | - | - | - | - | - | - | - | - | ||
![]() EZX557AT S LKW4 Intel | In Stock | - | - | FCBGA-324 | - | - | - | - | 1 | - | - | SGMII, SPI | + 55 C | 0 C | Yes | SMD/SMT | - | - | - | 941979 | - | - | - | Details | - | - | - | - | - | Tray | X557 | - | 830 mV | - | - | 10 Gb/s | 1 Transceiver | Ethernet Controllers | 100/1G/10GBASE-T | - | - | ||
Tiny WHSL | In Stock | - | - | FCBGA-1433 | - | - | - | - | 1 | - | - | SGMII, XAUI | - | - | Yes | SMD/SMT | - | - | - | 930429 | - | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | - | 1 Gb/s, 2.5 Gb/s, 10 Gb/s | 24 Transceiver | Ethernet Switches | - | - | - | ||
![]() HL82572EI 875302 Intel | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 875302 | - | - | - | - | - | - | - | - | - | Tray | Ophir | - | - | - | - | - | 1 Transceiver | Ethernet Controllers | - | - | - | ||
![]() JHL8040R S LMN6 Intel | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Yes | - | - | - | - | 9999H1 | - | - | - | Details | - | - | Thunderbolt | - | - | Tray | JHL8040R | - | - | - | - | - | - | - | - | - | - |