- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8610BB-B-ISR Skyworks Solutions, Inc. | 1415 |
| - | Surface Mount | SOIC-8 | - | 8-SOIC | SI8610 | si86xxiso-kit | 2500 | 1 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 150 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | MouseReel | Si861x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 1 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 1/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8641BC-B-IS1 Skyworks Solutions, Inc. | 301 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8641 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 4 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 3/1 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8650AB-B-IS1 Skyworks Solutions, Inc. | 112 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8650 | si86xxiso-kit | 48 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 5 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 5/0 | No | 25ns | Shutdown | - | - | ||
![]() SI8662AB-B-IS1 Skyworks Solutions, Inc. | 2139 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8662 | si86xxiso-kit | 48 | 4 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.5 V | 0.019313 oz | -40°C ~ 125°C | Tube | Si86xx | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 4/2 | No | 25ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8631BB-B-ISR Skyworks Solutions, Inc. | 2500 |
| - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8631 | si86xxiso-kit | 1250 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | MouseReel | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 3 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 2/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8641BB-B-IS1 Skyworks Solutions, Inc. | 48 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8641 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | - | 1 Channel | Details | 5.5 V | 2.375 V | 0.023492 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 3/1 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8651AB-B-IS1 Skyworks Solutions, Inc. | 6 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8651 | si86xxiso-kit | 48 | 4 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | - | Unidirectional | 5 Channel | - | - | 1 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 4/1 | No | 25ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8663BB-B-IS1 Skyworks Solutions, Inc. | 8449 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8663 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 3/3 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8600AC-B-ISR Skyworks Solutions, Inc. | 191 |
| - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8600 | si86xxiso-kit | 2500 | 0 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 220 mW | Active | 20 ns | I2C | 40 ns | 12 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | 0.006596 oz | -40°C ~ 125°C | MouseReel | SI8600AC | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 3750Vrms | - | Bidirectional | 2 Channel | 5.4 mA | - | - | - | - | Bidirectional | - | 35kV/µs | 3750 Vrms | 2/2 | No | - | Shutdown | - | - | ||
![]() SI8602AD-B-ISR Skyworks Solutions, Inc. | 100000 |
| - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8602 | - | 1250 | - | Galvanic Isolation | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | 38 ns | I2C | - | - | AEC-Q100 | - | Details | 5.5 V | 3 V | 0.016709 oz | -40°C ~ 125°C | MouseReel | SI8602AD | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Bidirectional, Unidirectional | 2 Channel | 3.1 mA, 4.7 mA | - | 10 Mb/s | - | - | Bidirectional, Unidirectional | - | 35kV/µs | 5000 Vrms | 2/1 | No | - | - | - | - | ||
![]() SI8660EC-B-IS1R Skyworks Solutions, Inc. | 709 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8660 | si86xxiso-kit | 2500 | 6 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 6/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8602AC-B-ISR Skyworks Solutions, Inc. | 1755 |
| - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8602 | si86xxiso-kit | 2500 | 0 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 220 mW | Active | 20 ns | I2C | 40 ns | 12 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 3 V | 0.006596 oz | -40°C ~ 125°C | MouseReel | SI8602AC | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 3750Vrms | - | Bidirectional, Unidirectional | 2 Channel | 4.7 mA | - | 10 Mb/s | - | - | Bidirectional, Unidirectional | - | 35kV/µs | 3750 Vrms | 2/1 | No | - | Shutdown | - | - | ||
![]() SI8641ED-B-ISR Skyworks Solutions, Inc. | 40325 | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8641 | si86xxiso-kit | 1250 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 5000 Vrms | 3/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8661BD-B-IS2 Skyworks Solutions, Inc. | 250 | - | - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8661 | si86xxiso-kit | 46 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 5000 Vrms | 5/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8641BD-B-IS2 Skyworks Solutions, Inc. | 44 |
| - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8641 | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.100227 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 5000 Vrms | 3/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8652EB-B-IUR Skyworks Solutions, Inc. | 35 |
| - | Surface Mount | QSOP-16 | - | 16-QSOP | SI8652 | si86xxiso-kit | 2500 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | - | -40°C ~ 125°C | Reel | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 5 Channel | - | - | 150 Mb/s | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/µs | 2500 Vrms | 3/2 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8622BT-IS2 Skyworks Solutions, Inc. | 41 |
| - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | 46 | 1 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 8 ns | - | 5 ns | 0.2 ns | - | 1 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | Si862x | High Speed | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 Channel | 8.2 mA | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 1/1 | Yes | 4.5ns | - | - | - | ||
![]() SI8638BT-IS Skyworks Solutions, Inc. | 32 |
| - | - | - | - | - | - | - | 46 | - | Capacitive Coupling | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | si863x | - | - | - | - | - | - | Unidirectional | 3 Channel | - | - | 150 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | ||
![]() SI8620BT-IS2 Skyworks Solutions, Inc. | 41 |
| - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | 46 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 150 mW | Active | 8 ns | - | 5 ns | 0.2 ns | - | 0 Channel | Details | 5.5 V | 2.5 V | - | -40°C ~ 125°C | Tube | Si862x | Low Power | Capacitive Coupling | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 Channel | 3.3 mA | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/µs | 5000 Vrms | 2/0 | Yes | 4.5ns | Shutdown | - | - | ||
![]() SI8462AA-A-IS1R Skyworks Solutions, Inc. | 7 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8462 | - | 2500 | 4 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8462AA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 4/2 | No | 25ns | Shutdown | - | - |