- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8652AB-B-IS1 Skyworks Solutions, Inc. | 428 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8652 | si86xxiso-kit | 48 | 3 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | - | Unidirectional | 5 Channel | - | - | 1 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 3/2 | No | 25ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8711BC-B-IPR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 Gull Wing | - | 8-DIP Gull Wing | SI8711 | si871xdip8-kit | 500 | 1 Channel | Capacitive Coupling | - | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 140 mW | Active | 60 ns | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | - | -40°C ~ 125°C | MouseReel | Si8711BC | General Purpose | Capacitive Coupling | 3V ~ 30V | - | 3750Vrms | - | Unidirectional | 1 Channel | 1.7 mA | - | 15 Mb/s | - | 15ns, 5ns | Unidirectional | 60ns, 60ns | 35kV/µs | 3750 Vrms | 1/0 | No | 20ns | Shutdown | - | - | ||
![]() SI8710AC-B-ISR Skyworks Solutions, Inc. | 5367 |
| - | Surface Mount | SOIC-8 | - | 8-SOIC | SI8710 | si871xdip8-kit | 2500 | 1 Channel | Capacitive Coupling | - | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 140 mW | Active | 60 ns | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.003365 oz | -40°C ~ 125°C | MouseReel | Si8710 | General Purpose | Capacitive Coupling | 3V ~ 30V | - | 3750Vrms | - | Unidirectional | 1 Channel | 1.7 mA | - | 15 Mb/s | - | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/µs | 3750 Vrms | 1/0 | No | 20ns | Shutdown | - | - | ||
![]() SI8645BA-B-IU Skyworks Solutions, Inc. | 5794 |
| - | Surface Mount | QSOP-16 | 16 | 16-QSOP | SI8645 | si86xxiso-kit | 96 | 4 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | QSOP | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 1000Vrms | 2.5 V to 5.5 V | Unidirectional | 4 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 4/0 | No | 4.5ns | Shutdown | 4.8mm | 3.9mm | ||
![]() SI8640BB-B-IS Skyworks Solutions, Inc. | 20 |
| - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8640 | si86xxiso-kit | 46 | 4 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.023492 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 4/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8630BB-B-IS Skyworks Solutions, Inc. | 165 |
| - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8630 | si86xxiso-kit | 46 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Tube | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 3 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 3/0 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8662BB-B-IS1 Skyworks Solutions, Inc. | 4102 | - | - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8662 | si86xxiso-kit | 48 | 4 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | 0.019401 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 4/2 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI88241ED-ISR Skyworks Solutions, Inc. | 1250 |
| - | Surface Mount | SOIC-Wide-20 | - | 20-SOIC | SI88241 | si88xxxiso-kit | 1250 | 3 Channel | Capacitive Coupling | - | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 2.27 W | Active | 18 ns | General Purpose | 10 ns | 7 ns | - | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | Si88241 | General Purpose | Capacitive Coupling | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/µs | 5000 Vrms | 3/1 | No | 4.8ns (Typ) | Shutdown | - | - | ||
![]() SI8463BA-B-IS1 Skyworks Solutions, Inc. | 37 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8463 | - | 48 | 3 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 3 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Tube | SI8463BA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 3/3 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8652AB-B-IS1R Skyworks Solutions, Inc. | 42044 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8652 | si86xxiso-kit | 2500 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | MouseReel | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 5 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 3/2 | No | 25ns | Shutdown | - | - | ||
![]() SI8662AB-B-IS1R Skyworks Solutions, Inc. | 2683 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8662 | si86xxiso-kit | 2500 | 4 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.5 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si86xx | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 4/2 | No | 25ns | Shutdown | - | - | ||
![]() SI8462BA-B-IS1 Skyworks Solutions, Inc. | 37 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8462 | - | 48 | 4 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 415 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Tube | SI8462BA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | 2.7 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 4/2 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8712CC-B-IP Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | DIP-8 Gull Wing | - | 8-DIP Gull Wing | SI8712 | si871xdip8-kit | 50 | 1 Channel | Capacitive Coupling | - | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 140 mW | Active | 60 ns | General Purpose | 1 us | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.029383 oz | -40°C ~ 125°C | Tube | Si8712CC | General Purpose | Capacitive Coupling | 3V ~ 30V | - | 3750Vrms | - | Unidirectional | 1 Channel | 1.7 mA | - | 1 Mb/s | - | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/µs | 3750 Vrms | 1/0 | No | 20ns | Shutdown | - | - | ||
![]() SI8710CD-B-IS Skyworks Solutions, Inc. | 164 |
| - | Surface Mount | SDIP-6 | - | 6-SDIP Gull Wing | SI8710 | si871xdip8-kit | 100 | 1 Channel | Capacitive Coupling | - | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 140 mW | Active | 60 ns | General Purpose | 1 us | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.022505 oz | -40°C ~ 125°C | Tube | Si8710 | General Purpose | Capacitive Coupling | 3V ~ 30V | - | 5000Vrms | - | Unidirectional | 1 Channel | 1.7 mA | - | 1 Mb/s | - | 15ns, 5ns | Unidirectional | 60ns, 60ns | 20kV/µs | 5000 Vrms | 1/0 | No | 20ns | Shutdown | - | - | ||
![]() SI8663BB-B-IS1R Skyworks Solutions, Inc. | 18044 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8663 | si86xxiso-kit | 2500 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 3 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 3/3 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8655BA-B-IU Skyworks Solutions, Inc. | 2457 |
| - | Surface Mount | QSOP-16 | 16 | 16-QSOP | SI8655 | si86xxiso-kit | 96 | 5 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | QSOP | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.375 V | 0.001764 oz | -40°C ~ 125°C | Tube | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 1000Vrms | 2.5 V to 5.5 V | Unidirectional | 5 Channel | - | 10 mA | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 5/0 | No | 4.5ns | Shutdown | 4.89mm | 3.9mm | ||
![]() SI8661BB-B-IS1R Skyworks Solutions, Inc. | 3224 | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8661 | si86xxiso-kit | 2500 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.019313 oz | -40°C ~ 125°C | MouseReel | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 5/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8661AB-B-IS1 Skyworks Solutions, Inc. | 28 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8661 | si86xxiso-kit | 48 | 5 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.019313 oz | -40°C ~ 125°C | Tube | Si86xx | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 5/1 | No | 25ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8642BB-B-IS Skyworks Solutions, Inc. | 271 |
| - | Surface Mount | SOIC-Wide-16 | 16 | 16-SOIC | SI8642 | si86xxiso-kit | 46 | 2 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC W | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 2 Channel | Details | 5.5 V | 2.375 V | 0.023492 oz | -40°C ~ 125°C | Tube | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 2/2 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8631EC-B-IS1 Skyworks Solutions, Inc. | 1244 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8631 | si86xxiso-kit | 48 | 2 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.001764 oz | -40°C ~ 125°C | Tube | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 3750Vrms | 2.5 V to 5.5 V | Unidirectional | 3 Channel | - | 10 mA | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 3750 Vrms | 2/1 | No | 4.5ns | Shutdown | - | - |