- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Maximum Data Rate | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Depth | Voltage - Isolation | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Input Type | Data Rate | Rise Time | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8451BB-A-IS1R Skyworks Solutions, Inc. | 44 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8451 | - | 2500 | 4 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8451BB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 2.7 V to 5.5 V | Unidirectional | 5 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 4/1 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8431AB-D-IS Skyworks Solutions, Inc. | 881 |
| - | Surface Mount | SOIC-Wide-16 | 16 | 16-SOIC | SI8431 | - | 46 | 2 Channel | Capacitive Coupling | 1Mbps | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 275 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.019313 oz | -40°C ~ 125°C | Tube | SI8431AB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 2.65mm | 2500Vrms | - | 2.7 V to 5.5 V | Unidirectional | 3 Channel | - | - | 1 Mb/s | 5ns | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | 25ns | Shutdown | 10.3mm | 7.5mm | ||
![]() SI8661BB-B-IS1 Skyworks Solutions, Inc. | 190 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8661 | si86xxiso-kit | 48 | 5 Channel | Capacitive Coupling | 150Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.019401 oz | -40°C ~ 125°C | Tube | Si866x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | - | 2.5 V to 5.5 V | Unidirectional | 6 Channel | - | - | 150 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 2500 Vrms | 5/1 | No | 4.5ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8055AA-B-IU Skyworks Solutions, Inc. | 113 |
| - | Surface Mount | QSOP-16 | - | 16-QSOP | SI8055 | si80xxiso-kit | 96 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | - | Active | 40 ns | General Purpose | 100 ns | 30 ns | - | 0 Channel | Details | 5.5 V | 3.15 V | 0.002822 oz | -40°C ~ 125°C | Tube | - | General Purpose | Capacitive Coupling | 3.15V ~ 5.5V | - | 1000Vrms | CMOS | - | Unidirectional | 5 Channel | 4.4 mA, 9.4 mA | Schmitt Trigger | 10 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 65ns, 65ns | 35kV/µs | 1500 Vrms | 5/0 | No | 30ns | Shutdown | - | - | ||
![]() SI8650AB-B-IS1R Skyworks Solutions, Inc. | 7 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8650 | si86xxiso-kit | 2500 | 5 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Reel | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | - | Unidirectional | 5 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 5/0 | No | 25ns | Shutdown | - | - | ||
![]() SI8463AA-A-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8463 | - | 2500 | 3 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 3 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8463AA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | - | 2.7 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 3/3 | No | 25ns | Shutdown | - | - | ||
![]() SI8641BA-C-IUR Skyworks Solutions, Inc. | 14500 |
| - | Surface Mount | QSOP-16 | - | 16-QSOP | SI8641 | si86xxiso-kit | 2500 | 3 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 275 mW | Active | 8 ns | General Purpose | 5 ns | 4.5 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Cut Tape | Si864x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 1000Vrms | - | - | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | 1000 Vrms | 3/1 | No | 4.5ns | Shutdown | - | - | ||
![]() SI8620AB-B-IS Skyworks Solutions, Inc. | 207 |
| - | Surface Mount | SOIC-8 | 8 | 8-SOIC | SI8620 | si86xxiso-kit | 96 | 2 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 150 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 0 Channel | Details | 5.5 V | 2.5 V | 0.003365 oz | -40°C ~ 125°C | Tube | Si86xx | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.55mm | 2500Vrms | - | - | Unidirectional | 2 Channel | - | - | 1 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 2/0 | No | 25ns | Shutdown | 5mm | 4mm | ||
![]() SI8450AA-A-IS1R Skyworks Solutions, Inc. | 24235 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8450 | - | 2500 | 5 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8450AA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | - | 2.7 V to 5.5 V | Unidirectional | 5 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 5/0 | No | 25ns | Shutdown | - | - | ||
![]() SI8384P-IUR Skyworks Solutions, Inc. | 44 |
| - | Surface Mount | QSOP-20 | - | 20-QSOP | SI8384 | Si838xISO-KIT | 1250 | 8 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 1.2 W | Active | 100 ms | General Purpose | - | 80 ns | - | 0 Channel | - | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | Si8380 | General Purpose | Capacitive Coupling | 2.25V ~ 5.5V | - | 2500Vrms | - | - | Unidirectional | 8 Channel | 4.8 mA, 5.4 mA | - | 2 Mb/s | - | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | Shutdown | - | - | ||
![]() SI8651AB-B-IS1R Skyworks Solutions, Inc. | 182 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8651 | si86xxiso-kit | 2500 | 4 Channel | Capacitive Coupling | - | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Reel | Si865x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | - | 2500Vrms | - | - | Unidirectional | 5 Channel | - | - | 1 Mb/s | - | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 4/1 | No | 25ns | Shutdown | - | - | ||
![]() SI8450BB-A-IS1R Skyworks Solutions, Inc. | 30000 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8450 | - | 2500 | 5 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8450BB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 2500Vrms | - | 2.7 V to 5.5 V | Unidirectional | 5 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 2500 Vrms | 5/0 | No | 2.5ns | Shutdown | - | - | ||
![]() SI88242ED-ISR Skyworks Solutions, Inc. | 7 |
| - | - | SOIC-Wide-20 | - | - | - | si88xxxiso-kit | 1250 | 2 Channel | Capacitive Coupling | - | 2.5 ns | + 125 C | 2.5 ns | - | - 40 C | Yes | SMD/SMT | - | - | 2.27 W | - | 18 ns | General Purpose | 10 ns | 7 ns | - | 2 Channel | Details | 5.5 V | 3 V | - | - | Reel | Si88242 | General Purpose | - | - | - | - | - | - | Unidirectional | 4 Channel | - | - | 100 Mb/s | - | - | - | - | - | 5000 Vrms | - | - | - | Shutdown | - | - | ||
![]() SI8401AA-B-ISR Skyworks Solutions, Inc. | 200 |
| - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8401 | - | 2500 | 0 Channel | Capacitive Coupling | - | 4.3 ns | + 125 C | 6 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 220 mW | Not For New Designs | 25 ns | I2C | 40 ns | 12 ns | - | 0 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Reel | SI8401AA | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 1000Vrms | - | 3 V to 5.5 V | Bidirectional, Unidirectional | 2 Channel | 4.2 mA | - | 10 Mb/s | - | - | Bidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 2/2 | No | - | Shutdown | - | - | ||
![]() SI8442BA-D-IS1R Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8442 | - | 2500 | 2 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 275 mW | Not For New Designs | 6 ns | General Purpose | 6 ns | 2.5 ns | - | 2 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8442BA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | - | 2.7 V to 5.5 V | Unidirectional | 4 Channel | - | - | 150 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 9.5ns, 9.5ns | 25kV/µs (Typ) | 1000 Vrms | 2/2 | No | 2.5ns | Shutdown | - | - | ||
![]() SI8461AA-B-IS1R Skyworks Solutions, Inc. | 15000 |
| - | Surface Mount | SOIC-Narrow-16 | - | 16-SOIC | SI8461 | - | 2500 | 5 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 415 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.006637 oz | -40°C ~ 125°C | Reel | SI8461AA | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 1000Vrms | - | 2.7 V to 5.5 V | Unidirectional | 6 Channel | - | - | 1 Mb/s | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 1000 Vrms | 5/1 | No | 25ns | Shutdown | - | - | ||
![]() SI8420AD-D-ISR Skyworks Solutions, Inc. | 38 |
| - | Surface Mount | SOIC-Wide-16 | - | 16-SOIC | SI8420 | - | 1250 | 2 Channel | Capacitive Coupling | - | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | 150 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | - | 0 Channel | Details | 5.5 V | 2.7 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | - | 5000Vrms | - | - | Unidirectional | 2 Channel | - | - | 1 Mb/s | - | 2ns, 2ns | Unidirectional | 35ns, 35ns | 20kV/µs | 5000 Vrms | 2/0 | No | 25ns | Shutdown | - | - | ||
![]() SI8631AB-B-IS1 Skyworks Solutions, Inc. | 385 |
| - | Surface Mount | SOIC-Narrow-16 | 16 | 16-SOIC | SI8631 | si86xxiso-kit | 48 | 2 Channel | Capacitive Coupling | 1Mbps | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 415 mW | Active | 35 ns | General Purpose | 250 ns | 25 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 2.5 V | 0.023492 oz | -40°C ~ 125°C | Tube | si863x | General Purpose | Capacitive Coupling | 2.5V ~ 5.5V | 1.25mm | 2500Vrms | - | - | Unidirectional | 3 Channel | - | - | 1 Mb/s | 4ns | 2.5ns, 2.5ns | Unidirectional | 35ns, 35ns | 35kV/µs | 2500 Vrms | 2/1 | No | 25ns | Shutdown | 9.9mm | 3.9mm | ||
![]() SI8421AB-D-IS Skyworks Solutions, Inc. | 5100 |
| - | Surface Mount | SOIC-Narrow-8 | 8 | 8-SOIC | SI8421 | - | 96 | 1 Channel | Capacitive Coupling | 1Mbps | 3.7 ns | + 125 C | 5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 150 mW | Not For New Designs | 35 ns | General Purpose | 250 ns | 25 ns | - | 1 Channel | Details | 5.5 V | 2.7 V | 0.009171 oz | -40°C ~ 125°C | Tube | SI8421AB | General Purpose | Capacitive Coupling | 2.7V ~ 5.5V | 1.55mm | 2500Vrms | - | 2.7 V to 5.5 V | Unidirectional | 2 Channel | - | - | 1 Mb/s | 5ns | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/µs (Typ) | 5000 Vrms | 1/1 | No | 25ns | Shutdown | 5mm | 4mm | ||
![]() SI8402AB-B-IS Skyworks Solutions, Inc. | 38 |
| - | Surface Mount | SOIC-Narrow-8 | - | 8-SOIC | SI8402 | - | 96 | 0 Channel | Capacitive Coupling | - | 4.3 ns | + 125 C | 6 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 220 mW | Not For New Designs | 25 ns | I2C | 40 ns | 12 ns | - | 0 Channel | Details | 5.5 V | 3 V | 0.003365 oz | -40°C ~ 125°C | Tube | Si8402AB | I2C Isolator | Capacitive Coupling | 3V ~ 5.5V | - | 2500Vrms | - | - | Bidirectional, Unidirectional | 2 Channel | 4.2 mA | - | 10 Mb/s | - | - | Bidirectional, Unidirectional | - | 25kV/µs (Typ) | 2500 Vrms | 2/1 | No | - | Shutdown | - | - |