- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Chipset Series | Code Name | Embedded Options | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Displays Supported | Number of Memory Channels | Number of SATA Ports | Number of USB Ports | Package | Part # Aliases | Part Life Cycle Code | Part Package Code | PCIe Configurations | PCIe Revision | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protocols Supported | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | TDP - Max | Tradename | Unit Weight | USB Revision | Operating Temperature | Packaging | Series | Pbfree Code | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Pin Count | Function | Output Type | Brand Name | Operating Supply Voltage | Polarity | Interface | Operating Supply Current | uPs/uCs/Peripheral ICs Type | Input Type | Current - Supply | Data Rate | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Standards | Number of Receivers | Product | Standard | Contacts | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 7596 |
| - | - | 829-BBGA | - | 829-BGA (37.5x37.5) | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Micro Devices | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | 1.14V ~ 1.26V, 1.71V ~ 1.89V, 3.135V ~ 3.465V | - | - | Bridge | - | - | - | - | PCI, Serial | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89HPES16H16ZABC Renesas | In Stock | - | - | - | - | 484 | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Murrelektronik | BC484 | 51562 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | Obsolete | CABGA | - | - | - | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | No | Screw Terminals | - | 70 °C | 0 °C | - | unknown | 484 | - | - | Integrated Device Technology | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | 23 mm | 23 mm | 1.59 mm | Contains Lead | ||
![]() MAX3111EEWI G36 Analog Devices | In Stock | - | Datasheet | - | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | MAX3111E | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | Controller | - | - | - | - | SPI, UART | - | - | - | 600µA | - | RS232, RS485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCAN1146DMTRQ1 Texas Instruments | 5950 |
| Datasheet | Surface Mount, Wettable Flank | VSON-14 | - | 14-VSON (3x4.5) | - | - | - | - | - | 3000 | - | CAN, SPI | - | - | - | + 150 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 85 ns | CAN | - | Details | - | - | 28 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | TCAN1146-Q1 | - | - | High Speed CAN FD Transceiver | - | - | 4.5V ~ 28V | - | - | - | Differential | - | 4.5 V to 28 V | Positive | - | 120 mA | - | Differential | - | 5 Mb/s | CAN | 1/1 | Half | 135 mV | 1 Driver | - | 8 kV | - | 1 Receiver | CAN Transceivers | - | - | - | - | - | - | ||
![]() TCAN1145DMTRQ1 Texas Instruments | 13398 | - | Datasheet | Surface Mount, Wettable Flank | VSON-14 | - | 14-VSON (3x4.5) | - | - | - | - | - | 3000 | - | CAN, SPI | - | - | - | + 150 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Active | 85 ns | CAN | - | Details | - | - | 28 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | TCAN1145-Q1 | - | - | High Speed CAN FD Transceiver | - | - | 4.5V ~ 28V | - | - | - | Differential | - | 4.5 V to 28 V | Positive | - | 120 mA | - | Differential | - | 5 Mb/s | CAN | 1/1 | Half | 135 mV | 1 Driver | - | 8 kV | - | 1 Receiver | CAN Transceivers | - | - | - | - | - | - | ||
![]() QG5000X3 S L9LW Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 883046 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Greencreek | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTXXV710-AM1 S LLZ2 Intel | 22 |
| - | - | FCBGA-576 | - | - | - | - | - | - | 1 | - | - | PCIe, SFI, SGMII | - | - | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | 954100 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tray | XXV710 | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Controllers | - | - | - | - | - | - | ||
![]() EZC827AM S LM2Q Intel | 13 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 954452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZFM10840 S LL54 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 945455 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches | - | - | - | - | - | - | ||
![]() EZC827AM S LM2R Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 954453 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NQ5000X3 S L9LV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 883045 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Greencreek | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELX550AT2 S LL2E Intel | 128 |
| - | - | FCBGA-256 | - | - | - | - | - | - | 1 | - | - | PCIe | - | - | - | + 55 C | - | 0 C | Yes | - | SMD/SMT | - | - | - | - | - | 943736 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.802924 oz | - | - | Tray | X550 | - | - | - | - | - | - | - | - | - | - | - | 830 mV, 1.2 V, 2.1 V, 3.3 V | - | - | - | - | - | - | 100 Mb/s, 1 Gb/s, 10 Gb/s | - | - | - | - | - | 2 Transceiver | - | - | - | Ethernet Controllers | 100/1G/10GBASE-T | - | - | - | - | - | ||
![]() AF82SM35 S LJ3Q Intel | 11 | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 913605 | - | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | SM35 Express | - | - | - | Reel | Whitney Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZC827IM S LM2T Intel | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 954455 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZX710AT2 S LMR6 Intel | In Stock | - | - | - | 22 mm x 22mm | - | - | - | - | - | - | 400 | - | - | PCIe | - | - | - | + 55 C | - | 0 C | - | - | PCB Mount | - | - | - | - | - | 980539 | - | - | - | - | 9.5 W | - | - | - | - | Details | - | - | 3.3 VDC | 0.92 VDC | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | 0.92 VDC to 3.3 VDC | - | - | - | - | - | - | 100 Mb/s, 10 Gb/s | - | - | - | - | - | - | - | - | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T, NBASE-T | - | - | - | - | - | ||
![]() EZX710AT2 S LMR5 Intel | In Stock | - | - | - | 22 mm x 22mm | - | - | - | - | - | - | 1 | - | - | PCIe | - | - | - | + 55 C | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | 980538 | - | - | - | - | 9.5 W | - | - | - | - | Details | - | - | 3.3 VDC | 0.92 VDC | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 0.92 VDC to 3.3 VDC | - | - | - | - | - | - | 100 Mb/s, 10 Gb/s | - | - | - | - | - | 2 Transceiver | - | - | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T, NBASE-T | - | - | - | - | - | ||
![]() KTI225IT S LNNK Intel | 2600 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | GMII | - | - | - | + 70 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | 99A57R | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s, 2.5 Gb/s | - | - | - | - | - | 1 Transceiver | - | - | - | Ethernet Controllers | 1G/2.5GBASE-T, 10BASE-TE, 100BASE-TX | - | - | - | - | - | ||
![]() KTI225IT S LNNL Intel | 4000 | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 99A57T | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Controllers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BGA-1433 | - | - | - | - | - | - | 1 | - | - | SPI | - | - | - | + 85 C | - | 0 C | Yes | - | SMD/SMT | - | - | - | - | - | 921069 | - | - | - | - | - | - | - | - | - | Details | - | - | 3.47 V | 1.14 V | - | - | - | - | - | Tray | FM4224 | - | - | - | - | - | - | - | - | - | - | - | 1.25 V | - | - | - | - | - | - | 10 Gb/s | - | - | - | - | - | 24 Transceiver | - | - | - | Ethernet Switches | - | - | 40 mm | 40 mm | - | - | ||
![]() FH82HM370 S R40B Intel | In Stock | - | - | - | - | - | - | - | HM370 | Coffee Lake | Embedded | 650 | - | - | - | - | - | - | - | - | - | Yes | - | SMD/SMT | 3 | 2 Channel | 4 | 14 | - | 964269 | - | - | 16 Lanes, x1, x2, x4 | Revision 3.0 | - | - | - | - | - | Details | - | - | - | - | 3 W | - | - | Revision 2.0/3.1 | - | Reel | 300 | - | - | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mobile Chipsets | - | - | 25 mm | 24 mm | - | - |