- Manufacturer
- Function
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Protocol
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Packaging
- Base Part Number
- Width
- Length
Attribute column
Categories
Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Protocols Supported | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Operating Supply Current | Number of Ports | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Bit Size | Current - Supply | Has ADC | DMA Channels | Data Rate | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Protocol | CPU Family | Number of Drivers/Receivers | External Data Bus Width | Duplex | Number of Transceivers | ESD Protection | Standards | ROM Programmability | Bus Compatibility | Data Transfer Rate-Max | Controller Series | Product | Standard | Port Type | Power Supply Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAN8841-V/Q2A Microchip Technology | In Stock | - | - | - | VQFN-64 | - | - | - | - | - | - | - | 260 | - | RGMII | - | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | 8 Transceivers | - | - | - | - | - | - | Ethernet Transceivers | - | - | - | - | - | - | ||
![]() LAN8831T/Q2A Microchip Technology | 883 |
| - | Surface Mount | VQFN-64 | - | 64-VQFN (8x8) | - | - | - | - | - | 1000 | - | GMII/MII/RGMII | - | + 70 C | Microchip Technology | 0 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.71 V | - | - | - | 0°C ~ 70°C (TA) | Reel | - | - | - | - | Transceiver | - | - | - | - | 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Mb/s | - | - | - | - | Ethernet | - | 8/8 | - | Half Duplex, Full Duplex | - | - | - | - | - | - | - | Ethernet Transceivers | 10BASE-T, 100BASE-TX, 1000BASE-T | - | - | - | - | - | ||
![]() LAN9370T-I/KCX Microchip Technology | 981 |
| - | - | VQFN-64 | - | PG-VQFN-68 | - | - | - | - | - | 1000 | - | RGMII/RMII/MII | - | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 105°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | 3.3 V | - | - | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | Ethernet | - | - | - | - | - | - | IEEE 802.3, 100 Base-T PHY | - | - | - | - | Ethernet Switches | 100BASE-T1 | - | - | - | - | - | ||
![]() LAN8831-V/Q2A Microchip Technology | 324 |
| - | Surface Mount | VQFN-64 | - | 64-VQFN (8x8) | - | - | - | - | - | 260 | - | GMII/MII/RGMII | - | + 105 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.71 V | - | - | - | -40°C ~ 105°C (TA) | Tray | - | - | - | - | Transceiver | - | - | - | - | 1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Mb/s | - | - | - | - | Ethernet | - | 8/8 | - | Half Duplex, Full Duplex | - | - | - | - | - | - | - | Ethernet Transceivers | 10BASE-T, 100BASE-TX, 1000BASE-T | - | - | - | - | - | ||
![]() LAN9374-I/ZMX Microchip Technology | 111 |
| - | - | TQFP-EP-128 | - | 128-TQFP (14x14) | - | - | - | - | - | 90 | - | RGMII/RMII/MII | - | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | 3.3 V | - | - | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | Ethernet | - | - | - | - | - | - | IEEE 802.3, 100 Base-T PHY | - | - | - | - | Ethernet Switches | 100BASE-T1 | - | - | - | - | - | ||
![]() LAN9370-I/KCX Microchip Technology | 311 |
| - | - | VQFN-64 | - | PG-VQFN-68 | - | - | - | - | - | 260 | - | RGMII/RMII/MII | - | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | 3.3 V | - | - | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | Ethernet | - | - | - | - | - | - | IEEE 802.3, 100 Base-T PHY | - | - | - | - | Ethernet Switches | 100BASE-T1 | - | - | - | - | - | ||
![]() LAN8770MT-V/PRA Microchip Technology | In Stock | - | - | - | VQFN-32 | - | - | - | - | - | - | - | 1000 | - | MII/RMII | - | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.63 V | 1.8 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Transceivers | 100BASE-T1 | - | - | - | - | - | ||
![]() LAN8770MT-I/PRA Microchip Technology | 798 | - | - | Surface Mount, Wettable Flank | VQFN-32 | - | 32-VQFN (5x5) | - | - | - | - | - | 1000 | - | MII/RMII | - | + 85 C | Microchip Technology | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 85°C | Reel | flexPWR™ | - | - | - | Transceiver | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | Ethernet | - | 4/4 | - | - | - | - | - | - | - | - | - | Ethernet Transceivers | 100BASE-T1 | - | - | - | - | - | ||
![]() LAN9371T-I/ZMX Microchip Technology | 498 |
| - | - | TQFP-EP-128 | - | 128-TQFP (14x14) | - | - | - | - | - | 1000 | - | RGMII/RMII/MII | - | + 85 C | Microchip Technology | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.63 V | 1.8 V | - | - | - | -40°C ~ 105°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | 3.3 V | - | - | MII, RGMII, RMII, SPI | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mb/s | - | - | - | - | Ethernet | - | - | - | - | - | - | IEEE 802.3, 100 Base-T PHY | - | - | - | - | Ethernet Switches | 100BASE-T1 | - | - | - | - | - | ||
![]() CYPD2121-24LQXIT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | - | 2500 | - | - | - | + 105 C | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | 14 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | 5.5 V | 2.7 V | - | EZ-PD | - | -40°C ~ 85°C (TA) | Cut Tape | CYPD2121 | - | - | - | Power Delivery | - | USB Type C | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | 7.5 mA | - | High Speed (HS) | 4K x 8 | - | ARM® Cortex®-M0 | FLASH (32KB) | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C 1.0 | - | - | - | - | - | ||
![]() CYPD4225-40LQXI Infineon Technologies | 3194 |
| Datasheet | Surface Mount | 40-UFQFN Exposed Pad | - | 40-QFN (6x6) | - | CYPD4225 | - | - | - | 4900 | - | - | - | + 105 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 30 | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 5.5 V | 2.7 V | - | EZ-PD | 1.132118 oz | -40°C ~ 85°C (TA) | Tray | CYPD4125, CYPD4225 | - | - | - | Power Delivery | - | USB Type C | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | 10 mA | - | High Speed (HS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C 3.0 | - | - | - | - | - | ||
![]() CYPD4225-40LQXIT Infineon Technologies | 2794 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | EZ-PD | - | - | Reel | CYPD4125, CYPD4225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYPD4125-40LQXIT Infineon Technologies | 7 |
| Datasheet | - | - | - | - | - | CYPD4125 | - | - | - | 2500 | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | EZ-PD | - | - | Reel | CYPD4125, CYPD4225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYPD4125-40LQXI Infineon Technologies | 23 |
| - | - | - | - | - | - | CYPD4125 | - | - | - | 4900 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | EZ-PD | - | - | Tray | CYPD4125, CYPD4225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed (HS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Controllers | - | - | - | - | - | - | ||
![]() CYPD3123-40LQXIT Infineon Technologies | 4704 |
| Datasheet | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | CYPD3123 | - | ARM Cortex M0 | - | 2500 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | 16 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | - | -40°C ~ 85°C (TA) | Reel | CCG3 | - | - | - | Hub Controller | - | USB Type C | - | - | 2.7V ~ 21.5V | - | - | - | - | - | - | - | - | - | 2.7 V to 21.5 V | - | - | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Hubs | USB 3.0 | DRP | - | - | - | - | ||
![]() CYPD3120-40LQXIT Infineon Technologies | 141 |
| Datasheet | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | CYPD3120 | - | ARM Cortex M0 | - | 2500 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | 16 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | - | -40°C ~ 85°C (TA) | Cut Tape | CCG3 | - | - | - | Hub Controller | - | USB Type C | - | - | 2.7V ~ 21.5V | - | - | - | - | - | - | - | - | - | 2.7 V to 21.5 V | - | - | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Hubs | USB 3.0 | UFP | - | - | - | - | ||
![]() CYPD3120-40LQXI Infineon Technologies | 2450 | - | Datasheet | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | CYPD3120 | - | ARM Cortex M0 | 6 x 6 x 0.55mm | 4900 | - | I2C, SPI, UART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 16 | - | Tray | - | - | - | - | - | - | QFN | - | - | Active | - | - | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | 0.002233 oz | -40°C ~ 85°C (TA) | Tray | CCG3 | - | - | - | Hub Controller | - | USB Type C | - | - | 2.7V ~ 21.5V | - | - | - | - | - | 40 | - | - | - | 2.7 V to 21.5 V | - | - | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | 1 | Yes | - | - | - | - | - | USB Hubs | USB 3.0 | UFP | Single | 0.55mm | 6mm | 6mm | ||
![]() CYPD3125-40LQXI Infineon Technologies | 2450 | - | Datasheet | Surface Mount | QFN-40 | - | 40-QFN (6x6) | - | CYPD3125 | - | ARM Cortex M0 | - | 2450 | - | I2C, SPI/UART | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 20 | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | 0.002233 oz | -40°C ~ 85°C (TA) | Tray | CCG3 | - | - | - | Hub Controller | - | USB Type C | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | 2.7 V to 21.5 V | - | - | I²C, SPI, UART/USART, USB | 25 mA | 1 Port | Full Speed (FS) | 8K x 8 | - | ARM® Cortex®-M0 | FLASH (128kB) | - | - | - | - | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Hubs | USB-C 3.0 | DRP | - | - | - | - | ||
![]() CYPD3135-40LQXIT Infineon Technologies | 7 |
| Datasheet | - | QFN-40 | - | 40-QFN (6x6) | - | CYPD3135 | - | ARM Cortex M0 | - | 2500 | - | I2C, SPI/UART | - | + 85 C | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 21.5 V | 2.7 V | - | EZ-PD | - | -40°C ~ 85°C (TA) | Reel | CCG3 | - | - | - | - | - | - | - | - | 2.7V ~ 21.5V | - | - | - | - | - | - | - | Controller | - | 2.7 V to 21.5 V | - | - | I²C, SPI, UART, USB | 25 mA | 1 Port | Full Speed (FS) | - | - | - | - | - | - | 25mA | - | - | 1 Mb/s | - | - | - | - | USB | - | - | - | - | - | - | USB 3.0 | - | - | - | - | USB Controllers | USB-C 3.0 | DFP | - | - | - | - | ||
![]() CY7C68013A-128AXC Infineon Technologies | 10030 | - | Datasheet | Surface Mount | TQFP-128 | YES | 128-TQFP (14x20) | 128 | CY7C68013 | 24 MHz | 8051 | 20 x 14 x 1.4mm | 360 | CYPRESS SEMICONDUCTOR CORP | GPIF, I2C, USART | CY7C68013A-128AXC | + 70 C | Infineon Technologies | 0 C | Yes | 3 | SMD/SMT | 40 | 40 | 70 °C | Tray | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | TQFP | Active | QFP | Active | USB 1.1, USB 2.0 | 16384 | 30 | 1.54 | Details | Yes | 0 | USB 2 Controller,8051,CY7C68013A-128AXC Cypress Semiconductor CY7C68013A-128AXC, USB Controller, 480Mbit/s, USB 2.0, 3.3 V, 128-Pin TQFP | 3.6 V | 3 V | 3.3 V | EZ-USB FX2LP | 0.017760 oz | 0°C ~ 70°C | Tray | CY7C68013A | e3 | Yes | 3A991.A.3 | Peripheral Controller | Matte Tin (Sn) | USB Microcontroller | 8542.31.00.01 | CMOS | 3V ~ 3.6V | QUAD | GULL WING | 260 | 0.5 mm | compliant | 128 | R-PQFP-G128 | - | Not Qualified | 3.3 V | 3.3 V | COMMERCIAL | I²C, USB, USART | 50 mA | - | High Speed (HS) | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 8051 | ROMless | 85 mA | 8 | - | NO | NO | 480 Mb/s | NO | NO | 1.6 mm | 16 | - | 8051 | - | 8 | - | 1 | Yes | - | EEPROM | I2C; UART; USB | 60 MBps | CY7C680xx | USB Controllers | USB 2.0 | - | Single | 1.4mm | 20mm | 14mm |