- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Applications Function | Bandwidth-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Rated voltage | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Profile | Resistance Tolerance-Max | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CH340X WCH(Jiangsu Qin Heng) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AU6803 Tamagawa Seiki Co Ltd | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | - | - | TAMAGAWA SEIKI CO LTD | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | - | 0.5 mm | unknown | - | - | R-PQFP-G48 | - | AUTOMOTIVE | - | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 1.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() CH9329 WCH(Jiangsu Qin Heng) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH348Q WCH(Jiangsu Qin Heng) | 282 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1738CWSC Richtek Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD6379LGR-E1-A Renesas Electronics Corporation | In Stock | - | Datasheet | gold-plated | YES | 16 | 8 | - | - | socket | 2x8 | 2.54mm | THT | 0.8 g | RENESAS ELECTRONICS CORP | female | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | 2.54mm | straight | - | - | 3.3 V | - | - | pin strips | -40...163°C | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | 3A | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | 16 | 6 mA | D/A CONVERTER | - | - | 2'S COMPLEMENT | - | - | 150V | - | - | - | beryllium copper | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() UPD6379LGR-E1-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | 16 | 6 mA | D/A CONVERTER | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL852G-HHY60 Genesys Logic | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL3510-OSY52 Genesys Logic | 2600 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO3350AEN20 DIOO | 10000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V~5V | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8444AT Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | 12 V | - | - | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | - | 8 | - | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | - | 6 | 15 mA | D/A CONVERTER | - | 1.6% | BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL852G-OHY60 Genesys Logic | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP4251-104E/SN Microchip Technology Inc | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.1 kHz | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | - | 5 V | 150 ppm/°C | 100000 Ω | - | - | e3 | Yes | 257 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | - | - | 5 V | LINEAR | INCREMENT/DECREMENT | - | 20% | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SDA8005 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | OTHER | - | 8 | 105 mA | D/A CONVERTER | - | 0.2148% | BINARY | - | -5.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X9421YV Intersil Corporation | In Stock | - | Datasheet | - | YES | - | 14 | - | - | - | - | - | - | - | INTERSIL CORP | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | - | - | - | - | 5 V | 300 ppm/°C | 2500 Ω | - | - | e0 | - | 64 | TIN LEAD | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.65 mm | not_compliant | - | 14 | R-PDSO-G14 | Not Qualified | COMMERCIAL | - | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | - | 5 V | LINEAR | 3-WIRE SERIAL | - | 20% | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() RDC1767414 Analog Devices Inc | In Stock | - | Datasheet | - | NO | - | 32 | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | - | - | 15 V | - | - | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | - | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 26 V | -15 V | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | - | - | ||
![]() AD5162BRM10-RL7 Analog Devices Inc | In Stock | - | Datasheet | - | YES | - | 10 | - | 0.6 kHz | - | - | - | - | - | ANALOG DEVICES INC | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 3 X 4.90 MM, MO-187BA, MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | - | - | - | - | 3 V | 35 ppm/°C | 10000 Ω | - | - | e0 | - | 256 | TIN LEAD | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | - | 0.5 mm | not_compliant | - | 10 | S-PDSO-G10 | Not Qualified | AUTOMOTIVE | - | - | - | DIGITAL POTENTIOMETER | 1.1 mm | - | - | - | - | - | 5.5 V | LINEAR | 3-WIRE SERIAL | - | 20% | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LTC2636IDE-LZ8 Linear Technology | In Stock | - | Datasheet | - | YES | - | 14 | - | - | - | - | - | - | - | LINEAR TECHNOLOGY CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SON | - | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | NO LEAD | - | 8 | - | 0.5 mm | not_compliant | - | - | R-PDSO-N14 | Not Qualified | INDUSTRIAL | - | 8 | 1.5 mA | D/A CONVERTER | - | 0.19% | BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT8232RSZ HTCSEMI | In Stock |
| Datasheet | - | - | - | - | USB to RS232;USB to RS422;USB to RS485 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD526 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |