- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDC1741518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1740514B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1741442B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | - | TIN LEAD | 115V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 90 V | -15 V | - | - | - | - | 75 μs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() AD5174BCPZ-10-R2 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | 0.7 kHz | ANALOG DEVICES INC | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, SOLCC16,12,20 | SOLCC16,12,20 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | Yes | - | - | 5 V | 35 ppm/°C | 10000 Ω | - | - | - | 1024 | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | unknown | 10 | S-PDSO-N10 | Not Qualified | AUTOMOTIVE | - | 0.001 mA | DIGITAL POTENTIOMETER | 0.85 mm | - | - | - | - | - | 5.5 V | LINEAR | 2-WIRE SERIAL | 15% | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() TDA8772H/3 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | 3 | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 8 | - | D/A CONVERTER | - | 0.2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2636IDE-LZ10 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | - | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | SON | - | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | - | R-PDSO-N14 | Not Qualified | INDUSTRIAL | 10 | 1.5 mA | D/A CONVERTER | - | 0.097% | - | BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2636IDE-LZ10 Linear Technology | In Stock | - | Datasheet | YES | 14 | - | LINEAR TECHNOLOGY CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SON | - | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | - | R-PDSO-N14 | Not Qualified | INDUSTRIAL | 10 | 1.5 mA | D/A CONVERTER | - | 0.097% | - | BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1767443 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 2600 Hz | - | - | ||
![]() SDC1742443B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() DAC1020LD Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | NATIONAL SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | MILITARY | 10 | - | D/A CONVERTER | - | 0.05% | - | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC1020LD National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | NATIONAL SEMICONDUCTOR CORP | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-XDIP-T16 | Not Qualified | MILITARY | 10 | - | D/A CONVERTER | - | 0.05% | - | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT5112SI-10 onsemi | In Stock | - | Datasheet | YES | 8 | - | ON SEMICONDUCTOR | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 3 V | 300 ppm/°C | 10000 Ω | e0 | No | - | 32 | TIN LEAD | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | - | - | 3 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SDC1741514B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() TDC1012N7C1 Fairchild Semiconductor Corporation | In Stock | - | - | NO | 24 | - | FAIRCHILD SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | 12 | - | D/A CONVERTER | - | 0.048% | - | BINARY, COMPLEMENTARY BINARY | - | - | - | - | - | - | 0.03 µs | - | - | - | - | - | - | - | ||
![]() VI-ARM-C22 XP Power | In Stock | - | Datasheet | - | - | - | XP POWER LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1741411B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1768448 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() MAS9316N Micro Analog Systems Oy | In Stock | - | Datasheet | NO | 24 | - | MICRO ANALOG SYSTEMS OY | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | 16 | 4 mA | D/A CONVERTER | - | 0.006% | - | OFFSET BINARY | - | - | - | - | - | - | 2 µs | - | - | - | - | - | - | - | ||
![]() TSC8700CJ Telcom Semiconductor Inc | In Stock | - | Datasheet | - | - | - | TELCOM SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm |