- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | JESD-609 Code | Pbfree Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDC1742411B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() AD9260 Analog Devices Inc | In Stock | - | Datasheet | YES | 44 | - | ANALOG DEVICES INC | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Active | - | - | 4.25 V | 4.75 V | 5 V | - | - | - | - | - | - | https://www.analog.com/media/en/technical-documentation/data-sheets/AD9260.pdf | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | - | S-PQFP-G44 | - | - | 16 | - | ADC, DELTA-SIGMA | 2.45 mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() AD7543BD Maxim Integrated Products | In Stock | - | Datasheet | NO | 16 | - | MAXIM INTEGRATED PRODUCTS INC | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | - | OTHER | 12 | 2.5 mA | D/A CONVERTER | - | - | 0.012% | - | BINARY | - | - | - | - | - | - | 2 µs | - | - | - | - | - | - | - | ||
![]() MP1916TC Analogic Corporation | In Stock | - | Datasheet | - | - | - | ANALOGIC CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7520BN Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP40D18-103E/LT Microchip Technology Inc | In Stock | - | Datasheet | YES | 6 | 1 kHz | MICROCHIP TECHNOLOGY INC | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | Yes | - | - | 2.7 V | 150 ppm/°C | 10000 Ω | e3 | Yes | 128 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | 6 | R-PDSO-G6 | Not Qualified | AUTOMOTIVE | - | - | DIGITAL POTENTIOMETER | 1.1 mm | - | - | - | - | - | - | 5.5 V | LINEAR | 2-WIRE SERIAL | 20% | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() RDC1767442 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | 90 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 2600 Hz | - | - | ||
![]() SDC1768414 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 400 Hz | - | - | ||
![]() SDC1740548B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SM5882AS Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 8 | - | NIPPON PRECISION CIRCUITS INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 24 | 25 mA | D/A CONVERTER | - | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC811SL/QM Burr-Brown Corp | In Stock | - | Datasheet | YES | 28 | - | BURR-BROWN CORP | - | 125 °C | -55 °C | CERAMIC | QCCN | - | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | S-XQCC-N28 | Not Qualified | MILITARY | 12 | 75 mA | D/A CONVERTER | - | - | 0.006% | MIL-STD-883 Class B (Modified) | BINARY, OFFSET BINARY | - | - | - | - | - | - | 4 µs | - | - | - | - | - | - | - | ||
![]() RDC1741444B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | - | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | MIL-STD-883 Class B | - | 26 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SAB82C171-50-P Infineon Technologies AG | In Stock | - | Datasheet | NO | 28 | - | INFINEON TECHNOLOGIES AG | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | not_compliant | - | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | 6 | 160 mA | D/A CONVERTER | - | - | 0.78% | - | - | - | - | - | - | - | - | 0.02 µs | - | - | - | - | - | - | - | ||
![]() RDC1742512B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 90 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SM5883AS Seiko NPC Corporation | In Stock | - | Datasheet | - | - | - | SEIKO NPC CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1742511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() OSCG4TS4C1A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7520 General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAC1763 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1740518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | - | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 27 rps | 400 Hz | 44.2 mm | 22.86 mm |