- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Logic Family | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Prop. | Propagation Delay Time | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tolerant I/Os | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Brand Name | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Current - Output High, Low | Supply Type | Seated Height-Max | Logic Type | Bandwidth | Voltage - Supply, Analog | Operating Temperature Range | Output Polarity | RPM | Voltage - Supply, Digital | Logic IC Type | Max I(ol) | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Overload Protection | Input Conditioning | Product | Phase | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ19P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-70-6 | - | - | SC-88/SC70-6/SOT-363 | - | - | NC7SZ19 | - | - | 3000 | - | - | CMOS | - | - | - | - | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.9 ns | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | -40°C ~ 85°C | Reel | NC7SZ19 | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | - | - | - | 2 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 32mA | - | - | NC7SZ19 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Input | Single Supply | 1 | 2 Output | - | - | Decoders / Demultiplexers | - | - | - | - | - | - | - | ||
![]() NC7SZ157P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-70-6 | - | - | SC-70-6 | - | - | NC7SZ157 | - | - | 3000 | - | - | NC7 | - | - | - | - | 5.5 V | + 85 C | 4.8@3.3V ns | onsemi | 1.65 V | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | 6 ns | - | - | - | - | - | 5.5 V | 1.65 V | - | 5.5 V | - | -40°C ~ 85°C | Reel | NC7SZ157 | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | 1 x 2:1 | - | 1 Circuit | - | - | - | - | - | - | - | - | - | Multiplexer | - | - | 32mA, 32mA | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | 2 Input | Single Supply | 1 | 1 Output | - | - | Multiplexers | - | - | - | - | - | - | - | ||
![]() NC7SZ157L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | UDFN-6 | - | - | 6-MicroPak | - | - | NC7SZ157 | - | - | 5000 | - | - | NC7 | - | - | - | - | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 812 mW | Active | - | 6 ns | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | -40°C ~ 85°C | Reel | NC7SZ157 | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | 1 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | 32mA, 32mA | - | - | Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | 2 Input | Single Supply | 1 | 1 Output | - | - | Multiplexers | - | - | - | - | - | - | - | ||
![]() CD74AC138EE4 Texas Instruments | 6680 |
| - | - | - | - | - | Through Hole | PDIP-16 | - | - | 16-PDIP | - | - | - | - | - | 25 | - | - | AC | - | - | - | 100 MHz | - | + 125 C | - | Texas Instruments | - | - 55 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | 11 ns | - | - | Details | - | - | 5.5 V | 1.5 V | - | - | 0.033570 oz | -55°C ~ 125°C | Tube | CD74AC138 | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 1.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | 1.5 V to 5.5 V | 1 x 3:8 | - | - | - | - | - | - | - | Dual | - | - | 8 bit | - | - | - | 0.008 mA | - | - | - | - | - | 24mA, 24mA | - | - | Decoders/Demultiplexers | - | - | - 55 C to + 125 C | - | - | - | - | - | - 24 mA | - | 24 mA | - | 3 Input | Single Supply | 1 | 8 Output | - | - | Decoders / Demultiplexers | - | 4.57 mm | 19.3 mm | 6.35 mm | - | - | - | ||
![]() SN74F138NE4 Texas Instruments | 10 |
| - | - | - | - | - | Through Hole | PDIP-16 | - | - | 16-PDIP | - | - | - | - | - | 25 | - | - | F | - | - | - | 70 MHz | - | + 70 C | - | Texas Instruments | - | 0 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | 9 ns | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | 0.033570 oz | 0°C ~ 70°C | Tube | SN74F138 | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | 5 V | 1 x 3:8 | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 13 mA | - | - | - | - | - | 1mA, 20mA | - | - | Decoders/Demultiplexers | - | - | 0 C to + 70 C | - | - | - | - | - | - 1 mA | - | 20 mA | - | 3 Input | Single Supply | 1 | 8 Output | - | - | Decoders / Demultiplexers | - | 4.57 mm | 19.3 mm | 6.35 mm | - | - | - | ||
![]() CD40257BEE4 Texas Instruments | 10 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | PDIP-16 | NO | - | 16-PDIP | - | 16 | - | - | - | 25 | Texas INC | 50 pF | CD4000 | - | - | CD40257BEE4 | 8 MHz | - | + 125 C | - | Texas Instruments | - | - 55 C | - | Through Hole | - | 125 °C | -55 °C | Tube | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Active | DIP | - | Active | 140 ns | 140 ns | NOT SPECIFIED | 5.04 | Details | Yes | - | 18 V | 3 V | 5 V | - | 0.033570 oz | -55°C ~ 125°C | Tube | CD40257B | e4 | - | - | Data Selector/Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | TUBE | 3V ~ 18V | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Multiplexer | 1 | Not Qualified | Texas | 3 V to 18 V | 4 x 2:1 | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | Quad | - | - | 2 | - | - | 40 nA | 0.04 uA | - | 4000/14000/40000 | - | 2 | 3-STATE | 6.8mA, 6.8mA | - | 5.08 mm | Data Selectors/Multiplexers | - | - | - 55 C to + 125 C | TRUE | - | - | MULTIPLEXER | 0.0015 A | - 1.5 mA | 300 ns | 1.5 mA | 0.06 mA | 2 Input | Dual Supply | 1 | 1 Output | - | - | Selectors / Multiplexers | - | 4.57 mm | 19.3 mm | 6.35 mm | - | - | - | ||
![]() CD74HC139EE4 Texas Instruments | In Stock | - | - | 6 Weeks | Production (Last Updated: 4 months ago) | Gold | Through Hole | - | PDIP-16 | NO | 16 | - | 951.693491 mg | 16 | - | - | - | 25 | Texas INC | 50 pF | HC | - | ACTIVE (Last Updated: 4 months ago) | CD74HC139EE4 | 28 MHz | - | + 125 C | - | - | - | - 55 C | - | Through Hole | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Active | DIP | - | - | 36 ns | 36 ns | NOT SPECIFIED | 0.65 | Details | Yes | - | 6 V | 2 V | 4.5 V | - | 0.033570 oz | - | Tube | CD74HC139 | e4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | - | - | 8542.39.00.01 | TUBE | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Decoder/Demultiplexer | 4 | Not Qualified | Texas | 2 V to 6 V | - | Inverting | 6 V | 2/6 V | MILITARY | 2 V | - | 2 | Dual | 6 V | 2 V | 4 | DP4T | 36 ns | 8 µA | 0.008 mA | 220 ns | HC | Decoder, Demultiplexer | 2 | - | - | Single | 5.08 mm | Decoders/Demultiplexers | 28 MHz | - | - 55 C to + 125 C | INVERTED | - | - | OTHER DECODER/DRIVER | 0.0052 A | - 5.2 mA | 220 ns | 5.2 mA | 0.08 mA | 2 Input | - | 2 | 4 Output | - | STANDARD | Decoders / Demultiplexers | - | 4.57 mm | 19.3 mm | 6.35 mm | 3.9 mm | No | Lead Free | ||
![]() 74HC137PWJ Nexperia | 29 |
| - | - | - | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | - | 74HC137 | - | - | 2500 | - | - | HC | - | - | - | - | - | + 125 C | - | Nexperia USA Inc. | - | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 935691223118 | - | - | 500 mW | Active | - | 18 ns | - | - | Details | - | - | 6 V | 2 V | - | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | 1 Circuit | - | - | 3 bit | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Input | Single Supply | 1 | 8 Output | - | - | Decoders / Demultiplexers | - | - | - | - | - | - | - | ||
![]() 74HC237PWJ Nexperia | 2297 | - | - | - | - | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | - | 74HC237 | - | - | 2500 | - | - | 74HC | - | - | - | - | - | + 125 C | - | Nexperia USA Inc. | - | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 935691224118 | - | - | 500 mW | Active | - | 16 ns | - | - | Details | - | - | 6 V | 2 V | - | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | 1 Circuit | - | - | 3 bit | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 3 Input | Single Supply | 1 | 8 Output | - | - | Decoders / Demultiplexers | - | - | - | - | - | - | - | ||
![]() FS210-001 TT Electronics / Optek Technology | In Stock | - | - | - | - | - | - | - | OQFN-32 | - | - | - | - | - | - | - | - | 490 | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.97 V | - | - | - | - | Waffle | FLEXSENSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | ||
![]() 74HCT253PWJ Nexperia | 12 |
| - | - | - | - | - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | - | - | - | - | 2500 | - | - | 74HCT | - | - | - | - | - | + 125 C | - | Nexperia USA Inc. | - | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 935691226118 | - | - | 500 mW | Active | - | 17 ns, 19 ns, 20 ns, 22 ns | - | - | Details | - | - | 5.5 V | 4.5 V | - | - | - | -40°C ~ 125°C | MouseReel | 74HCT | - | - | - | Data Selector/Multiplexer | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | 2 Circuit | - | - | 4 bit | - | - | - | - | - | - | - | - | - | 6mA, 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Input | Single Supply | 1 | 2 Output | - | - | Multiplexers | - | - | - | - | - | - | - | ||
![]() SN74HCS238DYYR Texas Instruments | 3000 |
| Datasheet | - | - | - | - | Surface Mount | SOT-23-THN-16 | - | - | 16-SOT-23-THIN | - | - | - | - | - | 3000 | - | - | 74HC | - | - | - | - | - | + 125 C | - | Texas Instruments | - | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | 54 ns | - | - | N | - | - | 6 V | 2 V | - | - | - | -40°C ~ 125°C | Cut Tape | SN74HCS238 | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | 1 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 3 Input | Single Supply | 1 | 8 Output | - | - | Decoders / Demultiplexers | - | - | - | - | - | - | - | ||
![]() FSL206MRN1 Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron | - | LY1-AC120 | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC145028DWR2 Freescale | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CY7C9335A-270AXCT Infineon | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | CY7C9335 | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Decoder | - | - | - | - | DVB-ASI, SMPTE-259M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9526ATJ T Analog Devices | 46 |
| Datasheet | - | - | - | - | Footed | 32-WFQFN Exposed Pad | - | - | 32-TQFN (5x6) | - | - | MAX9526 | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | - | 0256XSSC42A-P | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | Automotive Systems, Players, TV | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | 1,200 RPM | 1.8V | - | - | - | - | - | - | - | - | - | - | None | - | - | 3 | - | - | - | - | - | - | ||
![]() 74LVC1G139DCTTE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | - | - | - | Texas INC | 50 pF | - | - | - | 74LVC1G139DCTTE4 | - | - | - | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SSOP-8 | SSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | - | Obsolete | SOIC | - | - | 5.9 ns | - | NOT SPECIFIED | 5.33 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | e4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | - | - | Not Qualified | Texas | - | - | - | 5.5 V | 3.3 V | INDUSTRIAL | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | 3-STATE | - | - | 1.3 mm | - | - | - | - | INVERTED | - | - | OTHER DECODER/DRIVER | 0.024 A | - | 16.7 ns | - | - | - | - | - | - | - | STANDARD | - | - | - | 2.95 mm | 2.8 mm | - | - | - | ||
![]() CD74HCT4515E Renesas Electronics America | In Stock | - | - | - | - | - | - | - | - | NO | - | - | - | 24 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | CD74HCT4515E | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | - | - | NOT SPECIFIED | 5.7 | - | Yes | - | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | ADDRESS LATCHES | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | - | - | R-PDIP-T24 | - | - | COMMERCIAL | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | HCT | - | - | - | - | - | - | - | - | - | - | INVERTED | - | - | OTHER DECODER/DRIVER | - | - | 69 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT251EE4 Texas Instruments | In Stock | - | - | - | - | - | - | Through Hole | - | NO | - | - | - | 16 | - | 19.3 x 6.35 x 4.57mm | - | - | Texas INC | 50 pF | - | - | - | CD74HCT251EE4 | - | - | +125 °C | - | - | - | -55 °C | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | PDIP | - | Obsolete | DIP | - | - | 53 ns | - | NOT APPLICABLE | 5.51 | - | Yes | CD74HCT251EE4, Multiplexer Single 8:1, 16-Pin, PDIP | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | TUBE | - | DUAL | THROUGH-HOLE | NOT APPLICABLE | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | - | 1 | Not Qualified | Texas | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | HCT | - | 8 | 3-STATE | - | - | 5.08 mm | - | - | - | - | COMPLEMENTARY | - | - | MULTIPLEXER | 0.004 A | - | 63 ns | - | - | - | - | - | - | - | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() CD74AC139EE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | NO | - | - | - | 16 | - | - | - | - | Texas INC | 50 pF | - | - | - | CD74AC139EE4 | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | DIP | - | - | 14.7 ns | - | NOT SPECIFIED | 7.7 | - | Yes | - | - | - | 3.3 V | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | TUBE | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | - | - | Not Qualified | Texas | - | - | - | 5.5 V | 3.3/5 V | MILITARY | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | 5.08 mm | - | - | - | - | INVERTED | - | - | OTHER DECODER/DRIVER | 0.012 A | - | 131 ns | - | - | - | - | - | - | - | STANDARD | - | - | - | 19.305 mm | 7.62 mm | - | - | - |