- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | JESD-609 Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9421YV Xicor Inc | In Stock | - | Datasheet | YES | 14 | XICOR INC | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | No | - | - | 5 V | 300 ppm/°C | 2500 Ω | e0 | - | 64 | Tin/Lead (Sn/Pb) | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | R-PDSO-G14 | Not Qualified | COMMERCIAL | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | - | 5 V | LINEAR | 3-WIRE SERIAL | 20% | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TR9C1710-66PCA Music Semiconductors Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5872BN Seiko NPC Corporation | In Stock | - | Datasheet | NO | 28 | SEIKO NPC CORP | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 1.78 mm | unknown | - | R-PDIP-T28 | Not Qualified | COMMERCIAL EXTENDED | 16 | - | D/A CONVERTER | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5872BN Nippon Precision Circuits Inc | In Stock | - | Datasheet | NO | 28 | NIPPON PRECISION CIRCUITS INC | - | 80 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | - | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 1.78 mm | unknown | - | R-PDIP-T28 | Not Qualified | COMMERCIAL EXTENDED | 16 | - | D/A CONVERTER | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2636IDE-LZ8 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | ANALOG DEVICES INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SON | - | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE | Active | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | NO LEAD | 8 | 0.5 mm | not_compliant | - | R-PDSO-N14 | Not Qualified | INDUSTRIAL | 8 | 1.5 mA | D/A CONVERTER | - | 0.19% | - | BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT7207DGQW Richtek Tech | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741544B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1768444 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | 1 | - | compliant | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() TSC805CBQ Telcom Semiconductor Inc | In Stock | - | Datasheet | - | - | TELCOM SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN3310 Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | MICRO NETWORKS CORP | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | COMMERCIAL | 16 | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1741513B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() DAC70-COB-I Burr-Brown Corp | In Stock | - | Datasheet | NO | 24 | BURR-BROWN CORP | - | 85 °C | -25 °C | - | METAL | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-MDIP-T24 | Not Qualified | OTHER | 16 | - | D/A CONVERTER | - | 0.003% | - | COMPLEMENTARY OFFSET BINARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD52BS Stanley Engineered Fastening | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDAC7543AAID/G Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | NO | 16 | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | - | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | OTHER | 12 | 2.5 mA | D/A CONVERTER | - | 0.012% | - | BINARY | - | - | - | - | - | - | 1 µs | - | - | - | - | - | - | - | ||
![]() ISL90842UIV1427 Intersil Corporation | In Stock | - | Datasheet | YES | 14 | INTERSIL CORP | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | - | - | 3.3 V | 45 ppm/°C | 10000 Ω | e0 | - | 256 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.65 mm | not_compliant | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | - | - | - | - | LINEAR | 2-WIRE SERIAL | 20% | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() RDC1741443B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | 11.8V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 12 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | MIL-STD-883 Class B | - | 11.8 V | -15 V | - | - | - | - | 75 µs | -15.75 V | -14.25 V | 15.3 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() DAC70BH-CSB-V Burr-Brown Corp | In Stock | - | Datasheet | NO | 24 | BURR-BROWN CORP | - | 85 °C | -25 °C | - | CERAMIC | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | OTHER | 16 | - | D/A CONVERTER | - | 0.003% | - | COMPLEMENTARY BINARY | - | - | - | - | - | - | 10 µs | - | - | - | - | - | - | - | ||
![]() RDC1742541B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1741511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740448B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15.75 V | 14.25 V | 15 V | - | - | e0 | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | 1 | 2.54 mm | compliant | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | - | 11.8 V | -15 V | - | - | - | - | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm |