- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Pins
- Type
- Base Part Number
- Lead Free
- Number of Terminations
- Temperature Grade
Attribute column
Categories
Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Includes | Linearity Error-Max (EL) | Analog Input Voltage-Max | Negative Supply Voltage-Nom | For Measuring | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Settling Time-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Angular Accuracy-Max | Tracking Rate-Max | Signal/Output Frequency | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT7207DGQW Richtek Tech | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDC1768443 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() XX1002-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1742518B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1742541B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 18 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1741511B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 70 °C | - | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | unknown | - | 32 | R-MDIP-P32 | Not Qualified | COMMERCIAL | 12 | 35 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 15.3 arc min | 18 rps | 400 Hz | 44.2 mm | 22.86 mm | ||
![]() SDC1740448B Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | DIP | 1.740 X 1.140 INCH, 0.280 INCH HEIGHT, HERMETIC SEALED, METAL PACKAGE-32 | DIP32,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15.75 V | 14.25 V | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | 26V REFERENCE INPUT | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | 32 | R-MDIP-P32 | Not Qualified | MILITARY | 14 | 56 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 8.289 mm | - | - | 11.8 V | -15 V | - | - | - | - | - | 100 µs | -15.75 V | -14.25 V | 5.3 arc min | 27 rps | 2600 Hz | 44.2 mm | 22.86 mm | ||
![]() RDC1768412 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 90 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 400 Hz | - | - | ||
![]() SDC1768448 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() TSL230BRP ams | In Stock | - | Datasheet | - | - | AMS-TAOS USA INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC1768444 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 14 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 26 V | -15 V | - | - | - | - | - | - | - | - | 5.3 arc min | 18 rps | 2600 Hz | - | - | ||
![]() SDC1767418 Analog Devices Inc | In Stock | - | Datasheet | NO | 32 | ANALOG DEVICES INC | - | 125 °C | -55 °C | - | METAL | - | 44.20 X 28.90 MM, 7.10 MM HEIGHT, HERMETIC SEALED, METAL, DIP-32 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | No | - | - | 15 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | ALSO REQUIRES A +5V POWER SUPPLY | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | compliant | - | 32 | R-MDMA-P32 | Not Qualified | MILITARY | 12 | - | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | - | - | - | 11.8 V | -15 V | - | - | - | - | - | - | - | - | 8.5 arc min | 36 rps | 400 Hz | - | - | ||
![]() CAT5126VP2I-00-GT3 Catalyst Semiconductor | In Stock | - | Datasheet | YES | 8 | CATALYST SEMICONDUCTOR INC | 1 | 85 °C | -40 °C | - | UNSPECIFIED | HVSON | HVSON, SOLCC8,.11,20 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | Yes | - | - | 5 V | 50 ppm/°C | 100000 Ω | - | e4 | - | - | - | - | 32 | NICKEL PALLADIUM GOLD | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | unknown | - | 8 | R-XDSO-N8 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 0.8 mm | - | - | - | - | - | 5 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() CAT5126VP2I-00-GT3 onsemi | In Stock | - | Datasheet | YES | 8 | ON SEMICONDUCTOR | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | - | - | - | 5 V | 50 ppm/°C | 100000 Ω | - | e4 | - | - | - | - | 32 | NICKEL PALLADIUM GOLD | NONVOLATILE MEMORY | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | unknown | 40 | 8 | R-PDSO-N8 | Not Qualified | INDUSTRIAL | - | - | DIGITAL POTENTIOMETER | 0.8 mm | - | - | - | - | - | 5 V | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() BT885KHF110 Conexant Systems Inc | In Stock | - | Datasheet | YES | 160 | BROOKTREE CORP | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | No | - | - | 5 V | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 0.635 mm | unknown | - | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | 8 | - | D/A CONVERTER | - | - | 0.39% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD2S93BP Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | ANALOG DEVICES INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | EAR99 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | Not Qualified | INDUSTRIAL | 16 | 10 mA | SYNCHRO OR RESOLVER TO DIGITAL CONVERTER | 4.57 mm | - | - | 2.3 V | -5 V | - | - | - | - | - | 20 µs | -5.25 V | -4.75 V | 4 arc min | 18 rps | 10000 Hz | 11.5062 mm | 11.5062 mm | ||
![]() VI-ARM-C21 XP Power | In Stock | - | Datasheet | - | - | XP POWER LTD | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1408J-8 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95GCSBY1PS Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | Data Logger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95GBSGA1PP Temprecord International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | Temperature Probe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Calibration Certificate | - | - | - | Temperature | - | - | - | - | - | - | - | - | - | - | - | - |