- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Data Rate | Halogen Free | Telecom IC Type | Number of Transceivers | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP23S09-E/P Microchip Technology | 240 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | 1.270087g | 8 | - | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 18 | DIP | EAR99 | Matte Tin (Sn) - annealed | - | 700mW | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 2.54mm | NOT SPECIFIED | MCP23S09 | 18 | - | Not Qualified | Open Drain | - | 2/5V | 1 | SPI | 1 | 1mA | - | 25mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 10MHz | - | - | - | - | - | Yes | - | - | - | 5.334mm | - | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9554CBSHP NXP USA Inc. | 8306 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | PCA9554 | 16 | S-PQCC-N16 | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP25020-E/SL Microchip Technology | 3249 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 8 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 40 | MCP25020 | 14 | - | - | Push-Pull | - | 5V | - | CAN V2.0b | - | 20mA | - | - | 20mA | MICROPROCESSOR CIRCUIT | 8 | 25MHz | - | 1 Mbps | - | - | 1 | No | 25mA | EEPROM, POR, PWM | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP23009-E/P Microchip Technology | 105 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | 1.270087g | 8 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 18 | Through Hole | EAR99 | Matte Tin (Sn) - annealed | - | 700mW | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 2.54mm | NOT SPECIFIED | MCP23009 | 18 | - | Not Qualified | Open Drain | - | 2/5V | 1 | I2C | 1 | 1mA | - | 25mA | - | - | 8 | 3.4MHz | - | - | - | - | - | Yes | - | POR | - | 5.334mm | - | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9534ADW Texas Instruments | 4322 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | 8 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | NOT SPECIFIED | CA9534 | 16 | - | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | - | - | - | - | 8 | 400kHz | 0.175mA | - | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLVPCA9535EMTTXG ON Semiconductor | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 8 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | I2C | - | - | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 100kHz | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA9554DWR Texas Instruments | 1950 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 1.27mm | NOT SPECIFIED | CA9554 | - | - | - | Push-Pull | - | - | - | I2C | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | - | - | Yes | - | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() PCA9536DRG4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | CA9536 | 8 | - | - | Push-Pull | 5.5V | 2.5/5V | - | I2C, SMBus | 1 | - | - | - | - | - | 4 | 400kHz | 0.15mA | - | - | - | - | No | 10mA 25mA | POR | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9654EDTR2G ON Semiconductor | 6845 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 8 | Military grade | -55°C~125°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | Yes | - | POR | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF8574APWRE4 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 76.997305mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | NOT SPECIFIED | PCF8574 | 20 | - | Not Qualified | Push-Pull | 6V | 3/5V | - | I2C | 1 | - | - | - | - | - | 8 | 100kHz | 0.1mA | - | - | - | - | Yes | 1mA 25mA | POR | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCA9554ADWR Texas Instruments | 7200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 1.27mm | NOT SPECIFIED | CA9554 | - | - | - | Push-Pull | - | - | - | I2C, SMBus | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | - | - | Yes | - | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() MCP25050T-I/SL Microchip Technology | 2050 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | 40 | MCP25050 | 14 | - | - | Push-Pull | - | 3/5V | - | CAN V2.0b | - | 20mA | - | - | 20mA | MICROPROCESSOR CIRCUIT | 8 | 25MHz | - | 1 Mbps | - | - | 1 | No | 25mA | ADC, EEPROM, POR, PWM | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SX1508QBIULTRT Semtech Corporation | 727 |
| - | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | 20 | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | SX150 | 20 | - | - | Open Drain, Push-Pull | - | - | - | I2C | - | - | - | - | - | - | - | 400kHz | - | - | - | TELECOM CIRCUIT | - | No | 8mA 15mA | - | - | 0.6mm | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() PCA9701PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | 16 (Input Only) | - | -40°C~125°C | Tube | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9701 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | - | SPI Serial | - | - | - | - | - | - | - | 5MHz | - | - | - | - | - | Yes | - | - | - | 1.1mm | 7.8mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCF8575CDWE4 Texas Instruments | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | 624.398247mg | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | NOT SPECIFIED | PCF8575 | 24 | - | Not Qualified | Open Drain | - | 5V | 2 | I2C, SMBus | 2 | 10μA | - | - | - | - | 16 | 400kHz | - | - | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SX1509QBIULTRT Semtech Corporation | 150 |
| - | 16 Weeks | - | - | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | - | 28 | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 28 | - | - | - | 8542.39.00.01 | - | 1.425V~3.6V | QUAD | - | - | 1 | 3.3V | - | - | SX150 | 28 | - | - | Open Drain, Push-Pull | - | - | - | I2C | - | - | - | - | - | - | - | 400kHz | - | - | - | TELECOM CIRCUIT | - | Yes | 8mA 15mA | Keypad Controller, LED Output, POR | - | 0.6mm | 4mm | - | - | No | - | RoHS Compliant | - | ||
![]() PCAL6416AEVJ NXP USA Inc. | 450 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 24-VFBGA | YES | - | - | 16 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2010 | Agile | - | - | Active | 1 (Unlimited) | 24 | - | - | - | 8542.39.00.01 | - | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | PCAL6416A | 24 | S-PBGA-B24 | Not Qualified | Open Drain, Push-Pull | - | 1.8/5V | - | I2C, SMBus | 2 | - | - | - | - | - | 16 | 400kHz | - | - | - | - | - | Yes | 10mA 25mA | POR | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCF8574ADWE4 Texas Instruments | 19 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 420.395078mg | 8 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | NOT SPECIFIED | PCF8574 | 16 | - | Not Qualified | Push-Pull | 6V | 3/5V | - | I2C | 1 | - | - | - | - | - | 8 | 100kHz | 0.1mA | - | - | - | - | Yes | 1mA 25mA | POR | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT9534YI-GT2 ON Semiconductor | 958 | - | Datasheet | - | - | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 2.3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.65mm | NOT SPECIFIED | CAT9534 | 16 | - | Not Qualified | Push-Pull | 5.5V | 2.5/5V | - | I2C, SMBus | 1 | - | 1W | 50mA | - | - | 8 | 400kHz | - | - | Halogen Free | - | - | Yes | 10mA 24mA | POR | - | 1.1mm | 5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() STMPE801MTR STMicroelectronics | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Xpander Logic™ | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | - | 1.27mm | 30 | STMPE801 | 16 | - | - | Push-Pull | 3.6V | - | - | I2C | 1 | - | - | - | - | - | 8 | 400kHz | - | - | - | - | - | Yes | - | POR | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |