- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Chip Configuration | Development Kit | Interface Type | Logic Family | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Part Status | Type | Subcategory | Voltage - Supply | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Clock Frequency | Product Type | ESD Protection | Interrupt Output | Current - Output Source/Sink | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCAL6408DTUR Texas Instruments | 2355 |
| Datasheet | - | X2QFN-16 | - | - | - | IO-EXPANDER-EVM | I2C, Serial | - | 1 MHz | + 125 C | - | - 40 C | SMD/SMT | - | 8 I/O | - | - | - | 3.6 V | 1.08 V | - | - | - | SMBus I/O Expander | Interface ICs | - | Open Drain, Push Pull | 1.08 V to 3.6 V | - | - 20 mA | 25 mA | - | I/O Expanders | 4 kV, 1 kV | With Interrupt | - | I/O Expanders | - | ||
![]() LPC47M967-NC SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SMSC | - | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1622EUAA-TR Kinetic | In Stock | - | - | - | - | - | - | - | - | I2C, Serial | - | 1 MHz | + 85 C | - | - 40 C | SMD/SMT | - | 16 I/O | - | - | - | 5.5 V | 1.65 V | - | KTS1622 | - | - | Interface ICs | - | - | - | - | - | - | - | I/O Expanders | 2 kV | With Interrupt | - | - | - | ||
![]() MAX7328AAP Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | MAX7328 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 8 | Tube | - | Obsolete | - | - | -40°C ~ 125°C | - | - | - | - | 2.5V ~ 5.5V | Open Drain | - | 2-Wire | - | - | 100 kHz | - | - | No | - | - | - | ||
![]() MAX7323ATE Analog Devices | 33 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX7323 | - | - | I2C, Serial | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | - | Active | 5.5 V | 1.71 V | -40°C ~ 125°C | - | - | - | Interface ICs | 1.71V ~ 5.5V | Open Drain, Push-Pull | - | I²C | - | - | 400 kHz | I/O Expanders | Without ESD Protection | Yes | 20mA | - | POR | ||
![]() MAX7318AUG TG069 Analog Devices | In Stock | - | - | - | - | - | MAX731 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7317AEE T Analog Devices | 34 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX7317 | - | - | Serial, SPI | MAX7317 | 26 MHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 10 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1176 mW | Active | 3.6 V | 2.25 V | -40°C ~ 125°C | - | - | - | Interface ICs | 2.25V ~ 3.6V | Open Drain | 2.25 V to 3.6 V | SPI | 1.9 uA | - | - | I/O Expanders | Without ESD Protection | No | 20mA | - | POR | ||
![]() MAX1609EEE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX1609 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 8 | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | 2.7V ~ 5.5V | Open Drain | - | 2-Wire, SMBus | - | - | 100 kHz | - | - | Yes | - | - | POR | ||
![]() CP82C55A-5 HARRIS | 80 | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | - | - | - | - | - | - | Harris Corporation | - | - | - | 24 | Bulk | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() MAX7325AEG/V T Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-QSOP | MAX7325 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 16 (8 Output Only) | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | - | - | - | 1.71V ~ 5.5V | Open Drain, Push-Pull | - | I²C | - | - | 400 kHz | - | - | Yes | 20mA | - | POR | ||
![]() MAX7321ATE TG104 Analog Devices | In Stock | - | - | - | - | - | MAX7321 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7310AEE T Analog Devices | 20 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX7310 | - | - | I2C, Serial, SMBus | MAX7310 | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 | Tape & Reel (TR) | - | Active | 5.5 V | 2.3 V | -40°C ~ 125°C | - | - | - | Interface ICs | 2.3V ~ 5.5V | Open Drain, Push-Pull | 2.3 V to 5.5 V | I²C, SMBus | 5 uA | 30 mA | 400 kHz | I/O Expanders | With ESD Protection | No | 18mA, 30mA | - | POR | ||
![]() MAX7311ATG GH7 Analog Devices | In Stock | - | Datasheet | - | - | - | MAX731 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7311AWG Analog Devices | 136 |
| Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX7311 | 16bit | - | I2C, Serial, SMBus | - | 400 kHz | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 | Tube | 941 mW | Active | 5.5 V | 2 V | -40°C ~ 125°C | - | - | I/O Expander | Interface ICs | 2V ~ 5.5V | Push-Pull | 2 V to 5.5 V | I²C, SMBus | - | 43 mA | 400 kHz | I/O Expanders | Without ESD Protection | Yes | 31mA, 43mA | I/O Expanders | POR | ||
![]() CAT9534WI-GT2 Catalyst Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | Catalyst Semiconductor Inc. | - | - | - | 8 | Bulk | - | Obsolete | - | - | -40°C ~ 85°C | CAT9534 | - | - | - | 2.3V ~ 5.5V | Push-Pull | - | I²C, SMBus | - | - | 400 kHz | - | - | Yes | - | - | POR | ||
![]() MAX7319ATE T Analog Devices | 39 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX7319 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 8 (Input Only) | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | - | - | - | - | 1.71V ~ 5.5V | - | - | I²C | - | - | 400 kHz | - | - | Yes | 25mA | - | POR | ||
![]() IS82C55A96 HARRIS | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | 82C55A | - | - | - | - | - | - | Harris Corporation | - | - | - | 24 | Bulk | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | 4.5V ~ 5.5V | Open Drain | - | Parallel | - | - | - | - | - | No | 2.5mA | - | - | ||
![]() PCA9554ADW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM8044B-F3GI Microsemi | In Stock | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | -- | * | Obsolete | - | - | -- | -- | - | -- | - | - | - | - | - | No | -- | - | -- | ||
![]() PM8043B-F3GI Microsemi | In Stock | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | -- | * | Obsolete | - | - | -- | -- | - | -- | - | - | - | - | - | No | -- | - | -- |