- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Halogen Free | Max Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP23018-E/MJ Microchip Technology | 147 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 928.191737mg | 16 | - | -40°C~125°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 24 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 700mW | 1.8V~5.5V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | - | 40 | MCP23018 | 24 | - | - | Not Qualified | Open Drain | - | 2/5V | - | I2C | - | - | 2 | - | - | 25mA | - | 16 | 3.4MHz | - | - | - | Yes | - | POR | - | 0.9mm | 4mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCF8574RGTR Texas Instruments | 9 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 24.097095mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~6V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | - | NOT SPECIFIED | PCF8574 | 16 | - | - | Not Qualified | Push-Pull | - | 3/5V | - | I2C | - | - | 1 | - | - | - | - | 8 | 100kHz | 0.1mA | - | - | Yes | 1mA 25mA | POR | 1mm | - | 3mm | 3mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9534APWR Texas Instruments | 1023 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 61.887009mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | CA9534 | 16 | - | - | - | Push-Pull | - | 2.5/5V | - | I2C, SMBus | - | - | 1 | - | - | - | - | 8 | 400kHz | 0.175mA | - | - | Yes | 10mA 25mA | POR | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9655EDTR2G ON Semiconductor | 2500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | 16 | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | - | - | - | 8542.39.00.01 | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3V | 0.65mm | - | NOT SPECIFIED | PCA9655E | 24 | - | - | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | - | - | - | - | 600mW | 50mA | - | - | 100kHz | - | Halogen Free | - | Yes | 42mA | POR | - | 1.2mm | 7.8mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP23009-E/SS Microchip Technology | 2058 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | 8 | - | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 40 | MCP23009 | 20 | - | - | Not Qualified | Open Drain | - | 2/5V | 1 | I2C | - | - | 1 | 1mA | 700mW | 200mA | - | 8 | 3.4MHz | - | - | - | Yes | 25mA | POR | - | 2mm | 7.2mm | 5.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCF8574PW Texas Instruments | 9980 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 76.997305mg | 8 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | PCF8574 | 20 | - | 8 | - | Push-Pull | - | 3/5V | - | I2C | - | - | 1 | - | - | - | - | 8 | 100kHz | 0.1mA | - | - | Yes | 1mA 25mA | POR | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9555DBQR Texas Instruments | 2249 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | 24 | - | 129.500622mg | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.635mm | - | - | CA9555 | 24 | - | 2 | - | Push-Pull | 5.5V | - | - | I2C, SMBus | - | - | 2 | - | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCF8574APWR Texas Instruments | 166 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 76.997305mg | 8 | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | PCF8574 | 20 | - | 8 | - | Push-Pull | - | 3/5V | - | I2C | - | - | 1 | - | - | 25mA | - | 8 | 100kHz | 0.1mA | - | - | Yes | 1mA 25mA | POR | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCF8575PW Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | 89.499445mg | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | PCF8575 | 24 | - | 16 | - | Push-Pull | 5.5V | 3/5V | - | I2C, SMBus | - | - | 2 | - | - | - | - | 16 | 400kHz | 0.2mA | - | - | Yes | 10mA 25mA | POR | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP23S08T-E/ML Microchip Technology | 6010 | - | Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | - | 40 | MCP23S08 | 20 | R-PQCC-N20 | - | Not Qualified | Push-Pull | 5.5V | 5V | - | SPI | - | - | 1 | - | 700mW | - | - | 8 | 10MHz | - | - | - | Yes | 25mA | POR | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP23018-E/SS Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | 220.105698mg | 16 | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 700mW | 1.8V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 40 | MCP23018 | 24 | - | - | Not Qualified | Open Drain | - | 2/5V | - | I2C | - | - | 2 | - | - | 400mA | - | 16 | 3.4MHz | - | - | - | Yes | 25mA | POR | - | 2mm | 8.2mm | 5.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCF8575DBR Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | 172.39345mg | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | PCF8575 | 24 | - | - | - | Push-Pull | - | 3/5V | - | I2C, SMBus | - | - | 2 | - | - | - | - | 16 | 400kHz | 0.2mA | - | - | Yes | 1mA 25mA | POR | 2mm | - | 8.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9555DW Texas Instruments | 71 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | 624.398247mg | 16 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | - | - | - | CA9555 | 24 | - | 2 | - | Push-Pull | 5.5V | - | - | I2C, SMBus | - | - | 2 | - | - | - | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCF8575RGER Texas Instruments | 1525 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 45.387587mg | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | PCF8575 | 24 | - | - | Not Qualified | Push-Pull | - | 3/5V | - | I2C, SMBus | - | - | 2 | - | - | - | - | 16 | 400kHz | 0.2mA | - | - | Yes | 1mA 25mA | POR | 1mm | - | 4mm | 4mm | 880μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP23S08T-E/SO Microchip Technology | 9900 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | MCP23S08 | 18 | - | - | Not Qualified | Push-Pull | 5.5V | 5V | 1 | SPI | - | - | 1 | 1mA | 700mW | - | - | 8 | 10MHz | - | - | - | Yes | 25mA | POR | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA9534ARGTR Texas Instruments | 172 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 24.097095mg | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 5V | 0.5mm | - | NOT SPECIFIED | CA9534 | 16 | - | - | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | - | - | 1 | - | - | - | - | 8 | 400kHz | 0.175mA | - | - | Yes | 10mA 25mA | POR | 1mm | - | 3mm | 3mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP23S08-E/ML Microchip Technology | 3100 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | 20-QFN-EP (4x4) | - | 8 | - | -40°C~125°C | Tray | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | 10MHz | - | MCP23S08 | - | - | - | - | Push-Pull | - | - | 1 | SPI | 5.5V | 1.8V | - | 1mA | 700mW | - | - | - | 10MHz | - | - | 10MHz | Yes | 25mA | POR | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCA9539PWR Texas Instruments | 2000 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | NOT SPECIFIED | CA9539 | 24 | - | - | Not Qualified | Push-Pull | - | 1.8/5V | - | I2C, SMBus | - | - | 2 | - | - | - | - | 16 | 400kHz | 0.04mA | - | - | Yes | 10mA 25mA | POR | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP23S18-E/SO Microchip Technology | 500 | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 2.214806g | 16 | - | -40°C~125°C | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | 28 | - | EAR99 | - | - | - | - | 700mW | 1.8V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | MCP23S18 | 28 | - | - | Not Qualified | Open Drain | - | 2/5V | 1 | SPI | - | - | 2 | 1mA | - | 25mA | PARALLEL IO PORT, GENERAL PURPOSE | 16 | 10MHz | - | - | - | Yes | - | - | - | 2.65mm | - | 7.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCA6408AQPWRQ1 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | - | 1.8V | - | - | - | TCA6408 | - | - | - | - | Push-Pull | - | - | - | I2C, SMBus | - | - | 1 | - | - | - | - | 8 | 400kHz | 0.036mA | - | - | Yes | 10mA 25mA | POR | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |