- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Ports | Nominal Supply Current | Output Current | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Supply Current-Max | Halogen Free | Telecom IC Type | Number of Segments | Multiplexed Display Capability | Data Input Mode | Source Url Status Check Date | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRA1402IG16-F Exar Corporation | In Stock | - | - | - | Surface Mount | - | TSSOP | - | 16 | 172.98879mg | - | 15MHz | 8 | - | - | 200mW | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | 26MHz | 40 | - | 16 | - | Not Qualified | - | 3.6V | - | - | INDUSTRIAL | - | 8 | SPI | 1 | 160mA | - | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() IS82C55A-5Z96 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 3 Weeks | Surface Mount | - | PLCC | - | 44 | - | - | - | 24 | - | - | - | - | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | 8542.39.00.01 | - | QUAD | J BEND | NOT APPLICABLE | - | 5V | 1.27mm | - | - | NOT APPLICABLE | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | Parallel | 3 | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | - | RoHS Compliant | - | ||
![]() STMPE2403TBR STMicroelectronics | 221 | - | Datasheet | - | Surface Mount | Surface Mount | 36-TFBGA | - | 36 | - | - | - | 24 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Xpander Logic™ | - | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | - | - | - | 8542.39.00.01 | 1.65V~1.95V | BOTTOM | BALL | - | - | 1.8V | 0.5mm | - | - | - | STMPE2403 | 36 | - | - | Push-Pull | - | - | 1.8V | - | - | - | I2C | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 24 | 400kHz | - | - | - | - | - | - | - | Yes | - | Keypad Controller, POR, PWM | 1.16mm | 3.6mm | 3.5mm | No | ROHS3 Compliant | - | ||
![]() JLC1562BNG ON Semiconductor | 6231 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Tin (Sn) | - | - | - | 4.2V~6V | DUAL | - | 260 | - | 5V | 2.54mm | - | - | 40 | JLC1562 | 16 | - | - | Open Drain | 6V | - | - | - | - | - | I2C | 1 | - | 25mA | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 100kHz | - | - | - | - | - | - | - | No | - | DAC, POR | 4.44mm | 19.175mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() SX1504I087TRT Semtech Corporation | 2771 |
| Datasheet | - | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | 20 | - | - | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 2 (1 Year) | 20 | - | - | - | - | - | 2.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | - | NOT SPECIFIED | SX150 | 20 | - | Not Qualified | Push-Pull | - | - | - | - | - | - | I2C | - | - | - | - | - | - | 400kHz | - | - | TELECOM CIRCUIT | - | - | - | - | Yes | 8mA 24mA | POR | 0.6mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() CP82C55A-5 Intel | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | - | 24 | 70°C | - | - | - | - | 2016 | - | e0 | no | - | - | 40 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 40 | R-PDIP-T40 | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | 6.35mm | 51.75mm | 15.24mm | - | Non-RoHS Compliant | - | ||
![]() CMP82C55AZ Intersil (Renesas Electronics America) | 1453 |
| Datasheet | 7 Weeks | Through Hole | - | PDIP | - | 40 | - | - | - | 24 | - | - | - | - | - | 2005 | - | e3 | - | Active | - | 40 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | 8542.39.00.01 | - | DUAL | - | NOT APPLICABLE | - | 5V | 2.54mm | - | - | NOT APPLICABLE | - | 40 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 51.75mm | 15.24mm | - | RoHS Compliant | - | ||
![]() PCA9621D,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5.5V | 1.27mm | - | - | - | PCA9621 | 16 | R-PDSO-G16 | - | Open Drain | - | - | 5.5V | - | - | - | I2C, SMBus | - | - | - | - | - | - | 1MHz | - | - | - | 3 | NO | SERIAL | 2013-06-14 00:00:00 | No | 65mA | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PCA9674N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | unknown | - | NOT SPECIFIED | PCA9674 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | - | 8 | 1MHz | - | - | - | - | - | - | - | Yes | 100μA 25mA | POR | 4.7mm | 21.6mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() PCA9673DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | PCA9673 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | - | - | - | - | I2C | 1 | - | - | - | - | - | 1MHz | - | - | - | - | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | 1.73mm | 8.7mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PCA9674ATS,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | unknown | - | 30 | PCA9674 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | - | 2.3/5.5V | - | - | - | I2C | 1 | - | - | - | - | 8 | 1MHz | - | - | - | - | - | - | - | Yes | 100μA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9557D/DG,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | 2.3V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | PCA9557 | 16 | R-PDSO-G16 | - | Open Drain, Push-Pull | - | - | - | - | - | - | I2C, SMBus | 1 | - | - | - | - | - | 400kHz | - | - | - | - | - | - | 2013-06-14 00:00:00 | No | 10mA 25mA | POR | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V9557LE Diodes Incorporated | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 8 | - | - | - | -40°C~85°C | Tube | 2015 | - | - | yes | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC709004AMJ-AH ON Semiconductor | 1835 |
| Datasheet | 4 Weeks | - | Surface Mount | 24-SOP (0.236, 6.00mm Width) | YES | 24 | - | - | - | 16 | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2012 | - | e2 | yes | Obsolete | 3 (168 Hours) | 24 | - | Tin/Silver (Sn/Ag) | - | - | - | 2V~6V | DUAL | GULL WING | - | - | - | 1mm | - | - | - | - | 24 | - | - | CMOS, Open-Drain | - | - | 2.5/5V | - | - | - | Parallel | - | - | - | - | - | 16 | - | - | Halogen Free | - | - | - | - | - | No | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IS82C55A96 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | PLCC | - | 44 | - | - | - | 24 | - | - | - | - | - | 2005 | - | e0 | no | Active | 4 (72 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | 8542.39.00.01 | - | QUAD | J BEND | 225 | - | 5V | 1.27mm | - | - | - | - | 44 | - | - | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | Parallel | 3 | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | No | RoHS Compliant | Contains Lead | ||
![]() XRA1403IG24-F Exar Corporation | In Stock | - | - | 10 Weeks | - | - | - | YES | - | - | 24 | - | 16 | 85°C | -40°C | - | - | - | 1999 | - | e3 | icon-pbfree yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | compliant | - | 40 | - | 24 | R-PDSO-G24 | Not Qualified | - | - | 3.6V | 1.8/3.3V | INDUSTRIAL | 1.65V | - | - | 2 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() XRA1404IL16-F Exar Corporation | In Stock | - | - | 8 Weeks | - | - | - | YES | - | - | 16 | - | 8 | 85°C | -40°C | - | - | - | 1999 | - | e3 | icon-pbfree yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | compliant | - | 40 | - | 16 | S-XQCC-N16 | Not Qualified | - | - | 3.6V | 1.8/3.3V | INDUSTRIAL | 1.65V | - | - | 1 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() PCA9534D,518 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | PCA9534 | - | - | - | Open Drain | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | Yes | - | POR | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9534D,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 8 | - | - | - | -40°C~85°C | - | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | PCA9534 | - | - | - | Open Drain | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | Yes | - | POR | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC709006V-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | RoHS Compliant | - |