- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Rise Time | Fall Time (Typ) | External Data Bus Width | Number of Drivers | Built-in Protections | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX7328AWE+ Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 8 | - | -40°C~125°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | MAX7328 | 16 | R-PDSO-G16 | - | Open Drain | - | - | 3/5V | - | - | 2-Wire | 1 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100kHz | - | - | - | - | - | - | No | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() MAX7321ATE+T Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | MAX7321 | 16 | S-XQCC-N16 | Not Qualified | Open Drain, Push-Pull | - | - | 2/5V | - | - | I2C | 1 | - | - | - | - | 1 | 400kHz | - | - | - | - | - | - | Yes | 20mA | POR | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CP82C55A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 24 | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-PDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.5mA | - | 6.35mm | 51.75mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX7300ATI+ Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | 20 | - | -40°C~125°C | Tube | 2012 | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | - | 2.5V~5.5V | QUAD | - | - | 1 | - | 0.5mm | - | MAX7300 | - | S-XQCC-N28 | - | Push-Pull | 5.5V | - | - | - | - | I2C, 2-Wire Serial | - | - | 727mW | 10mA | - | - | 400kHz | - | - | - | - | - | - | Yes | 4.5mA 10mA | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() XRA1403IL24-F MaxLinear, Inc. | 19 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 16 | - | -40°C~85°C | Tray | - | e3 | - | Active | 2 (1 Year) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.65V~3.6V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | 40 | - | - | S-XQCC-N24 | - | Open Drain | - | - | - | - | - | SPI | 2 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 26MHz | - | - | - | - | - | - | Yes | - | - | 1mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() PCF8574ANG4 Texas Instruments | 19 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 8 | - | -40°C~85°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | PCF8574 | - | - | - | Push-Pull | - | - | - | - | - | I2C | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | Yes | 1mA 25mA | POR | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V9521XTEX Diodes Incorporated | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | 8-UFQFN Exposed Pad | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | 1MHz | - | - | - | - | - | - | Yes | 20mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS31IO7325-GRLS4-TR ISSI, Integrated Silicon Solution Inc | In Stock | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 8 | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | - | SEATED HGT-NOM | - | 2.4V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 24 | - | - | Open Drain | - | - | - | - | - | I2C, Serial | - | 8μA | - | 100mA | - | - | 400kHz | - | 300ns | 300 ns | - | 16 | TRANSIENT | Yes | 10mA 20mA | POR | 2.45mm | - | 7.52mm | - | ROHS3 Compliant | - | ||
![]() PCF8574P,112 NXP USA Inc. | 3000 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 8 | - | -40°C~85°C | Tube | 2002 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~6V | DUAL | - | 245 | - | 5V | 2.54mm | 40 | PCF8574 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | - | - | 3/5V | - | - | I2C | 1 | - | - | - | - | 8 | 100kHz | 0.1mA | - | - | 1 | - | - | Yes | 300μA 25mA | POR | 4.2mm | 19.025mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() IS82C55A-5Z Renesas Electronics America Inc. | 19 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 24 | - | -40°C~85°C | Tube | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | - | - | 5V | 1.27mm | - | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | - | ROHS3 Compliant | - | ||
![]() MAX7326AEG+ Maxim Integrated | 2580 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | 16 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | TIN | - | - | - | 8542.39.00.01 | 1.71V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | MAX7326 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2/5V | - | - | I2C | 1 | - | - | - | - | - | 400kHz | - | - | - | - | - | - | Yes | 20mA | POR | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX7312ATG+T Maxim Integrated | 2925 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2V~5.5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | MAX7312 | 24 | - | Not Qualified | Push-Pull | 5.5V | - | 2.5/5V | - | - | I2C, SMBus | 2 | - | 640mW | 43mA | - | 16 | 400kHz | - | - | - | - | - | - | Yes | 31mA 43mA | POR | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() CP82C55A-5Z Renesas Electronics America Inc. | 2172 | - | Datasheet | 6 Weeks | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 24 | Commercial grade | 0°C~70°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-PDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.5mA | - | 6.35mm | 51.75mm | - | - | ROHS3 Compliant | - | ||
![]() MAX7325ATG+T Maxim Integrated | 20000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 16 (8 Output Only) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7325 | 24 | - | - | Open Drain, Push-Pull | 5.5V | - | 1.8/5V | - | - | I2C | 1 | - | 761.9mW | - | - | - | 400kHz | - | - | - | - | - | - | Yes | 20mA | POR | 0.8mm | 4mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() ID82C55A Renesas Electronics America Inc. | 1000 |
| Datasheet | 8 Weeks | - | - | Through Hole | 40-CDIP (0.600, 15.24mm) | NO | - | 24 | Industrial grade | -40°C~85°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | 40 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-GDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.5mA | - | 5.72mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IP82C55AZ Renesas Electronics America Inc. | 19 |
| Datasheet | 7 Weeks | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 24 | Industrial grade | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | 82C55A | 40 | R-PDIP-T40 | - | Open Drain | - | - | - | - | - | Parallel | 3 | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.5mA | - | 6.35mm | 51.75mm | - | - | ROHS3 Compliant | - | ||
![]() PI4IOE5V6416LEX Diodes Incorporated | 130 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | I2C | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | Yes | 10mA 25mA | POR | - | - | - | - | RoHS Compliant | - | ||
![]() MAX7312AAG+T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | MAX7312 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | - | - | - | 16 | 400kHz | - | - | - | - | - | - | Yes | 31mA 43mA | POR | 1.99mm | 8.2mm | 5.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7323ATE+T Maxim Integrated | 246 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | - | - | 1.71V~5.5V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | MAX7323 | 16 | - | - | Open Drain, Push-Pull | - | - | - | - | - | I2C | 1 | - | - | - | - | - | 400kHz | - | - | - | - | - | - | Yes | 20mA | POR | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() CMQ82C55AZ Intersil (Renesas Electronics America) | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | - | QFP | - | 44 | 24 | - | - | Bulk | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | - | 5V | 0.8mm | 30 | - | 44 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | 3 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | - | RoHS Compliant | Lead Free |