- Manufacturer
- Base Part Number
- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Interface | Number of Ports | Power Dissipation | uPs/uCs/Peripheral ICs Type | Current - Output | Number of Bits | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9554ADB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 16-SSOP | - | - | 8 | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9554AD,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SO | - | - | 8 | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9539D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SO | - | - | 16 | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9574PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.1V~3.6V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 1mA 3mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() XRA1200PIG16TR-F MaxLinear, Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | - | - | R-PDSO-G16 | - | Open Drain | - | - | - | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 400kHz | Yes | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | - | ||
![]() CAT9555HV6I-G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | 16 | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | - | 24 | S-PQCC-N24 | COMMERCIAL | Push-Pull | - | - | - | - | I2C, SMBus | 2 | - | - | - | - | 400kHz | Yes | 10mA 24mA | POR | 0.8mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() JLC1562BFEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | 4.2V~6V | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | - | 16 | R-PDSO-G16 | COMMERCIAL | Open Drain | - | - | - | - | I2C | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 100kHz | No | - | DAC, POR | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | - | ||
![]() IQ82C55A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 44-QFP | YES | - | - | - | - | 24 | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 2 (1 Year) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | 30 | 82C55A | 44 | S-PQFP-G44 | - | Open Drain | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 2.45mm | 10mm | 10mm | Non-RoHS Compliant | - | ||
![]() PCA9673D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SO | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C | - | - | - | - | - | 1MHz | Yes | 100μA 25mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() CAT9554HV4I-GT2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | - | 16-TQFN (4x4) | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 10mA 24mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() IS82C55AZ96 Renesas Electronics America Inc. | 203 |
| Datasheet | 21 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | 24 | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 30 | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | - | ||
![]() XRA1403IL24TR-F MaxLinear, Inc. | 8556 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 1.65V~3.6V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | - | - | S-XQCC-N24 | - | Open Drain | - | - | - | - | SPI | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 26MHz | Yes | - | - | 1mm | 4mm | 4mm | RoHS Compliant | - | ||
![]() XRA1200IG16TR-F MaxLinear, Inc. | 403 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | - | - | R-PDSO-G16 | - | Open Drain | - | - | - | - | I2C, SMBus | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 400kHz | Yes | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | - | ||
![]() IS82C55A-5Z96 Renesas Electronics America Inc. | 48 |
| Datasheet | 9 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | - | 5V | 1.27mm | - | 82C55A | 44 | S-PQCC-J44 | - | Open Drain | - | - | - | - | Parallel | 3 | - | - | - | - | - | No | 2.5mA | - | 4.57mm | 16.585mm | 16.585mm | ROHS3 Compliant | - | ||
![]() IMQ82C55AZ96 Renesas Electronics America Inc. | 48 |
| Datasheet | 9 Weeks | - | Surface Mount | 44-QFP | - | - | - | - | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | - | - | - | - | - | - | 82C55A | 44 | - | - | Open Drain | - | - | - | - | Parallel | - | - | - | - | - | - | No | 2.5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9539D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SO | - | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() PCA9534PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | 8 | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | - | ||
![]() CMS82C55AZ96 Intersil (Renesas Electronics America) | 252 |
| Datasheet | 3 Weeks | Surface Mount | - | PLCC | - | 44 | - | 2.386605g | - | 24 | - | - | - | 2005 | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | 8542.39.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 30 | - | 44 | - | Not Qualified | - | 2.2V | 5.5V | 5V | COMMERCIAL | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | Lead Free | ||
![]() XRA1404IL16TR-F Exar Corporation | In Stock | - | - | - | - | - | QFN | YES | - | - | - | 15MHz | 8 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 40 | - | 16 | S-XQCC-N16 | Not Qualified | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | - | 1 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 8 | - | - | - | - | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() XRA1201IG24TR-F Exar Corporation | 1 | - | - | - | - | - | TSSOP | YES | - | - | - | 100kHz | 16 | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.8V | 0.65mm | 40 | - | 24 | R-PDSO-G24 | Not Qualified | - | 3.6V | - | 1.8/3.3V | INDUSTRIAL | I2C, SMBus, Serial | 2 | 200mW | PARALLEL IO PORT, GENERAL PURPOSE | 160mA | 16 | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | Lead Free |