- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Number of Inputs
- Package / Case
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
- Interface
Attribute column
Categories
Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of ADC Inputs | Number of DAC Outputs | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Termination Style | Operating Supply Voltage | Number of Channels | Interface | Operating Supply Current | Current - Supply | Number of Inputs | Resolution | Temperature Range | Sensor Type | Proximity Detection | Product | LED Driver Channels |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IQS263A-0-DRN Azoteq | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | - | Azoteq (Pty) Ltd | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -20°C ~ 85°C | - | IQ Switch®, ProxSense® | - | Buttons, Slider, Wheel | - | - | 1.8V ~ 3.6V | - | - | - | I²C | - | 100µA | 3 | 8 b | - | - | Yes | - | 3 | ||
![]() CG8179AA Infineon | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | Infineon Technologies | - | - | - | - | Tray | Obsolete | - | - | - | -40°C ~ 85°C | - | CapSense® Express™ SmartSense™ | - | Buttons | - | - | 1.8V ~ 5.5V | - | - | - | I²C | - | 140mA | Up to 16 | - | - | - | Yes | - | Up to 16 | ||
![]() 1070.048 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTCH1030-I/ST Microchip | 49 |
| - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | Microchip Technology | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | - | - | Buttons | - | - | 2V ~ 5.5V | - | - | - | Digital | - | - | 3 | - | - | - | Yes | - | Up to 3 | ||
![]() QT320-IS Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 600 µA | - | 2 | 2 B | - | - | - | - | - | ||
![]() ATMXT1386E-CHPST7 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTCH1030-E/MG Microchip | 37 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (3x3) | - | - | GPIO, UART | + 125 C | Microchip Technology | - 40 C | SMD/SMT | 3 Input | 3 Output | Tube | Active | - | 5.5 V | 2 V | -40°C ~ 125°C | - | - | - | Buttons | - | - | 2V ~ 5.5V | - | - | - | Digital | - | - | 3 | - | - | - | Yes | Touch Controller | Up to 3 | ||
![]() CY8CTMA340-FNI-09T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA140-LQI-09T Infineon | In Stock | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tape & Reel (TR) | PureTouch™ | Obsolete | Buttons, Slider, Wheel | - | - | 1.65 V ~ 1.95 V | - | - | - | I²C, SPI | - | -- | 6 | -- | - | - | No | - | -- | ||
![]() IQS7223C001QNR Azoteq | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | 3 mm x 3 mm x 0.5 mm | 2000 | I2C | + 85 C | Azoteq (Pty) Ltd | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 3.5 V | 1.8 V | -40°C ~ 85°C | Cut Tape | IQS7223C | - | Proximity Only | - | - | 1.71V ~ 3.5V | SMD/SMT | 1.8 V to 3.5 V | 8 Channel | I²C | - | - | 12 | - | - 40 C to + 85 C | Controller | Yes | - | - | ||
![]() MTCH1030T-E/ST Microchip | 7 |
| - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | GPIO, UART | + 125 C | Microchip Technology | - 40 C | SMD/SMT | 3 Input | 3 Output | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2 V | -40°C ~ 125°C | - | - | - | Buttons | - | - | 2V ~ 5.5V | - | - | - | Digital | - | - | 3 | - | - | - | Yes | Touch Controller | Up to 3 | ||
![]() IS31SE5114-LQLS3 ISSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT42QT2120MMH Atmel | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTCH1030-E/ST Microchip | 1118 | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | Microchip Technology | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | - | - | Buttons | - | - | 2V ~ 5.5V | - | - | - | Digital | - | - | 3 | - | - | - | Yes | - | Up to 3 | ||
![]() CY8C20140-LDX2IT Infineon | In Stock | - | Datasheet | Surface Mount | 16-UFQFN | 16-QFN (3x3) | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | CapSense® Express™ | - | Buttons | - | - | 2.4V ~ 5.25V | - | - | - | I²C | - | 1.5mA | Up to 4 | - | - | - | No | - | Up to 4 | ||
![]() CY8C201A0-SX2IT Infineon | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | CapSense® Express™ | - | Buttons, Slider | - | - | 2.4V ~ 5.25V | - | - | - | I²C | - | 1.5mA | Up to 6 | - | - | - | No | - | Up to 5 | ||
![]() ATMXT1386E-Z2U Microchip | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tray | Active | Compliant | - | - | - | - | maXTouch™ | - | - | - | - | - | - | - | - | I2C, USB | - | - | - | 4 B | - | - | - | - | - | ||
![]() QT60040-IS Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 650 µA | - | 4 | 1.5 B | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tape & Reel (TR) | PureTouch™ | Obsolete | Buttons, Slider, Wheel | - | - | 1.65 V ~ 1.95 V | - | - | - | I²C, SPI | - | -- | 15 | -- | - | - | No | - | -- |