- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Number of Inputs
- Package / Case
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
- Interface
Attribute column
Categories
Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Maximum Output Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of ADC Inputs | Number of DAC Outputs | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Supply | Pin Count | Termination Style | Output Type | Operating Supply Voltage | Number of Channels | Voltage | Interface | Operating Supply Current | Current - Supply | Number of Inputs | Resolution | Temperature Range | Sensor Type | Proximity Detection | Product | LED Driver Channels | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IQS323001DNR Azoteq | In Stock | - | - | Surface Mount | DFN-12 | - | 12-DFN (3x3) | 3 mm x 3 mm x 0.625 mm | 6000 | I2C | - | + 85 C | - | - | Azoteq (Pty) Ltd | - 40 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | 3.5 V | 1.71 V | -40°C ~ 85°C | Cut Tape | IQS323 | - | - | Buttons, Slider | - | - | - | 1.71V ~ 3.5V | - | SMD/SMT | - | - | 3 Channel | - | I²C | - | 171.76µA | 3 | - | - 40 C to + 85 C | Button | Yes | - | 3 | 0.625 mm | - | 3 mm | 3 mm | ||
![]() AS8579-ASSM OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | SSOP-24 | - | - | - | 500 | - | - | - | 4mA | 5 V | ams OSRAM | - | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SSOP | 510210009 Q65114A1245 | Active | AEC-Q100 | Details | - | - | -40°C ~ 125°C (TA) | MouseReel | AS8579 | - | - | - | - | - | - | - | 24 | - | Digital, SPI | - | - | - | - | - | - | - | - | - | Capacitive | - | - | - | - | - | - | - | ||
![]() IQS7222C102CSR Azoteq | In Stock | - | - | - | WLCSP-18 | - | - | 1.62 mm x 1.62 mm x 0.5 mm | 3000 | I2C | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Details | 3.5 V | 1.71 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.71 V to 3.5 V | - | - | - | - | - | - | - | - 40 C to + 85 C | Controller | - | - | - | 0.5 mm | - | 1.62 mm | 1.62 mm | ||
![]() CY8CTMA340-LQI-11T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT320-IS Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 600 µA | - | 2 | 2 B | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG8179AA Infineon | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | CapSense® Express™ SmartSense™ | - | - | Buttons | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | I²C | - | 140mA | Up to 16 | - | - | - | Yes | - | Up to 16 | - | - | - | - | ||
![]() IQS228D00000000DNR Azoteq | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Azoteq (Pty) Ltd | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTCH1030T-E/MG Microchip | 3546 |
| - | Surface Mount | 16-VFQFN Exposed Pad | - | 16-QFN (3x3) | - | - | GPIO, UART | - | + 125 C | - | - | Microchip Technology | - 40 C | - | SMD/SMT | 3 Input | 3 Output | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 5.5 V | 2 V | -40°C ~ 125°C | - | - | - | - | Buttons | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | Digital | - | - | 3 | - | - | - | Yes | Touch Controller | Up to 3 | - | - | - | - | ||
![]() 1070.048 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CMBR3175-LQXI Infineon | In Stock | - | Datasheet | Single .25in Quick Connect Terminals | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | Infineon Technologies | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | Case Code - 1 | - | 1.437in W | -0%/+20% | - | - | - | 25uF | - | - | - | - | - | - | 220V | - | - | - | - | - | - | - | - | - | - | - | 2.750in | - | - | ||
![]() IQS263A-0-DRN Azoteq | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | - | Azoteq (Pty) Ltd | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -20°C ~ 85°C | - | IQ Switch®, ProxSense® | - | - | Buttons, Slider, Wheel | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | I²C | - | 100µA | 3 | 8 b | - | - | Yes | - | 3 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT113H-IS Atmel | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 600 µA | - | 1 | 1.75 B | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20142-SX1I Infineon | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | CapSense® Express™ | - | - | Buttons | - | - | - | 2.4V ~ 5.25V | - | - | - | - | - | - | I²C | - | 1.5mA | Up to 4 | - | - | - | No | - | Up to 4 | - | - | - | - | ||
Tiny WHSL | 3791 | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | I2C | - | + 125 C | - | - | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Buttons | - | - | - | 2.35V ~ 5.5V | - | - | - | - | 8 Channel | - | I²C | - | 50µA | Up to 8 | - | - | Button | Yes | - | Up to 8 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |