- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Number of Inputs
- Package / Case
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
- Interface
Attribute column
Categories
Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Base Product Number | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insulation Voltage | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Product Status | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Voltage - Supply | Termination Style | Note | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Current - Supply | Number of Inputs | Size | Resolution | Product Type | Temperature Range | Sensor Type | Touchscreen | Proximity Detection | Rated Power | LED Driver Channels | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT100A-ISG Quantum Storage Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT220ISSG Atmel | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 5 V | 3.9 V | 1.5 mA | 1.5 mA | - | 2 | - | 1.125 B | - | - | - | - | - | - | - | - | - | - | ||
![]() QT160-ASG Atmel | In Stock | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | 2.5 mA | - | - | - | - | 1.75 B | - | - | - | - | - | - | - | - | - | - | ||
![]() LC71F7001VB-3-TLM-H Sanyo | 4839 |
| - | - | Surface Mount | - | - | - | - | LC71F | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS32SE5120-QWLA3-TR Lumissil | In Stock | - | - | - | Surface Mount, Wettable Flank | 32-WFQFN Exposed Pad | - | 32-WQFN (5x5) | - | - | Lumissil | - | - | 5 mm x 5 mm x 0.75 mm | 2500 | - | I2C | ISSI | + 125 C | Lumissil Microsystems | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | Buttons | - | - | - | - | - | 2.3V ~ 5.5V | - | - | 24 Channel | I²C | - | - | - | - | 150µA | Up to 24 | - | - | - | - 40 C to + 125 C | Button, Proximity | - | Yes | - | Up to 24 | Integrated Silicon Solution Inc | - | - | ||
![]() QT150-AS Atmel | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | D2,3x6,3mm | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | ±1 % | - | - | - | 27,4 Ohm | 105 °C | -40 °C | Metal Film | - | - | Axial | n/a | - | - | - | - | 2.5 mA | - | - | - | 0207 | 1.75 B | - | - | - | Capacitive | - | 0,6 W | - | - | - | - | ||
![]() IQS227D00000000DNR Azoteq | In Stock | - | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-DFN (3x2.5) | Rectangular | - | Azoteq | - | - | - | 6000 | - | - | Azoteq | - | Azoteq (Pty) Ltd | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | IQ Switch®, ProxSense® | - | - | - | Buttons | - | - | - | - | Sensors | 2.4V ~ 5.5V | - | - | - | I²C | - | - | - | - | 101µA | 1 | - | - | Touch Sensors | - | - | - | Yes | - | Up to 1 | Capacitive Touch Sensors | 1310 | 90.8 | ||
![]() MTCH1060-E/REB Microchip | 50 |
| - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-VQFN (3x3) | - | - | - | IP54 | Other | - | - | - | - | - | - | Microchip Technology | - | 8 | 5 | 0 | 3 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Tray | Active | - | No | No | No | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | -40°C ~ 125°C | - | - | - | - | - | Buttons | - | - | - | - | - | 2V ~ 5.5V | - | - | - | Digital | - | - | - | - | - | 6 | - | - | - | - | - | - | Yes | - | Up to 6 | - | - | - | ||
![]() CY8C20140-SX2IT Infineon | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CapSense® Express™ | - | - | - | Buttons | - | - | - | - | - | 2.4V ~ 5.25V | - | - | - | I²C | - | - | - | - | 1.5mA | Up to 4 | - | - | - | - | - | - | No | - | Up to 4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 40-VFQFN Exposed Pad | - | 40-VFQFPN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tray | PureTouch™ | - | Obsolete | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.65 V ~ 5.5 V | - | - | - | I²C, SMBus, SPI | - | - | - | - | 7.75mA | Up to 20 | - | -- | - | - | - | - | No | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28-WFQFN Exposed Pad | - | 28-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tray | PureTouch™ | - | Obsolete | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.65 V ~ 1.95 V | - | - | - | I²C, SPI | - | - | - | - | -- | 15 | - | -- | - | - | - | - | No | - | -- | - | - | - | ||
![]() MAX22521GWP Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX225 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDS6202DCGI8 IDT | In Stock | - | - | - | - | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | PureTouch™ | - | Obsolete | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.65 V ~ 5.5 V | - | - | - | I²C | - | - | - | - | 55µA | Up to 4 | - | -- | - | - | - | - | Yes | - | -- | - | - | - | ||
![]() LDS6120NQGI8 IDT | 9075 | - | - | - | - | 40-VFQFN Exposed Pad | - | 40-VFQFPN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tape & Reel (TR) | PureTouch™ | - | Active | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.65 V ~ 5.5 V | - | - | - | I²C, SMBus, SPI | - | - | - | - | 70µA | Up to 20 | - | -- | - | - | - | - | No | - | Up to 10 | - | - | - | ||
![]() LDS6104NQGI8 IDT | In Stock | - | - | - | - | 28-WFQFN Exposed Pad | - | 28-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tape & Reel (TR) | PureTouch™ | - | Active | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.65 V ~ 5.5 V | - | - | - | I²C, SPI | - | - | - | - | 70µA | Up to 8 | - | -- | - | - | - | - | No | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28-WFQFN Exposed Pad | - | 28-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tray | PureTouch™ | - | Obsolete | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.65 V ~ 1.95 V | - | - | - | I²C, SPI | - | - | - | - | -- | 10 | - | -- | - | - | - | - | No | - | -- | - | - | - | ||
![]() MAX22520GWP T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX22520 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPR084EJ Freescale | 4807 | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MPR08 | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | I²C | - | - | - | - | 1.62mA | 8 | - | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() IS32SE5117-QWLA3-TR Lumissil | In Stock | - | - | - | Surface Mount, Wettable Flank | 24-WFQFN Exposed Pad | - | 24-WQFN (4x4) | - | - | - | - | - | - | - | - | I2C | - | + 125 C | Lumissil Microsystems | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | Buttons | - | - | - | - | - | 2.7V ~ 5.5V | - | - | 16 Channel | I²C | - | - | - | - | 7mA | Up to 16 | - | - | - | - | Button, Slider, Wheel | - | Yes | - | Up to 16 | - | - | - | ||
![]() MPR083EJ Freescale | 8558 |
| - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MPR08 | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Buttons, Slider, Wheel | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | I²C | - | - | - | - | 1.62mA | 8 | - | - | - | - | - | - | Yes | - | - | - | - | - |