- Manufacturer
- Base Part Number
- Function
- Input Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | (Ø) | Base Product Number | Contact Sizes | Content | Dim | Driver Type | Hole Diameter (mm) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material suitability | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Signal type | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Resistor Type | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Housing Color | Output Type | Operating Supply Voltage | Lead Spacing | Note | Operating Supply Current | Shell Size, MIL | Input Type | Data Rate | Number of Inputs | Product Type | Includes | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9213EUM D Analog Devices | 2104 |
| Datasheet | Through Hole | Radial | - | - | - | 48-TSSOP | - | Polypropylene (PP), Metallized | - | - | MAX9213 | - | - | - | - | - | -- | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | 220V | 630V | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3300pF | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | Serializer | 3 | - | LVDS | - | 0.295 (7.50mm) | - | - | - | LVCMOS, LVTTL | 1.785Gbps | 21 | - | - | - | - | -- | - | - | - | 0.315 (8.00mm) | - | - | -- | ||
![]() MAX9295BGTJ TE2 Analog Devices | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | -- | - | MAX929 | 16 | - | - | - | - | -- | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 29 | - | - | Bayonet Lock | - | - | Crimp | - | A | Unshielded | Environment Resistant | - | Cadmium over Nickel | 25-29 | - | - | Olive Drab | - | - | - | Contacts Not Included | - | -- | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | ||
![]() THCV233-B THine | 1 |
| - | Through Hole | Radial | - | - | - | 48-QFN (7x7) | - | Polypropylene (PP), Metallized | - | - | THCV233 | - | - | - | - | - | -- | - | - | - | - | THine Solutions, Inc. | - | - | Tray | - | Active | - | - | - | 500V | 1400V (1.4kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | High Pulse, DV/DT | 0.062µF | - | - | - | - | 1.62V ~ 1.98V | - | - | - | - | - | - | Serializer | 2 | - | V-by-One®HS | - | 1.083 (27.50mm) | - | - | - | LVDS | 3.4Gbps | 6 | - | - | - | - | -- | - | - | - | 0.906 (23.00mm) | - | - | -- | ||
![]() MAX9288GTM/VY T Analog Devices | 32 |
| Datasheet | Surface Mount, Wettable Flank | 48-WFQFN Exposed Pad | - | - | - | 48-SWTQFN (7x7) | - | - | - | 70mm | MAX9288 | - | - | (Ø x H) 70 mm x 65 mm | - | - | - | - | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | 3200 mW | Active | Non-stop light signal | 3.6 V | 1.7 V | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | KombiSIGN 71 | - | - | - | - | - | Interface ICs | - | - | 1.7V ~ 1.9V | - | - | - | - | - | - | Deserializer | 1 | - | CML | 1.8 V, 3.3 V | - | - | 394 mA | - | CML | 3.12Gbps | 3 | Serializers & Deserializers - Serdes | - | - | GMSL Deserializers | - | - | - | 65mm | - | - | - | - | ||
![]() MAX9278BGTM/V T Analog Devices | 31 |
| Datasheet | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | 48-TQFN (7x7) | - | - | - | - | MAX9278 | - | - | - | Power;Hydraulic;Manual | 16.2 MilliMeters | - | Greenlee | 35163 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 1.9V | - | - | - | - | - | - | Deserializer | 1 | - | CML | - | - | - | - | - | CML | 3.12Gbps | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYV15G0104TRB-BGC Infineon | In Stock | - | Datasheet | Surface Mount | 256-BGA Exposed Pad | - | - | - | 256-L2BGA (27x27) | Carbide metal | - | - | - | CYV15G0104 | - | 1Set | - | - | - | - | - | - | Masonry,Stone,Concrete | - | Infineon Technologies | - | - | Tray | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | Serializer/Deserializer | 2 | - | PECL | - | - | - | - | - | PECL | 1.485Gbps | 2 | - | - | - | - | - | - | - | - | - | 160mm | - | - | ||
![]() MAX96765GTN/V Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MAX96765 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96763GTN/V Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MAX96763 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9270GTN/V Analog Devices | 5686 |
| Datasheet | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | 56-TQFN (8x8) | - | - | - | - | MAX927 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | Deserializer | 29 | - | Parallel | - | - | - | - | - | CML | 104MHz | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9206EAI/V T Analog Devices | 6 |
| Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | 28-SSOP | - | - | - | - | MAX9206 | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.6 V | 3 V | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | Deserializer | - | - | - | - | - | Interface ICs | - | - | 3V ~ 3.6V | - | - | - | - | - | - | Deserializer | 10 | - | LVCMOS, LVTTL | 3 V to 3.6 V | - | - | - | - | LVDS | 450Mbps | 1 | Serializers & Deserializers - Serdes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9264GCB/V TGB Analog Devices | In Stock | - | Datasheet | Surface Mount | 64-TQFP Exposed Pad | - | - | - | 64-TQFP-EP (10x10) | - | - | - | - | MAX9264 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 1.9V, 3.6V | - | - | - | - | - | - | Deserializer | 24/32 | - | CMOS, LVCMOS | - | - | - | - | - | CML | 2.5Gbps | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9276GTN/V TGG6 Analog Devices | In Stock | - | Datasheet | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | 56-TQFN (8x8) | - | - | - | - | MAX927 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 1.9V | - | - | - | - | - | - | Deserializer | 32 | - | LVCMOS | - | - | - | - | - | CML | 3.12Gbps | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLC021AVGZ-5.0/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 44-QFP | - | - | - | 44-PQFP | - | - | - | - | CLC021 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | Serializer | 1 | - | HCMOS/TTL | - | - | - | - | - | HCMOS/LSTTL | 400Mbps | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96763GTN E4 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MAX967 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96789GTN E1 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MAX967 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96707GTG/V Analog Devices | 33 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | 24-TQFN (4x4) | - | - | - | - | MAX96707 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Active | - | - | - | - | - | -40°C ~ 115°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 1.9V | - | - | - | - | - | - | Serializer | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS32ELX0421SQX/NOPB National Semiconductor | 1936 |
| - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | 48-WQFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | - | - | - | - | - | - | Serializer | 2 | - | CML | - | - | - | - | - | LVDS | 3.125Gbps | 5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THC63LVD1024-B THine | 432 |
| - | Surface Mount | 144-LQFP Exposed Pad | - | - | - | 144-LQFP-EP (20x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THine Solutions, Inc. | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | Deserializer | 70 | - | CMOS/TTL | - | - | - | - | - | LVDS | 945Mbps | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX96793GTJY TE2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MAX967 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90UB903QSQX/NOPB National Semiconductor | 37374 |
| - | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | 40-WQFN (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | - | - | - | 25 ppm/°C | - | - | 249 Ohm | - | - | - | - | - | 0.15 W | - | 1.71V ~ 1.89V, 3V ~ 3.6V | - | - | - | High Reliability | - | - | Serializer | 1 | - | FPD-Link III, LVDS | - | - | - | - | - | LVCMOS | 900Mbps | 21 | - | - | 0.1 | - | - | 2.03 | 1.27 | - | - | - | - | - |