- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Mounting Type
- Packaging
- Factory Lead Time
- Number of Circuits
- Function
- Voltage - Supply
- Terminal Position
- Number of Terminations
Attribute column
Categories
Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Current - Supply | Logic Function | Data Rate | Max Frequency | Telecom IC Type | Number of Transceivers | Consumer IC Type | Battery Feed | PSRR-Min | Hybrid | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LE88231DLC Microchip Technology | 35000 |
| Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 80-LQFP | - | - | - | - | - | - | - | - | Tray | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telecom Circuit | - | - | - | - | - | - | - | PCM | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYP15G0403DXB-BGXC Cypress Semiconductor Corp | 35 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | - | 256 | - | - | - | - | - | 0°C~70°C | Tray | 2003 | HOTlink II™ | e1 | yes | Active | 3 (168 Hours) | 256 | 5A991.B.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 3.135V~3.465V | BOTTOM | BALL | 260 | - | 3.3V | 1.27mm | - | - | 30 | CY*15G04 | Transceiver | - | 3.3V | - | - | - | - | - | LVTTL | 4 | - | - | - | 1.27A | - | 900mA | - | 1500000 Mbps | - | - | 4 | - | - | - | - | - | - | 27mm | 27mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI3210-GT Silicon Labs | 801 | - | Datasheet | - | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | 140.160042mg | - | - | - | -40°C~85°C | Tube | 1998 | ProSLIC® | - | yes | Not For New Designs | 3 (168 Hours) | 38 | - | - | - | - | 700mW | 3.3V 5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 40 | SI3210 | Subscriber Line Interface Concept (SLIC), CODEC | - | 5V | - | - | - | - | - | PCM, SPI | 1 | - | 88mA | - | - | - | - | - | - | - | - | - | - | CONSTANT CURRENT | 40 dB | - | - | - | 9.7mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() LE79R79-3DJC Microchip Technology | 236 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (11.43x13.97) | - | - | - | Industrial grade | 0°C~70°C | Tube | 1993 | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | - | 5V | - | - | - | - | - | 2-Wire | 1 | 4.75V | 6.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SI3201-FSR Silicon Labs | 2500 | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 16 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | ProSLIC® | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | - | 800mW | 3.13V~5.25V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | SI3201 | Subscriber Line Interface Concept (SLIC), CODEC | - | - | - | 3.3/5V | - | - | - | PCM, Serial, SPI | 1 | - | 88mA | - | - | - | - | - | - | - | - | - | - | CONSTANT CURRENT | 40 dB | - | - | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LE79R70-1DJCT Microchip Technology | 35 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 32 | - | MATTE TIN | - | - | - | 4.75V~5.25V | QUAD | J BEND | - | - | 5V | - | - | - | - | - | Subscriber Line Interface Concept (SLIC) | Not Qualified | 5V | - | 5V | - | - | - | 2-Wire | 1 | - | 6.5mA | - | - | - | - | - | - | - | - | - | - | CONSTANT CURRENT | 30 dB | 2-4 CONVERSION | - | 3.556mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC8504XKS-04 Microchip Technology | 500 | - | Datasheet | 10 Weeks | LIMITED TIME BUY (Last Updated: 1 month ago) | - | Surface Mount | 256-BGA | YES | 256 | - | - | - | -40°C | - | - | Tray | 2011 | - | - | - | Obsolete | 4 (72 Hours) | 256 | - | - | - | - | - | 1V | BOTTOM | BALL | - | - | 1V | - | - | - | - | - | Ethernet | - | - | - | - | AUTOMOTIVE | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC8564XKS-14 Microchip Technology | 5 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 256-BGA | - | - | 256-PBGA (17x17) | - | - | - | - | - | Tray | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI3210M-FT Silicon Labs | 1210 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | 140.160042mg | - | - | - | 0°C~70°C | Tube | 1998 | ProSLIC® | e3 | yes | Not For New Designs | 3 (168 Hours) | 38 | - | TIN | - | - | 700mW | 3.3V 5V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 40 | SI3210 | Subscriber Line Interface Concept (SLIC), CODEC | - | 5V | - | - | - | - | - | PCM, SPI | 1 | - | 88mA | - | 88mA | - | - | - | - | 8.192MHz | - | - | - | CONSTANT CURRENT | 40 dB | - | - | - | 9.7mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() LE88241DLCT Microchip Technology | 35 |
| Datasheet | 14 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 80-LQFP | - | 80 | - | - | - | - | - | - | Tape & Reel (TR) | 1993 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telecom Circuit | - | - | - | - | - | - | - | PCM | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST7590 STMicroelectronics | 1062 | - | Datasheet | 14 Weeks | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | Industrial grade | -40°C~80°C | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 48 | 5A992.C | Matte Tin (Sn) - annealed | - | - | - | 8V~18V | QUAD | - | - | - | 18V | 0.5mm | - | - | - | ST7590 | Power Line Networking System-On-Chip | - | - | - | - | - | - | - | I2C, SPI | 1 | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SI3010-F-FS Silicon Labs | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 8 | - | 189.318115mg | - | - | - | 0°C~70°C | Tube | 1999 | - | - | yes | Active | 3 (168 Hours) | 16 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | - | - | - | - | - | SI3010 | Direct Access Arrangement (DAA) | - | 3.3V | 3.6V | - | - | 3V | - | Parallel, SPI, UART | 1 | - | 15mA | - | 10mA | - | - | - | 2.4 kbps | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() ZL50020GAG2 Microchip Technology | 35 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | - | - | -40°C~85°C | Tray | - | - | e1 | - | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | - | - | 1.71V~1.89V | BOTTOM | BALL | - | - | 1.8V | - | - | - | - | ZL50020 | Switch | - | - | - | - | - | - | - | - | 1 | - | 120mA | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VSC8552XKS-04 Microchip Technology | In Stock | - | Datasheet | - | LIMITED TIME BUY (Last Updated: 1 month ago) | - | Surface Mount | 256-BGA | YES | 256 | - | - | - | -40°C | - | - | Tray | - | - | - | - | Obsolete | 4 (72 Hours) | 256 | - | - | - | - | - | 1V | BOTTOM | BALL | - | - | 1V | - | - | - | - | - | Ethernet | - | - | - | - | AUTOMOTIVE | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT8870DE1 Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | 1.270087g | - | - | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 18 | EAR99 | MATTE TIN | - | - | 500mW | 4.75V~5.25V | DUAL | - | 260 | - | 5V | 2.54mm | - | 3.58MHz | 30 | - | DTMF Receiver | - | 5V | - | 5V | - | - | - | - | 1 | - | 3mA | - | 3mA | - | - | Receiver | - | - | DTMF SIGNALING CIRCUIT | - | - | - | - | - | - | 5.33mm | 22.86mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYP15G0101DXB-BBXI Cypress Semiconductor Corp | 555 | - | - | - | - | Surface Mount | Surface Mount | 100-LBGA | - | 100 | - | - | - | - | - | -40°C~85°C | Tray | 2004 | HOTlink II™ | e1 | yes | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.25W | 3.135V~3.465V | BOTTOM | BALL | 260 | - | 3.3V | - | - | - | 30 | CY*15G01 | Transceiver | - | 3.3V | - | - | - | - | 1 | LVTTL | - | - | - | - | 510mA | 510mA | 390mA | - | - | - | INTERFACE CIRCUIT | 1 | - | - | - | - | 890μm | - | 11mm | 11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LE79124KVC Microchip Technology | 350 |
| - | 10 Weeks | - | - | Surface Mount | 128-TQFP | - | - | 128-TQFP | - | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LE79272PQCT Microchip Technology | 10974 |
| - | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 48-QFN | - | 48 | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | unknown | - | - | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 2 | 2-Wire | - | - | - | - | - | - | - | - | - | - | SLIC | - | - | - | - | - | - | 1mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() LE88286TQCT Microchip Technology | 35 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 64-QFN | - | 64 | 64-QFN | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.75V~35V | - | - | - | - | - | - | - | - | - | - | Telecom Circuit | - | - | - | - | - | - | - | PCM | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LE88286DLCT Microchip Technology | 35 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 80-LQFP | - | 80 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.75V~35V | - | - | - | - | - | - | - | - | - | - | Telecom Circuit | - | - | - | - | - | - | - | PCM | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |