- Manufacturer
- Package / Case
- RoHS Status
- Boundary Scan
- Low Power Mode
- Number of Channels
- Number of Serial I/Os
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Width
- uPs/uCs/Peripheral ICs Type
Attribute column
Categories
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST16C550IQ48TR-F MaxLinear, Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 48-TQFP | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | 16 Byte | Yes | Timer/Counter | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST16C1550CJ28-F MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 70°C | - | - | Tube | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | - | - | S-PQCC-J28 | Not Qualified | - | 5.5V | - | COMMERCIAL | 2.97V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | 3 | - | NO | YES | - | 8 | - | - | 1 | - | 0.1875 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 4.57mm | 11.505mm | 11.505mm | - | RoHS Compliant | - | ||
![]() XR16M2550IM48-F MaxLinear, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 48-TQFP | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | RS232, RS422 | - | - | - | - | - | 16Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C1550IJ28-F MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 85°C | -40°C | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | - | - | S-PQCC-J28 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2.97V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | 3 | - | NO | YES | - | 8 | - | - | 1 | - | 0.1875 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 4.57mm | 11.505mm | 11.505mm | - | RoHS Compliant | - | ||
![]() XR16L788CQTR-F Exar Corporation | In Stock | - | Datasheet | - | Surface Mount | - | PQFP | - | 100 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100 | - | - | 70°C | 0°C | - | - | - | QUAD | GULL WING | - | - | 0.635mm | - | - | - | - | Not Qualified | 5V | - | - | COMMERCIAL | - | 8 | 5.5V | 2.97V | 5mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6.25 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | 20.1mm | 14.1mm | - | RoHS Compliant | Lead Free | ||
![]() XR16V2650IM-F Exar Corporation | In Stock | - | Datasheet | - | Surface Mount | - | TQFP | - | - | - | - | 85°C | -40°C | - | - | - | - | e3 | yes | - | - | 48 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 2.5V SUPPLY @ 50MHZ | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | 48 | S-PQFP-G48 | Not Qualified | 3.6V | 3.63V | 2.5/3.3V | INDUSTRIAL | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 16 Mbps | 3 | - | NO | YES | - | 8 | - | - | 2 | - | 2 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | RoHS Compliant | Lead Free | ||
![]() ST16C450CJ44-F MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | - | - | Tube | - | ST16C450 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | 1 Byte | Yes | Timer/Counter | - | - | - | - | - | - | - | - | - | - | ||
![]() XR16L2750CMTR-F MaxLinear, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 48-TQFP | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | RS232, RS485 | - | - | - | - | - | 6.25Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST16C552ACJ68TR-F MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | 16 Byte | Yes | Configurable GPIO, Printer Port, Timer/Counter | - | - | - | - | - | - | - | - | - | - | ||
![]() XR16M770IL24-F MaxLinear, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | - | RS232, RS422, RS485 | - | - | - | - | - | 16Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C552AIJ68-F MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | 16 Byte | Yes | Configurable GPIO, Printer Port, Timer/Counter | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C1550CJ28TR-F MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 70°C | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | - | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | NOT SPECIFIED | - | - | S-PQCC-J28 | - | - | 5.5V | - | COMMERCIAL | 2.97V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | 3 | - | NO | YES | - | 8 | - | - | 1 | - | 0.1875 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 4.57mm | 11.505mm | 11.505mm | - | RoHS Compliant | - | ||
![]() XR16M570IL24TR-F MaxLinear, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | - | RS232, RS422, RS485 | - | - | - | - | - | 16Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR16C864CQ-F MaxLinear, Inc. | 96 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-BQFP | YES | - | - | - | 70°C | - | - | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | - | - | R-PQFP-G100 | Not Qualified | - | - | - | COMMERCIAL | - | 4, QUART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | 5 | RS232, RS485 | NO | YES | - | 8 | - | 2Mbps | 4 | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | 3.4mm | 20mm | 14mm | - | RoHS Compliant | - | ||
![]() ST16C1550IQ48-F MaxLinear, Inc. | 688 |
| Datasheet | 26 Weeks | - | Surface Mount | 48-TQFP | YES | - | - | - | 85°C | -40°C | - | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | - | S-PQFP-G48 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2.97V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | 3 | - | NO | YES | - | 8 | - | - | 1 | - | 0.1875 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 1.2mm | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() XR16L2750IMTR-F MaxLinear, Inc. | 32 |
| Datasheet | - | - | Surface Mount | 48-TQFP | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | RS232, RS485 | - | - | - | - | - | 6.25Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR16C854CQTR-F MaxLinear, Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-BQFP | YES | - | - | - | 70°C | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | - | - | R-PQFP-G100 | - | - | - | - | COMMERCIAL | - | 4, QUART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | - | 3 | RS232, RS485 | NO | YES | - | 8 | - | 2Mbps | 4 | - | 0.25 MBps | - | - | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | 3.4mm | 20mm | 14mm | - | RoHS Compliant | - | ||
![]() SC26C92C1N,602 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | 15 | 70°C | - | - | Tube | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 40 | - | Tin (Sn) | - | - | - | 8542.31.00.01 | 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | SC26C92 | 40 | R-PDIP-T40 | Not Qualified | - | - | 5V | COMMERCIAL | - | 2, DUART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | 25mA | - | 4 | - | NO | YES | - | 8 | 0 | 1Mbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | - | - | - | 4.7mm | 52mm | 15.24mm | - | ROHS3 Compliant | - | ||
![]() XR68C681P Exar Corporation | 21 | - | - | - | Through Hole | - | DIP | - | 40 | - | - | 85°C | - | Military grade | - | - | - | e0 | - | - | - | 40 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | - | 40 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | - | 4 | - | NO | NO | MIL-STD-883 | 8 | - | - | 2 | MC68681; SCC68692 | 0.125 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 6.35mm | 51.75mm | 15.24mm | - | RoHS Compliant | - | ||
![]() XR16C854DCV-F Exar Corporation | In Stock | - | - | - | Surface Mount | - | LQFP | - | 64 | - | - | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 64 | - | MATTE TIN | 70°C | 0°C | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 64 | - | - | 5V | - | - | COMMERCIAL | - | 4 | 5.5V | 2.97V | 6mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 2 Mbps | 3 | - | NO | YES | - | 8 | - | - | 4 | - | 0.25 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | No | RoHS Compliant | Lead Free |