- Manufacturer
- Package / Case
- RoHS Status
- Boundary Scan
- Low Power Mode
- Number of Channels
- Number of Serial I/Os
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Width
- uPs/uCs/Peripheral ICs Type
Attribute column
Categories
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Propagation Delay | Supply Current-Max | Data Rate | Address Bus Width | Evaluation Kit | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Source Url Status Check Date | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR82C684CJ/44-F MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 70°C | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | - | S-PQCC-J44 | Not Qualified | - | - | - | COMMERCIAL | - | 4, QUART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 7.372MHz | - | - | - | 5 | - | - | NO | NO | 8 | - | 1Mbps | 4 | 8800; 68000; 8085; Z80; 8088; 80286; 80486; 8051; PENTIUM | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | Internal Oscillator, Timer/Counter | - | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | - | ||
![]() XR16L2551ILTR-F MaxLinear, Inc. | 32 |
| Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | - | - | 3.125Mbps | - | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST16C2552IJ44TR-F MaxLinear, Inc. | 134 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 3.3V AT 30 MHZ | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | NOT SPECIFIED | - | S-PQCC-J44 | - | - | - | - | INDUSTRIAL | - | 2, DUART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | - | - | 3 | - | RS232, RS485 | NO | YES | 8 | - | 4Mbps | 2 | - | 0.5 MBps | - | - | NRZ | 16 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | - | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | - | ||
![]() ST16C650ACJ44TR-F MaxLinear, Inc. | 32 |
| Datasheet | 26 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 70°C | - | Tape & Reel (TR) | - | ST16C650 | e3 | - | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | - | - | - | - | 2.9V~5.5V | QUAD | J BEND | - | - | 1.27mm | - | - | S-PQCC-J44 | Not Qualified | - | - | 3.3/5V | COMMERCIAL | - | 1, UART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | RS232, RS422, RS485 | - | - | - | - | 3.125Mbps | - | - | - | - | - | - | 32 Byte | Yes | Internal Oscillator, Printer Port, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR68C192CJTR-F MaxLinear, Inc. | 32 |
| Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230.4Kbps | - | - | - | - | - | - | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | - | - | - | - | RoHS Compliant | - | ||
![]() ST16C554DIJ68TR-F MaxLinear, Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 68-LCC (J-Lead) | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 68 | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.3 V TYP SUPPLY AT 8 MHZ | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | - | S-PQCC-J68 | - | - | - | - | INDUSTRIAL | - | 4, QUART | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | - | - | 3 | - | RS232 | NO | NO | 8 | - | 1.5Mbps | 4 | - | 0.1875 MBps | - | - | NRZ | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | - | 5.08mm | 24.23mm | 24.23mm | RoHS Compliant | - | ||
![]() XR16C2852IJTR-F MaxLinear, Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | RS232, RS485 | - | - | - | - | 3.125Mbps | - | - | - | - | - | - | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR16C2850CJTR-F MaxLinear, Inc. | 32 |
| Datasheet | 14 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | RS232, RS485 | - | - | - | - | 6.25Mbps | - | - | - | - | - | - | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR68M752IL32TR-F MaxLinear, Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | RS232, RS422, RS485 | - | - | - | - | 16Mbps | - | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST16C654CJ68TR-F MaxLinear, Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | 68-LCC (J-Lead) | - | - | 68-PLCC (24.23x24.23) | - | - | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | - | - | 1.5Mbps | - | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | - | - | RoHS Compliant | - | ||
![]() SCC2681AC1N28 NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | - | PDIP | NO | 28 | - | 70°C | - | - | - | - | e2 | yes | - | - | 28 | Tin/Silver (Sn/Ag) | - | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | 28 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | - | 115 kbps | 4 | - | - | NO | NO | 8 | - | - | 2 | - | 0.125 MBps | ASYNC, BIT | - | NRZ | - | - | - | - | - | - | 5.1mm | 35.5mm | 15.24mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SC28L194A1BE-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | - | LQFP | YES | - | - | 85°C | -40°C | - | - | - | e3 | - | - | 2 (1 Year) | 80 | TIN | - | - | ALSO OPERATES AT 3.3V SUPPLY AT 20 MHZ | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 30 | 80 | S-PQFP-G80 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 33MHz | - | - | 461 kbps | 7 | - | - | NO | YES | 8 | - | - | 4 | - | 0.125 MBps | ASYNC, BIT | 2013-06-14 00:00:00 | NRZ | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | RoHS Compliant | Lead Free | ||
![]() XR16L651CM-F Exar Corporation | In Stock | - | - | - | Surface Mount | - | TQFP | - | 48 | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 48 | Matte Tin (Sn) | 70°C | 0°C | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | 48 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | 1 | 5.5V | 2.25V | 1.3mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | - | 3.1 Mbps | 10 | - | - | NO | YES | 8 | - | - | 1 | ISA | 0.390625 MBps | ASYNC, BIT | - | NRZ | - | - | - | - | - | - | - | 7mm | 7mm | RoHS Compliant | - | ||
![]() SC16C554BIB64-S NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | LQFP | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 4 | 5.5V | 2.25V | 6mA | - | - | 20 ns | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XR20M1170G24-0B-EB Exar Corporation | In Stock | - | - | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3.6V | 1.62V | 500μA | - | - | - | - | 16 Mbps | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | PLCC | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SCC2698BC1A84-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 70°C | - | - | - | - | e3 | - | - | 4 (72 Hours) | 84 | Tin (Sn) | - | - | - | 8542.31.00.01 | - | QUAD | J BEND | 245 | 5V | 1.27mm | 30 | 84 | S-PQCC-J84 | Not Qualified | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 30mA | - | 6 | - | - | NO | YES | 8 | 0 | - | 8 | - | 0.125 MBps | ASYNC, BIT | 2013-06-14 00:00:00 | NRZ | - | - | - | - | - | - | 4.57mm | 29.31mm | 29.31mm | RoHS Compliant | Lead Free | ||
![]() SCC2681AE1N28 NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | - | PDIP | NO | - | - | - | - | - | - | - | e2 | yes | - | - | 28 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | - | NOT SPECIFIED | 28 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 2 | 5.5V | 4.5V | 10mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | - | 115.2 kbps | 4 | - | - | NO | NO | 8 | - | - | 2 | - | - | ASYNC, BIT | - | NRZ | - | - | - | - | - | - | 5.1mm | 35.5mm | - | RoHS Compliant | Lead Free |