- Manufacturer
- Package / Case
- RoHS Status
- Boundary Scan
- Low Power Mode
- Number of Channels
- Number of Serial I/Os
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Width
- uPs/uCs/Peripheral ICs Type
Attribute column
Categories
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Supply Voltage | JESD-30 Code | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Data Rate (Max) | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR68C192IVTR-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | 44-LQFP (10x10) | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | 2.97V~5.5V | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 230.4Kbps | - | - | - | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | - | - | ||
![]() SC28L92A1A 512 | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | Tube | - | Impact | Obsolete | 3 (168 Hours) | - | - | 3.3V 5V | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | 16 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | Yes | - | ROHS3 Compliant | ||
![]() SC26C92C1A 512 | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | 5V | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | 8 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | Yes | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | 2.5V 3.3V 5V | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | 5Mbps | - | - | - | 16 Byte | Yes | - | Yes | Yes | - | ROHS3 Compliant | ||
![]() XR16L580IL28 MaxLinear | In Stock | - | Datasheet | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | 2.25V~5.5V | - | - | - | - | 1, UART | - | - | - | RS232, RS422 | - | - | - | 3.125Mbps | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR16L580IL28-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | 2.25V~5.5V | - | - | - | - | 1, UART | - | - | - | RS232, RS422 | - | - | - | 3.125Mbps | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR16M681IB25-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 25-WFBGA | - | - | - | Tray | - | - | Obsolete | 4 (72 Hours) | - | - | 1.62V~3.63V | - | - | - | - | 1, UART | - | - | - | RS232, RS422, RS485 | - | - | - | 20Mbps | - | - | - | 32 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR16M581IB25-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 25-WFBGA | - | 25-BGA (3x3) | - | Tray | - | - | Obsolete | 4 (72 Hours) | - | - | 1.62V~3.63V | - | - | - | - | 1, UART | - | - | - | RS232, RS422, RS485 | - | - | - | 20Mbps | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | ||
![]() XR16M680IM48-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 48-TQFP | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | 1.62V~3.63V | - | - | - | - | 1, UART | - | - | - | RS232, RS422, RS485 | - | - | - | 16Mbps | - | - | - | 32 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR16M781IB25-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 25-WFBGA | - | - | - | Tray | - | - | Obsolete | 4 (72 Hours) | - | - | 1.62V~3.63V | - | - | - | - | 1, UART | - | - | - | RS232, RS422, RS485 | - | - | - | 20Mbps | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR16M681IL32-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tray | - | - | Obsolete | 2 (1 Year) | - | - | 1.62V~3.63V | - | - | - | - | 1, UART | - | - | - | RS232, RS422, RS485 | - | - | - | 20Mbps | - | - | - | 32 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR68C681P MaxLinear | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5V | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR88C681P/40 MaxLinear | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5V | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | 3 Byte | - | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() ST16C550CP40 MaxLinear | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 70°C | Tube | - | - | Obsolete | 1 (Unlimited) | 40 | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 2.97V~5.5V | DUAL | 5V | R-PDIP-T40 | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 3 | - | NO | NO | 8 | 1.5Mbps | 1 | 0.1875 MBps | ASYNC, BIT | 16 Byte | Yes | Timer/Counter | - | - | - | - | ||
![]() XR19L202IL48-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | 3.3V~5.5V | - | - | - | - | 2, DUART | - | - | - | RS232 | - | - | - | 1Mbps | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR68C681CP MaxLinear | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | - | Tube | 2000 | - | Obsolete | 1 (Unlimited) | - | - | 5V | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR19L212IL48-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | 3.3V~5.5V | - | - | - | - | 2, DUART | - | - | - | RS232 | - | - | - | 1Mbps | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR19L222IL64-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | - | - | 3.3V~5.5V | - | - | - | - | 2, DUART | - | - | - | RS232 | - | - | - | 1Mbps | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | ||
![]() XR17C154CV MaxLinear | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | 5V | - | - | - | - | 4, QUART | - | - | - | RS485 | - | - | - | 6.25Mbps | - | - | - | 64 Byte | Yes | - | - | - | - | - | ||
![]() XR16M2751IM48TR-F MaxLinear | In Stock | - | Datasheet | Surface Mount | 48-TQFP | - | - | - | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | 1.62V~3.63V | - | - | - | - | 2, DUART | - | - | - | RS232, RS485 | - | - | - | 8Mbps | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | RoHS Compliant |