- Manufacturer
- Consumer IC Type
- Terminal Pitch
- Terminal Position
- Qualification Status
- Series
- Power Supplies
- JESD-30 Code
- Mounting Type
- Terminal Form
- Operating Temperature
- Package / Case
- Features
Attribute column
Categories
Interface - Voice Record and Playback
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Interface | Oscillator Type | Supply Current-Max | Consumer IC Type | Output Signal | Duration | Input Signal | Messaging | Sampling Frequency | Features | Filter Pass Band | Reading Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISD1790SYIR Nuvoton Technology Corporation of America | 12 |
| - | 16 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | ChipCorder® | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton, SPI | Internal | - | - | Analog - Single Ended, PWM Speaker Output | 60 ~ 180 Sec | Analog - Single Ended, Microphone | Multiple | 4kHz~12kHz | Automatic Gain Control, Volume Control | - | - | ROHS3 Compliant | - | ||
![]() ISD1750PYI Nuvoton Technology Corporation of America | 12 |
| - | 16 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | -40°C~85°C TA | - | 2014 | ChipCorder® | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton, SPI | Internal | - | - | Analog - Single Ended, PWM Speaker Output | 33 ~ 100 Sec | Analog - Single Ended, Microphone | Multiple | 4kHz~12kHz | Automatic Gain Control, Volume Control | - | - | ROHS3 Compliant | - | ||
![]() ISD17180SY Nuvoton Technology Corporation of America | 100 |
| - | 16 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | 0°C~70°C TA | - | 2014 | ChipCorder® | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 8542.39.00.01 | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton, SPI | Internal | - | - | Analog - Single Ended, PWM Speaker Output | 120 ~ 360 Sec | Analog - Single Ended, Microphone | Multiple | 4kHz~12kHz | Automatic Gain Control, Volume Control | - | - | ROHS3 Compliant | - | ||
![]() ISD17210PY Nuvoton Technology Corporation of America | 12 |
| - | 16 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 0°C~70°C TA | - | 2014 | ChipCorder® | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton, SPI | Internal | - | - | Analog - Single Ended, PWM Speaker Output | 140 ~ 420 Sec | Analog - Single Ended, Microphone | Multiple | 4kHz~12kHz | Automatic Gain Control, Volume Control | - | - | ROHS3 Compliant | - | ||
![]() ISD17210SY Nuvoton Technology Corporation of America | 12 |
| - | 16 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C TA | - | 2014 | ChipCorder® | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton, SPI | Internal | - | - | Analog - Single Ended, PWM Speaker Output | 140 ~ 420 Sec | Analog - Single Ended, Microphone | Multiple | 4kHz~12kHz | Automatic Gain Control, Volume Control | - | - | ROHS3 Compliant | - | ||
![]() ISD4002-150S Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C TA | - | 2003 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | 1.27mm | - | 28 | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 150 Sec | Analog - Differential | Multiple | 6.4kHz | Auto Mute | 2.7kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4004-12ME Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | 0°C~70°C TA | - | 2000 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | 8542.39.00.01 | 2.7V~3.3V | DUAL | GULL WING | - | 0.55mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 12 Min | Analog - Differential | Multiple | 5.3kHz | Auto Mute | 2.3kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4003-05MS Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C TA | - | 2004 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | 1.27mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 5 Min | Analog - Differential | Multiple | 6.4kHz | Auto Mute | 2.7kHz | 300s | Non-RoHS Compliant | - | ||
![]() ISD4003-06ME Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | 0°C~70°C TA | - | 2004 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | 8542.39.00.01 | 2.7V~3.3V | DUAL | GULL WING | - | 0.55mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 6 Min | Analog - Differential | Multiple | 5.3kHz | Auto Mute | 2.3kHz | 360s | Non-RoHS Compliant | - | ||
![]() ISD1210P Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 0°C~70°C TA | - | 2005 | ChipCorder® | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | 2.54mm | - | 28 | R-PDIP-T28 | Not Qualified | 5V | Pushbutton | Internal | 30mA | SPEECH SYNTHESIZER WITH RCDG | PWM Speaker Output | 10 Sec | Analog - Single Ended, Microphone | Multiple | 6.4kHz | Automatic Gain Control | 2.6kHz | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISD1112S Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C TA | - | 2005 | ChipCorder® | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1.27mm | - | 28 | R-PDSO-G28 | Not Qualified | 5V | Pushbutton | Internal | 30mA | SPEECH SYNTHESIZER WITH RCDG | PWM Speaker Output | 12 Sec | Analog - Single Ended, Microphone | Multiple | 5.3kHz | Automatic Gain Control | 2.2kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4004-08MEI Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | -40°C~85°C TA | - | 2000 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | 0.55mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | - | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 8 Min | Analog - Differential | Multiple | 8kHz | Auto Mute | 3.4kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4003-04MED Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | -20°C~70°C TA | - | 2004 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | 0.55mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 4 Min | Analog - Differential | Multiple | 8kHz | Auto Mute | 3.4kHz | 240s | Non-RoHS Compliant | - | ||
![]() ISD4003-05MED Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | -20°C~70°C TA | - | 2004 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | 0.55mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 5 Min | Analog - Differential | Multiple | 6.4kHz | Auto Mute | 2.7kHz | 300s | Non-RoHS Compliant | - | ||
![]() ISD1416SIR Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | -40°C~85°C TA | - | 2005 | ChipCorder® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton | Internal | - | - | PWM Speaker Output | 16 Sec | Analog - Single Ended, Microphone | Multiple | 8kHz | Automatic Gain Control | 3.3kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4003-04MSIR Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | -40°C~85°C TA | - | 2004 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | SPI | Internal/External | - | - | Analog - Single Ended | 4 Min | Analog - Differential | Multiple | 8kHz | Auto Mute | 3.4kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4003-06MED Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | -20°C~70°C TA | - | 2004 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | 2.7V~3.3V | DUAL | GULL WING | - | 0.55mm | - | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 6 Min | Analog - Differential | Multiple | 5.3kHz | Auto Mute | 2.3kHz | 360s | Non-RoHS Compliant | - | ||
![]() ISD5008SIR Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | -40°C~85°C TA | - | 1999 | ChipCorder® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | SPI | Internal/External | - | - | Analog - Single Ended, Analog Differential, PWM Speaker Output | 4 ~ 8 Min | Analog - Single Ended, Microphone | Multiple | 4kHz~8kHz | Auto Mute, Automatic Gain Control, Volume Control | 1.7 ~ 3.4kHz | - | Non-RoHS Compliant | - | ||
![]() ISD1112SR Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | 0°C~70°C TA | - | 2005 | ChipCorder® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Pushbutton | Internal | - | - | PWM Speaker Output | 12 Sec | Analog - Single Ended, Microphone | Multiple | 5.3kHz | Automatic Gain Control | 2.2kHz | - | Non-RoHS Compliant | - | ||
![]() ISD4004-12MEI Nuvoton Technology Corporation of America | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | - | -40°C~85°C TA | - | 2000 | ChipCorder® | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | TIN LEAD | 8542.39.00.01 | 2.7V~3.3V | DUAL | GULL WING | NOT SPECIFIED | 0.55mm | NOT SPECIFIED | - | R-PDSO-G28 | Not Qualified | 3V | SPI | Internal/External | 40mA | SPEECH SYNTHESIZER WITH RCDG | Analog - Single Ended | 12 Min | Analog - Differential | Multiple | 5.3kHz | Auto Mute | 2.3kHz | - | Non-RoHS Compliant | - |