- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Input Voltage (Min) | Slew Rate | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Sampling Rate | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Power Consumption | Max Output Power | Min Dual Supply Voltage | Number of A/D Converters | Dual Supply Voltage | Input Bias Current | Signal to Noise Ratio (SNR) | Number of ADC Channels | Min Supply Voltage (DC) | Max Output Power x Channels @ Load | Harmonic Distortion | Number of Amplifiers | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4880M/NOPB Texas Instruments | 676 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tube | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | 158mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | LM4880 | 8 | 2-Channel (Stereo) | - | 5.5V | - | - | 2 | - | - | 3.6mA | - | - | 3.6mA | - | 250mW | - | - | - | - | - | 20 kHz | - | - | - | - | 50dB | - | - | - | 325mW | - | - | - | - | - | - | - | 325mW x 2 @ 8 Ω | - | - | 8Ohm | Shutdown, Thermal Protection | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA2028D1YZFT Texas Instruments | 156 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | - | SmartGain™ | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.19W | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | - | TPA2028 | 9 | 1-Channel (Mono) | 3.6V | 5.5V | 3/5V | 2.5V | 1 | - | - | 3.5mA | 1.19W | 3.5mA | 2mA | - | 3W | - | - | -75 dB | - | 1.5mV | 20 kHz | - | - | - | - | -80dB | 30 dB | - | - | 3W | - | - | - | - | - | - | - | 3W x 1 @ 4 Ω | - | - | 4Ohm | AGC, Differential Inputs, DRC, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 625μm | - | 1.75mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6111A2DGNR Texas Instruments | 6000 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | TPA6111 | 8 | Headphones, 2-Channel (Stereo) | - | 5.5V | 3.3/5V | - | 2 | - | - | 3.2mA | 2.14W | - | - | - | 150mW | - | - | - | Single | 10mV | 20 kHz | - | - | - | - | 70dB | - | - | - | 150mW | - | - | - | - | - | - | - | 150mW x 2 @ 16 Ω | 0.1% | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6211A1DRB Texas Instruments | 363 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | 24.012046mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | - | SMD/SMT | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7W | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | TPA6211 | 8 | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.5V | 1 | - | - | 4mA | 2.7W | - | 4mA | - | 3.1W | - | - | 63 dB | Single | - | 20 kHz | - | - | - | - | -85dB | - | - | - | 3.1W | - | - | - | - | - | - | - | 3.1W x 1 @ 3 Ω | 10% | 1 | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 1mm | - | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5713PHPR Texas Instruments | 137 | - | - | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | 0°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | - | 8V~26V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | TAS5713 | 48 | 2-Channel (Stereo) | - | 3.6V | - | - | 2 | - | - | 48mA | 5W | - | - | - | 25W | - | - | - | Single | - | 20 kHz | - | - | - | - | - | 24 dB | - | - | 25W | - | - | - | - | - | - | 3V | 25W x 2 @ 8 Ω | 10% | - | - | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR4322MTRPBF Infineon Technologies | 9000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 44-PowerVFQFN | - | 44 | - | -40°C~100°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 2 (1 Year) | 44 | - | EAR99 | Class D | - | - | - | - | 25W | 46V | QUAD | - | - | 1 | - | - | - | - | IR4322 | - | 2-Channel (Stereo) | 12V | - | - | - | 2 | - | - | 10mA | 25W | - | - | - | 100W | - | - | - | Single | 18mV | - | 9MHz | - | - | - | - | - | 7.5V | - | 100W | 5V | - | - | - | - | - | - | 100W x 2 @ 4 Ω | - | - | 4Ohm | Depop | - | 1mm | 7mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LM1876TF Texas Instruments | 888 | - | Datasheet | - | - | - | - | Through Hole | TO-220-15 Isolated Tab, Formed Leads | NO | 15 | - | -20°C~85°C TA | Tube | - | Overture™ | e0 | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Class AB | - | Tin/Lead (Sn/Pb) | - | - | 62.5W | 20V~64V ±10V~32V | ZIG-ZAG | - | - | 1 | - | - | - | - | LM1876 | 3 | 2-Channel (Stereo) | 28V | - | - | - | 2 | - | - | - | 62.5W | - | - | 80mA | 20W | - | - | 80 dB | Dual, Single | 15mV | 7.5MHz | 7.5MHz | - | - | 110dB | 115dB | - | 32V | - | 22W | 10V | - | 28V | 500nA | - | - | - | 22W x 2 @ 4 Ω | 0.009% | 2 | 4Ohm | Depop, Mute, Short-Circuit and Thermal Protection | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TDA7491LP13TR STMicroelectronics | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | 36 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Class D | - | - | - | - | - | 5V~14V | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | TDA7491 | 36 | 2-Channel (Stereo) | - | 14V | 9V | 5V | 2 | - | - | 26mA | - | - | - | - | 5W | - | - | - | Single | - | 22 kHz | - | - | - | 32dB | - | 34 dB | - | - | 5W | - | - | - | - | - | - | - | 5W x 2 @ 8 Ω | 10% | - | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | - | - | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5186ADDV Texas Instruments | 370 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | YES | 44 | - | 0°C~70°C TA | Tube | - | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 0V TO 40V SUPPLY | 8542.33.00.01 | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | - | - | - | TAS5186 | 44 | 6-Channel | - | 13.2V | 1240V | 10.8V | 6 | - | - | 22mA | - | - | - | - | 30W | - | - | - | Triple | - | - | - | - | - | - | - | - | - | - | 60W | - | - | 28V | - | - | - | - | 60W x 1 @ 3 Ω; 30W x 5 @ 6 Ω | 10% | - | 3Ohm | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDA7295 STMicroelectronics | 2550 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | 0°C~70°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 15 | - | EAR99 | Class AB | - | Tin (Sn) | - | - | 50W | ±10V~40V | ZIG-ZAG | - | - | 1 | - | - | - | - | TDA7295 | 15 | 1-Channel (Mono) | - | - | +-30V | - | 1 | - | - | - | 50W | - | 30mA | 65mA | 80W | - | - | - | Dual | 10mV | 20 kHz | - | - | - | 80dB | 75dB | 80 dB | 40V | - | 80W | 10V | - | 28V | 500nA | - | - | - | 80W x 1 @ 8 Ω | 10% | - | 8Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Standby | 10.7mm | - | 19.6mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA3101D2PHP Texas Instruments | 6 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | 134.490138mg | -40°C~85°C TA | Tray | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.82W | 10V~26V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | TPA3101 | 48 | 2-Channel (Stereo) | 24V | - | - | 10V | 2 | - | - | 22mA | 4.82W | - | 22mA | - | 10W | - | - | - | Single | - | 22 kHz | - | - | - | 36dB | 70dB | 36 dB | - | - | 10W | - | - | - | - | - | - | - | 10W x 2 @ 8 Ω | - | - | 4Ohm | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() INA2134PA Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | 1.620005g | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Class AB | 50kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 8V TO 36V SINGLE SUPPLY | - | - | 8V~36V ±4V~18V | DUAL | - | - | 2 | 18V | - | 60A | 3.1MHz | INA2134 | 14 | 2-Channel (Stereo) | - | - | - | - | 2 | - | 2.4mA | - | - | - | 2.4mA | - | - | 8V | 14 V/μs | 74 dB | - | 1mV | - | - | - | -18V | 0dB | - | - | 18V | - | - | 4V | - | 9V | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV320DAC3203IRGET Texas Instruments | 52074 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 54.601182mg | -40°C~85°C TA | Tape & Reel (TR) | - | PowerTune™ | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class AB | - | - | - | - | - | 1.5V~1.95V | QUAD | - | 260 | - | - | - | - | - | TLV320DAC3203 | - | Headphones, 2-Channel (Stereo) | 1.8V | - | - | - | 2 | I2C, SPI, Serial | - | - | - | - | - | - | 0.047W | - | - | - | - | - | - | - | 192 ksps | - | - | - | - | - | 9.7mW | - | - | 1 | - | - | 100 dB | 0 | - | - | - | - | - | Depop, I2C, I2S, Microphone, Mute, SPI, Volume Control | 1mm | - | 4mm | 4mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6205A1DGNR Texas Instruments | 31092 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.13W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | TPA6205 | 8 | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.5V | 1 | - | - | 2mA | 2.13W | 2mA | 1.7mA | - | 1.25W | - | - | 55 dB | Single | - | 20 kHz | - | - | - | - | -90dB | - | - | - | 1.25W | - | - | - | - | - | - | - | 1.25W x 1 @ 8 Ω | 1% | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5630BDKDR Texas Instruments | 1010 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 44 | - | 0°C~70°C TA | Cut Tape (CT) | - | PurePath™ HD | e4 | yes | Active | 4 (72 Hours) | 44 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 2.7W | 25V~52.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | TAS5630 | - | 1-Channel (Mono) or 2-Channel (Stereo) | 52.5V | 13.2V | - | 10.8V | 4 | - | - | 22.5mA | - | - | 13.3mA | - | 300W | - | - | - | - | - | - | - | - | - | 23dB | 80dB | 23 dB | - | - | 480W | - | - | - | - | - | - | - | 480W x 1 @ 2 Ω; 300W x 2 @ 4 Ω | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 3.6mm | - | 15.9mm | 11mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7491HV13TR STMicroelectronics | 663 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | 36 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Class D | - | - | - | - | - | 5V~18V | DUAL | GULL WING | 225 | 1 | - | - | - | - | TDA7491 | 36 | 2-Channel (Stereo) | - | 18V | 18V | 5V | 2 | - | - | - | - | - | - | 35mA | 20W | - | - | - | - | - | 22 kHz | - | - | - | 32dB | - | - | - | - | 20W | - | - | - | - | - | - | - | 20W x 2 @ 8 Ω | 10% | - | 8Ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | 2.4mm | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TAS5112ADCA Texas Instruments | 414 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 56 | 236.888615mg | 0°C~70°C TA | Tube | - | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO REQUIRES 16V TO 30.5V SUPPLY | - | - | 16V~25.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | - | TAS5112 | 56 | 2-Channel (Stereo) | 3.6V | - | - | - | 2 | - | - | 5mA | - | - | - | - | 62W | - | - | - | Triple | - | 20 kHz | - | - | - | - | - | - | - | - | 62W | - | - | 29.5V | - | - | - | 3V | 62W x 2 @ 6 Ω | 10% | - | 6Ohm | Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR4302MTRPBF Infineon Technologies | 14 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 44-PowerVFQFN | - | 44 | - | -40°C~100°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 2 (1 Year) | 44 | - | EAR99 | Class D | - | - | - | - | 25W | 10V~15V | QUAD | - | - | 1 | - | - | - | - | IR4302MPBF | - | 2-Channel (Stereo) | 12V | 15V | - | 10V | 2 | - | 3mA | - | 25W | - | - | - | 130W | - | - | - | - | 18mV | - | 9MHz | - | - | - | - | - | - | - | 130W | - | - | - | - | - | - | - | 130W x 2 @ 4 Ω | - | - | 4Ohm | Depop, Differential Inputs | - | 1mm | 7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA3100D2RGZR Texas Instruments | 628 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | 138.005479mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 4.63W | 10V~26V | QUAD | - | 260 | 1 | - | 0.5mm | - | - | TPA3100 | 48 | 2-Channel (Stereo) | 15V | - | - | - | 2 | - | - | 18mA | 4.63W | - | 180μA | - | 21.8W | - | - | - | Dual | - | 22 kHz | - | - | - | 36dB | 70dB | 36 dB | 26V | - | 21.8W | 10V | - | 24V | - | - | - | - | 21.8W x 2 @ 8 Ω | - | - | - | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1mm | - | 7mm | 7mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3130D2DAPR Texas Instruments | 9083 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | 32 | - | -40°C~85°C TA | Tape & Reel (TR) | - | SpeakerGuard™ | e4 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Class D | - | - | - | 8542.33.00.01 | - | 4.5V~26V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | TPA3130 | - | 2-Channel (Stereo) | - | 26V | 12/24V | 4.5V | 2 | - | - | - | - | - | - | 50mA | 15W | - | - | - | - | - | 22 kHz | - | - | - | 36dB | - | - | - | - | 15W | - | - | - | - | - | - | - | 15W x 2 @ 8 Ω | - | - | - | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free |