- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Quiescent Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Noise Figure | Common-mode Reject Ratio-Min | Input Voltage Noise Density | Load Impedance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS512AIDT STMicroelectronics | 2426 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | -40°C~125°C | Cut Tape (CT) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TS512 | 8 | - | - | 15V | - | - | - | - | - | 500μA | 1.2mA | - | 23mA | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | 6V~30V ±3V~15V | 23mA | 500μV | - | 3MHz | -15V | 3000 kHz | 95dB | 0.3μA | - | NO | YES | - | - | - | NO | YES | - | - | 0.15μA | NO | - | - | - | - | NO | NO | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV9064IPWT Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | 14 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | TLV9064 | - | - | Rail-to-Rail | - | - | - | - | 4 | - | - | - | - | - | - | 538μA | 6.5V/μs | - | CMOS | 103 dB | 0.5pA | 1.8V~5.5V | - | - | 10MHz | - | - | 10000 kHz | - | 5e-7μA | - | - | - | 6V | 300μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 dB | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() LM833MM/NOPB Texas Instruments | 1749 | - | - | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | 500mW | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | - | LM833 | 8 | - | - | - | - | - | - | - | - | 5mA | 5mA | 500mW | 40mA | - | - | 7V/μs | VOLTAGE-FEEDBACK | Audio | 80 dB | 500nA | ±5V~15V | - | 5mV | - | 15MHz | -15V | 15000 kHz | 110dB | 1μA | 80dB | NO | YES | - | 300μV | - | NO | NO | - | - | 1μA | NO | - | - | - | - | NO | - | - | - | - | - | 2kOhm | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD603ARZ-REEL Analog Devices Inc. | 4198 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | X-AMP® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 103Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD603 | 8 | Not Qualified | - | - | 6.3V | - | - | 1 | ANALOG CIRCUIT | 20mA | - | 400mW | - | - | - | 275V/μs | - | Variable Gain | - | 200nA | 9.5V~12.6V ±4.75V~6.3V | 50mA | - | - | 90MHz | -5V | - | 31.3dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 8.8 dB | - | - | - | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8502ARJZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 40 | AD8502 | 8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 2μA | - | - | - | 1μA | - | 0.004V/μs | VOLTAGE-FEEDBACK | General Purpose | 76 dB | 1pA | 1.8V~5.5V ±0.9V~2.75V | 5mA | 3mV | 7 kHz | - | - | 7 kHz | 120dB | 0.0006μA | 105dB | NO | YES | 6V | 500μV | - | YES | NO | - | - | - | NO | - | 4.5pF | - | - | - | - | - | - | - | 190nV/sqrt Hz | - | - | 1.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LMV824MTX Texas Instruments | 9 | - | Datasheet | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | -45°C~85°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 14 | EAR99 | - | Tin/Lead (Sn/Pb) | TR | - | DUAL | GULL WING | 260 | 4 | 2.7V | - | 40 | LMV824 | 14 | - | Rail-to-Rail | - | - | 2.5/5V | - | - | - | 1mA | 720μA | - | 16mA | - | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 100nA | 2.5V~5.5V ±1.25V~2.75V | 45mA | 3.5mV | - | 5.6MHz | - | 5600 kHz | 105dB | - | 75dB | NO | YES | 5.5V | - | - | NO | YES | - | - | 0.1μA | NO | - | - | - | - | NO | - | 0.03μA | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() OPA330AIDBVT Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | OPA330 | 5 | - | Rail-to-Rail | - | - | - | 1 | - | - | 21μA | 21μA | - | 5mA | - | - | 0.16V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 100 dB | 200pA | 1.8V~5.5V ±0.9V~2.75V | 5mA | 50μV | 350 kHz | - | - | 350 kHz | 115dB | - | - | YES | YES | 7V | 8μV | - | YES | YES | - | 10Hz | - | NO | - | - | - | 50μV | - | NO | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA134UA/2K5 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | SoundPlus™ | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | OPA134 | 8 | - | - | 36V | - | - | - | - | - | - | 5mA | - | - | - | 4mA | 20V/μs | VOLTAGE-FEEDBACK | Audio | 86 dB | 5pA | 5V~36V ±2.5V~18V | - | 2mV | - | - | -15V | 8000 kHz | 120dB | - | 90dB | NO | YES | - | 500μV | - | YES | NO | - | - | - | NO | 9V | - | 8MHz | - | - | - | 0.00005μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA348AIDBVR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | OPA348 | 5 | - | Rail-to-Rail | - | - | - | 1 | - | - | 45μA | 65μA | - | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 0.5pA | 2.1V~5.5V | 10mA | 5mV | 1MHz | - | - | 1000 kHz | 108dB | - | 84.44dB | NO | NO | - | 1mV | - | YES | YES | - | - | - | NO | - | - | 1MHz | 5mV | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV822MMX/NOPB Texas Instruments | 20910 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | LMV822 | 8 | - | Rail-to-Rail | - | - | - | 2 | - | - | 500μA | 450μA | - | 16mA | - | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 100nA | 2.5V~5.5V ±1.25V~2.75V | 45mA | 3.5mV | 5.6MHz | - | - | 5600 kHz | 105dB | 0.14μA | 75dB | NO | YES | 5.5V | - | - | NO | YES | - | - | 0.1μA | NO | - | - | - | - | - | - | 0.03μA | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADA4807-1AKSZ-R7 Analog Devices Inc. | 1500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADA4807 | 6 | - | Rail-to-Rail | - | - | - | - | 1 | - | 950μA | - | - | - | - | - | 225V/μs | - | Voltage Feedback | 96 dB | 1.2μA | 3V~10V ±1.5V~5V | 106mA | 20μV | - | 200MHz | -5V | - | 130dB | - | 105dB | - | - | - | - | - | - | - | 180MHz | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP6471T-E/OT Microchip Technology | 468 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MCP6471 | - | Not Qualified | Rail-to-Rail | - | - | - | 1 | 1 | - | - | 100μA | - | - | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 2V~5.5V ±1V~2.75V | - | -1.5mV | - | - | - | 2000 kHz | 115dB | - | 75dB | NO | YES | - | 1.5mV | - | YES | YES | - | 10kHz | - | NO | - | - | - | - | - | - | - | - | - | 27nV/sqrt Hz | - | 1.3mm | - | 3.1mm | 1.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA37GU/2K5 Texas Instruments | 426 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | OPA37 | 8 | - | - | 22V | - | - | - | - | - | - | 5.7mA | 500mW | - | - | 3.3mA | 11.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 15nA | 8V~44V ±4V~22V | - | 100μV | 63MHz | - | -15V | 63000 kHz | 124dB | - | - | YES | YES AVCL>=5 | - | 25μV | - | YES | NO | - | - | - | NO | 15V | - | 63MHz | 100μV | - | - | 0.00005μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8512BRZ-REEL7 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | AD8512 | 8 | - | - | - | - | +-5/+-15V | 2 | - | - | 5mA | - | - | - | 2.5mA | - | 20V/μs | VOLTAGE-FEEDBACK | J-FET | 100 dB | 25pA | ±4.5V~18V | 70mA | 400μV | - | 8MHz | -5V | 8000 kHz | 100.59dB | 0.01μA | 130dB | YES | YES | - | 80μV | 900 ns | YES | NO | - | - | - | NO | - | - | - | - | NO | - | - | - | - | 34nV/sqrt Hz | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TLC272BIDR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | -40°C~85°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | 725mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLC272 | 8 | - | - | - | - | 4/16V | - | - | - | 1.9mA | 4mA | 725mW | - | - | - | 5.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 0.7pA | 4V~16V ±2V~8V | 30mA | 2mV | 1.7MHz | 2.2MHz | - | 2000 kHz | 87.23dB | 0.00006μA | - | NO | YES | - | 290μV | - | YES | NO | - | - | 0.00006μA | NO | - | - | 1.7MHz | 2mV | - | - | 0.00006μA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLC2272IP Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~125°C | Tube | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 2 | 5V | - | - | TLC2272 | 8 | - | Rail-to-Rail | 8V | - | - | 2 | - | - | 2.4mA | 3mA | - | 50mA | - | - | 3.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 4.4V~16V ±2.2V~8V | 50mA | 2.5mV | 2.18MHz | 2.25MHz | -5V | 2180 kHz | 104.86dB | 0.00006μA | - | NO | YES | 8V | 300μV | - | YES | NO | - | - | 0.00006μA | NO | 5V | - | 2.18MHz | 2.5mV | - | NO | 0.00006μA | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6H02T-E/MNY Microchip Technology | 3 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount, Through Hole | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | TAPE AND REEL | - | DUAL | - | 260 | 2 | 5V | 0.5mm | 40 | MCP6H02 | 8 | - | Rail-to-Rail | 8V | - | - | 2 | 2 | - | - | 135μA | - | 50mA | - | - | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 78 dB | 10pA | 3.5V~16V ±1.75V~8V | - | 3.5mV | 1.2MHz | - | - | 1200 kHz | 115dB | - | 87dB | NO | YES | 17V | 700μV | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADA4891-2ARMZ-R7 Analog Devices Inc. | 95 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | ADA4891 | 8 | Not Qualified | Rail-to-Rail | 5V | - | - | 2 | - | - | 8.8mA | 8.8mA | - | 125mA | 4.4mA | - | 210V/μs | VOLTAGE-FEEDBACK | General Purpose | 88 dB | 2pA | 2.7V~5.5V ±1.35V~2.75V | 125mA | 10mV | 220MHz | 105MHz | - | 240000 kHz | 83dB | 0.00005μA | 65dB | NO | YES | 6V | 2.5mV | 28 ns | YES | NO | 240MHz | - | 0.00005μA | NO | - | 3.2pF | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8032ARM Analog Devices Inc. | 90 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 600mW | DUAL | GULL WING | 235 | 2 | 5V | 0.65mm | 20 | AD8032 | 8 | - | Rail-to-Rail | 5V | - | - | 2 | - | - | 3.2mA | 3.2mA | 600mW | 15mA | 900μA | - | 35V/μs | - | Voltage Feedback | 90 dB | 450nA | 2.7V~12V ±1.35V~6V | 15mA | 1.5mV | - | 40MHz | -5V | 80000 kHz | 82dB | - | 86dB | NO | YES | 6.3V | 1mV | 125 ns | NO | NO | 80MHz | - | - | NO | 5V | 1.6pF | - | - | YES | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLV2372IDGK Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 2 | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 481mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | TLV2372 | 8 | - | Rail-to-Rail | 8V | - | - | - | - | - | 750μA | 1.8mA | 481mW | 16mA | - | - | 2.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 1pA | 2.7V~16V ±1.35V~8V | 16mA | 4.5mV | 2.4MHz | - | - | 3000 kHz | 110dB | 0.00006μA | 70dB | NO | YES | - | 2mV | - | YES | NO | - | - | 0.00006μA | NO | 5V | - | 3MHz | 4.5mV | - | - | 0.00006μA | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free |