- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Load Impedance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS27M2CPT STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 2 | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | 10 | TS27M2 | 8 | - | 8V | 5/10V | - | - | - | 150μA | 400μA | - | 45mA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | - | 10mV | - | 1MHz | - | 1000 kHz | 93.98dB | 0.00015μA | - | NO | YES | - | 1.1mV | - | - | YES | YES | - | - | - | NO | - | - | - | - | - | NO | NO | - | - | - | - | - | 4.4mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADA4807-1ARJZ-R2 Analog Devices Inc. | 8 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e3 | no | Active | 1 (Unlimited) | 6 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | ADA4807 | 6 | Rail-to-Rail | 10V | - | - | - | 1 | 950μA | - | - | 60mA | - | - | - | 2.7V | 225V/μs | - | Voltage Feedback | 96 dB | 1.2μA | 11V | 3V~10V ±1.5V~5V | 106mA | - | 20μV | 200MHz | 200MHz | -5V | - | 130dB | - | 105dB | - | - | - | - | - | - | - | - | 180MHz | 100kHz | - | - | 5V | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LMV324IPWRG4 Texas Instruments | 18 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | LMV324 | 14 | Rail-to-Rail | - | 3/5V | - | - | - | 410μA | 170μA | - | 160mA | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 160mA | - | 7mV | 1MHz | - | - | 1000 kHz | 100dB | 0.25μA | - | NO | YES | 5.5V | 1.7mV | - | - | NO | YES | - | - | 0.25μA | NO | - | - | - | - | - | - | NO | 0.05μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMC6464AIM Texas Instruments | In Stock | - | - | - | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | -40°C~85°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | LMC6464 | 14 | Rail-to-Rail | - | 3/15V | - | - | - | 90μA | 90μA | - | 75mA | 110μA | - | - | - | 0.028V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 0.15pA | - | 3V~15.5V ±1.5V~7.75V | 75mA | - | 500μV | - | 50kHz | - | 50 kHz | 129.54dB | 0.00001μA | 70dB | NO | YES | 16V | 250μV | - | - | YES | YES | - | - | 0.00001μA | NO | - | - | - | - | - | NO | - | 0.000005μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP6442-E/SN Microchip Technology | 1700 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6442 | 8 | Rail-to-Rail | - | 1.5/5V | 2 | - | - | 450nA | 450nA | - | 22mA | - | - | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | 22mA | - | 4.5mV | 9 kHz | - | - | 9000 kHz | 110dB | - | 65dB | NO | YES | 7V | - | - | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADA4891-1ARJZ-R7 Analog Devices Inc. | 45 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | ADA4891 | 5 | Rail-to-Rail | - | - | 1 | - | - | 4.4mA | 4.4mA | - | 125mA | - | 4.4mA | - | - | 210V/μs | VOLTAGE-FEEDBACK | General Purpose | -88 dB | 2pA | - | 2.7V~5.5V ±1.35V~2.75V | 125mA | - | 2.5mV | 240MHz | 105MHz | - | 240000 kHz | 83dB | - | -65dB | NO | YES | 6V | - | - | 28 ns | YES | NO | - | - | - | NO | - | 3.2pF | - | - | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8608ARUZ-REEL Analog Devices Inc. | 2500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | - | DigiTrim® | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | AD8608 | 14 | Rail-to-Rail | - | 2.7/5V | 4 | - | - | 4.8mA | - | - | - | - | 1.2mA | - | - | 5V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 0.2pA | - | 2.7V~5.5V | 80mA | - | 300μV | 10MHz | - | - | 10000 kHz | 120dB | 0.0003μA | 95dB | YES | YES | 6V | 80μV | - | 1 μs | YES | - | - | - | 0.000001μA | - | - | 8.8pF | - | - | - | - | - | - | 8nV/sqrt Hz | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() OP491GSZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | OP491 | 14 | Rail-to-Rail | 9V | +-1.35/+-6/2.7/12V | 4 | - | - | 260μA | 1.6mA | - | - | - | 200μA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 100 dB | 30nA | - | 2.7V~12V ±1.35V~6V | 16mA | - | 700μV | - | 3MHz | -5V | 3000 kHz | 96.9dB | 0.095μA | 110dB | NO | YES | 8V | 80μV | - | 22 μs | NO | YES | - | - | 0.065μA | NO | 5V | - | - | - | - | NO | - | - | 42nV/sqrt Hz | - | - | 1.75mm | 8.65mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TS514AIDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | 400mW | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | TS514 | 14 | - | - | +-15V | - | - | - | 1.4mA | 2.4mA | 400mW | 23mA | - | - | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | 6V~30V ±3V~15V | 23mA | - | 500μV | - | - | -15V | 3000 kHz | 100dB | 0.3μA | - | NO | YES | 18V | - | - | - | - | YES | - | - | 0.15μA | - | - | - | -18V | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV821M7/NOPB Texas Instruments | 4829 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV821 | 5 | Rail-to-Rail | - | - | 1 | - | - | - | 220μA | - | 16mA | - | - | 300μA | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 100nA | - | 2.5V~5.5V ±1.25V~2.75V | - | - | 3.5mV | 5.6MHz | - | - | 5600 kHz | 105dB | - | 75dB | NO | YES | - | - | - | - | NO | YES | - | - | - | NO | - | - | - | - | - | - | - | 0.03μA | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA2134UAE4 Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | -40°C~85°C | Tube | - | SoundPlus™ | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | GULL WING | 260 | 2 | 15V | - | - | OPA2134 | 8 | - | 36V | - | - | - | - | 4mA | 10mA | - | - | - | - | - | - | 20V/μs | VOLTAGE-FEEDBACK | Audio | 86 dB | 5pA | - | 5V~36V ±2.5V~18V | 35mA | Dual | 2mV | 8MHz | - | -15V | 8000 kHz | 120dB | 0.0001μA | 90dB | NO | YES | - | 500μV | - | - | YES | NO | - | - | 0.0001μA | NO | 9V | - | - | 8MHz | - | - | - | 0.00005μA | - | 2kOhm | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM6142BIM/NOPB Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | LM6142 | 8 | Rail-to-Rail | - | - | - | 18V | - | - | 650μA | - | 24mA | - | - | 750μA | - | 25V/μs | VOLTAGE-FEEDBACK | General Purpose | 66 dB | 174nA | - | 1.8V~24V ±0.9V~12V | 24mA | - | 2.5mV | 17MHz | 9MHz | - | 17000 kHz | 108.63dB | - | 80dB | NO | YES | - | 1.3mV | - | - | NO | YES | - | - | 0.3μA | NO | - | - | - | - | - | - | - | 0.03μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA1632DR Texas Instruments | 8 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TR | 2W | - | GULL WING | 260 | 1 | 15V | - | - | OPA1632 | 8 | Differential | - | - | - | - | - | 14mA | 14mA | - | 85mA | - | - | - | - | 50V/μs | VOLTAGE-FEEDBACK | Audio | 74 dB | 2μA | - | 5V~32V ±2.5V~16V | 85mA | Dual, Single | 3mV | 180MHz | 180MHz | -15V | 180000 kHz | 78dB | 6μA | 70dB | NO | YES | - | 500μV | 78 dB | - | NO | NO | - | - | 6μA | NO | 15V | - | - | 180MHz | - | - | - | 0.5μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV931MF/NOPB Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV931 | 5 | Rail-to-Rail | 3V | - | 1 | - | - | - | 103μA | - | 8mA | - | - | 116μA | - | 0.42V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 14nA | - | 1.8V~5.5V ±0.9V~2.75V | - | - | 4mV | 1.5MHz | - | - | 1500 kHz | 113dB | - | 70dB | NO | YES | - | 1mV | - | - | NO | YES | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL074IN Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | - | 4 | 15V | - | - | TL074 | 14 | - | 18V | +-15V | 4 | - | - | 1.4mA | 10mA | - | - | - | - | - | - | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 65pA | - | ±5V~15V | - | - | 6mV | 3MHz | - | -15V | 3000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | 3mV | - | - | YES | NO | - | - | 0.0002μA | NO | 9V | - | - | 3MHz | 10mV | - | NO | 0.002μA | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV862MM/NOPB Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | LMV862 | 8 | Rail-to-Rail | - | 3/5V | 2 | - | - | 4.85mA | 2.25mA | - | 67mA | - | - | - | - | 20V/μs | VOLTAGE-FEEDBACK | General Purpose | 78 dB | 0.1pA | - | 2.7V~5.5V ±1.35V~2.75V | 150mA | - | 1mV | - | 31MHz | - | 31000 kHz | 113dB | 0.00001μA | 77dB | NO | YES | 6V | 273μV | - | - | YES | NO | - | 2.4GHz | 0.00001μA | NO | - | - | - | - | - | - | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OP90GSZ Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | GULL WING | 260 | 1 | 15V | - | 30 | OP90 | 8 | - | - | - | 1 | - | - | 14μA | 14μA | - | - | - | 9μA | - | - | 0.012V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 4nA | 13.5V | 1.6V~36V ±0.8V~18V | 5mA | Dual, Single | 450μV | - | - | -15V | 20 kHz | 118.06dB | 0.025μA | 70dB | YES | YES | - | 125μV | - | - | - | - | - | - | 0.025μA | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLC2254CDR Texas Instruments | 81 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | 0°C~70°C | Cut Tape (CT) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | TLC2254 | 14 | Rail-to-Rail | 8V | - | - | - | - | 160μA | 250μA | 950mW | 50mA | - | - | - | - | 0.12V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 4.4V~16V ±2.2V~8V | 50mA | - | 1.5mV | 200 kHz | 210kHz | -5V | 200 kHz | 124.61dB | 0.0001μA | - | NO | YES | 8V | 200μV | - | - | YES | YES | - | - | 0.00006μA | NO | - | - | - | 200 kHz | 1.5mV | - | - | 0.00006μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8099ARDZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | - | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD8099 | 8 | - | 10V | - | 1 | - | - | 16mA | 15mA | - | - | - | 16mA | - | - | 1350V/μs | - | Voltage Feedback | 105 dB | 6μA | - | 5V~12V ±2.5V~6V | 178mA | - | 500μV | 550MHz | 3 GHz | -5V | 3800000 kHz | 81dB | - | 80dB | YES | YES | 6.3V | 100μV | - | 18 ns | NO | NO | 510MHz | - | - | NO | 5V | 1.8pF | - | - | - | - | - | - | 0.95nV/sqrt Hz | - | 1.65mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLV2252IDR Texas Instruments | 12500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TR | 725mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | TLV2252 | 8 | Rail-to-Rail | 4V | - | - | - | - | 70μA | 125μA | 725mW | 50mA | - | - | - | - | 0.12V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 2.7V~8V | 50mA | - | 1.5mV | - | 200kHz | - | 200 kHz | 124.61dB | 0.001μA | - | NO | YES | 16V | 200μV | - | - | YES | YES | - | - | 0.00006μA | NO | 3V | - | - | - | 1.5mV | - | - | 0.00006μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |