- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Current - Supply | Max Output Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Rise Time | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Telecom IC Type | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Input Current | Max I/O Voltage | Isolation Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Noise Figure | Voltage Gain-Min | Ambient Temperature Range High | Common-mode Reject Ratio-Min | Input Voltage Noise Density | Voltage Gain-Nom | Non-linearity-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1468IS8#PBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | LT1468 | 8 | - | - | - | - | - | - | 1 | - | 3.9mA | - | - | - | - | - | 7mA | - | - | 22V/μs | VOLTAGE-FEEDBACK | General Purpose | 96 dB | 10nA | ±4.5V~15V | 22mA | - | 30μV | 90MHz | - | - | -5V | 88000 kHz | 135.56dB | - | 100dB | YES | YES | - | - | - | - | NO | NO | - | 0.04μA | NO | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JM38510/13503BPA Analog Devices Inc. | 2020 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -55°C~125°C TA | Tube | 2000 | Military, MIL-M-38510 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 208mW | - | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | - | NOT APPLICABLE | JM38510 | 8 | Not Qualified | - | - | - | 15V | - | - | - | - | 5mA | 208mW | - | - | - | - | - | - | 0.8V/μs | - | General Purpose | 114 dB | - | ±4.5V~20V | - | Dual | 25μV | - | - | - | -15V | 5000 kHz | 120dB | 0.06μA | 95.92dB | - | - | 22V | - | - | - | - | - | - | - | - | 15V | - | - | 40nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LMV342IDR Texas Instruments | 4073 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | - | - | LMV342 | 8 | - | - | - | Rail-to-Rail | - | - | 2 | - | 107μA | 170μA | - | 32mA | - | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 56 dB | 1pA | 2.5V~5.5V | 113mA | - | 4mV | 1MHz | - | - | - | 1000 kHz | 116dB | - | 65dB | NO | YES | 5.5V | 250μV | - | - | YES | YES | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6491T-E/LTY Microchip Technology | 496308 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | MCP6491 | - | Not Qualified | - | - | Rail-to-Rail | - | - | - | 1 | 530μA | - | - | - | - | - | - | - | - | 6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 2.4V~5.5V ±1.2V~2.75V | 15mA | - | 1.5mV | - | 7.5MHz | - | - | 7500 kHz | 115dB | - | 75dB | NO | YES | - | - | - | - | YES | YES | - | - | NO | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP6274T-E/SL Microchip Technology | 1244 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 40 | MCP6274 | 14 | - | - | - | Rail-to-Rail | - | 2.5/5V | - | - | - | 170μA | - | 25mA | - | - | - | 170μA | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2V~6V | - | - | 3mV | - | 2MHz | - | - | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.69mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMC6042IM Texas Instruments | 1581 | - | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 235 | 2 | 5V | - | - | - | - | LMC6042 | 8 | - | - | - | Rail-to-Rail | - | 5/15V | 2 | - | 26μA | 26μA | - | 40mA | 45μA | - | - | - | - | 0.02V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 0.002pA | 4.5V~15.5V ±2.25V~7.75V | 40mA | - | 6mV | 100 kHz | - | - | - | 100 kHz | 120dB | 0.000004μA | 62dB | NO | YES | 16V | 1mV | - | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | - | 4.9mm | 3.9mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM358DRG4 Texas Instruments | 3 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | - | LM358 | 8 | - | - | - | - | 16V | +-1.5/+-15/3/30V | - | - | 1mA | 1.2mA | - | 30mA | - | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 20nA | 3V~32V ±1.5V~16V | 30mA | - | 7mV | 700 kHz | - | - | - | 700 kHz | 100dB | 0.5μA | - | NO | YES | - | 3mV | - | - | NO | NO | - | - | NO | 9V | - | - | - | - | - | - | - | - | - | NO | 0.05μA | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8220BRMZ-RL Analog Devices Inc. | 185 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | 30 | AD8220 | 8 | Not Qualified | - | - | Rail-to-Rail | - | - | - | - | 750μA | 750μA | - | - | - | - | - | - | - | 2V/μs | - | Instrumentation | 100 dB | 10pA | 4.5V~36V ±2.25V~18V | 15mA | - | 125μV | 800 kHz | - | - | -15V | - | 60dB | - | - | - | - | - | - | - | - | - | - | 1.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TLV271CDBVR Texas Instruments | 858 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TLV271 | 5 | - | - | - | Rail-to-Rail | 8V | - | - | - | 625μA | 800μA | 201mW | 13mA | - | - | - | - | - | 2.6V/μs | VOLTAGE-FEEDBACK | CMOS | 69 dB | 1pA | 2.7V~16V ±1.35V~8V | 13mA | - | 5mV | 3MHz | - | - | -5V | 3000 kHz | 110dB | 0.00006μA | 70dB | NO | YES | - | 500μV | - | - | YES | NO | - | 0.00006μA | NO | 5V | - | - | - | - | 3MHz | - | 5mV | - | - | - | 0.00006μA | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADA4895-2ARMZ-R7 Analog Devices Inc. | 50 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | - | 30 | ADA4895 | 10 | Not Qualified | - | - | Rail-to-Rail | - | - | 2 | - | 5.8mA | 5.8mA | - | 80mA | - | 3mA | - | - | - | 943V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 11μA | 3V~10V ±1.5V~5V | 116mA | - | 350μV | - | 1.5 GHz | - | -2.5V | - | 110dB | 6μA | -125dB | YES | NO | 5.5V | 53μV | - | 22 ns | NO | NO | - | -6μA | NO | 3V | 3pF | - | - | -5.5V | - | - | - | - | - | - | 0.6μA | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM2904QPWRQ1 Texas Instruments | 36000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | - | LM2904 | 8 | - | - | - | - | 13V | - | - | - | 1mA | 1.2mA | - | 30mA | - | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 20nA | 3V~26V ±1.5V~13V | 30mA | - | 7mV | - | 700kHz | - | - | 700 kHz | 100dB | 0.5μA | - | NO | YES | - | 3mV | - | - | NO | NO | - | - | NO | - | - | - | - | - | - | - | - | - | NO | NO | 0.05μA | - | - | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7800A-000E Broadcom Limited | 10 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 5.5V | - | - | -40°C~85°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 40 | HCPL-7800 | - | - | CSA, UL, VDE | 3.8V | - | 5V | 5V | 1 | - | 10.9mA | 10.86mA | - | - | - | - | - | - | 6V | - | - | Isolation | 76 dB | 500nA | 4.5V~5.5V | 11.56mA | - | 300μV | - | - | 2.96μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | 11.56mA | - | 3.75kV | - | - | - | - | 7.92 | 85°C | - | - | - | - | 4.7mm | - | 9.8mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD620BR Analog Devices Inc. | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 10GOhm | - | - | 650mW | DUAL | GULL WING | 240 | 1 | 15V | - | - | - | 30 | AD620 | 8 | - | - | - | - | - | - | 1 | - | 1.3mA | 1.3mA | 650mW | - | - | - | - | - | - | 1.2V/μs | - | Instrumentation | 93 dB | 500pA | 4.6V~36V ±2.3V~18V | 18mA | - | 30mV | - | - | - | -15V | - | - | - | - | - | - | - | 15μV | - | - | - | - | 1MHz | - | - | 9V | - | - | - | - | - | - | - | - | - | - | 0.00075μA | - | 1 | - | - | - | 10 | 0.004% | - | - | 4.9mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MCP6054-E/ST Microchip Technology | 5 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 4 | 3V | - | - | - | 40 | MCP6054 | 14 | - | - | - | Rail-to-Rail | - | 2/5V | 4 | - | 30μA | 30μA | - | 26mA | - | - | - | - | - | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 1pA | 1.8V~6V | 26mA | - | 150μV | - | - | - | - | 385 kHz | 115dB | 0.0001μA | 70dB | YES | YES | 7V | - | - | - | YES | YES | - | 0.0001μA | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ADL5561ACPZ-R7 Analog Devices Inc. | 6000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, CSP | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 2.9GHz | - | ADL5561 | 16 | - | - | - | Differential | 3.6V | - | - | 1 | 40mA | - | - | - | - | - | - | - | - | 9800V/μs | - | RF/IF Differential | - | 3μA | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 dB | - | - | - | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | 8 dB | - | - | - | - | - | - | - | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LMV358AIDR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | - | NOT SPECIFIED | LMV358 | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | - | - | 80μA | - | 1.7V/μs | - | General Purpose | 77 dB | 10pA | 2.5V~5.5V | - | - | - | 1MHz | - | - | - | 1000 kHz | - | - | - | - | - | 6V | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 dB | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() TL084CPWR Texas Instruments | 1842 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | 0°C~70°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TR | 680mW | DUAL | GULL WING | 260 | 4 | 15V | - | - | - | - | TL084 | 14 | - | - | - | - | - | +-15V | 4 | - | 1.4mA | 11.2mA | - | - | - | 2.8A | - | - | - | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 30pA | 7V~36V ±3.5V~18V | - | - | 15mV | - | - | - | -15V | 3000 kHz | 106.02dB | 0.01μA | - | NO | YES | 18V | 3mV | - | - | YES | NO | - | - | NO | - | - | - | - | -18V | 3MHz | - | 15mV | - | - | - | 0.002μA | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() INA126P Texas Instruments | 1685 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 523.190449mg | - | 2 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 1GOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | - | 1 | 15V | - | - | - | - | INA126 | 8 | - | - | - | - | - | - | - | 1 | 175μA | 200μA | - | - | 200μA | 175μA | - | - | - | 0.4V/μs | - | Instrumentation | 83 dB | 10nA | 2.7V~36V ±1.35V~18V | 10mA | - | 250μV | 200 kHz | 200 kHz | - | -15V | - | 80dB | - | 106dB | - | - | - | 100μV | - | - | - | - | 0.2MHz | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35nV/sqrt Hz | 100 | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA2227UAE4 Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | - | - | OPA2227 | 8 | - | - | - | - | 18V | +-5/+-15V | 2 | - | 3.7mA | 3.8mA | - | 45mA | - | - | - | - | - | 2.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 120 dB | 2.5nA | 5V~36V ±2.5V~18V | 45mA | - | 200μV | 8MHz | - | - | -15V | 8000 kHz | 160dB | 0.01μA | 126.02dB | YES | YES | - | 10μV | - | - | NO | NO | - | 0.01μA | NO | - | - | - | - | - | 8MHz | - | 200μV | - | - | - | 0.01μA | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA4364AIPWT Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 4 | 3.6V | - | - | - | - | OPA4364 | 14 | - | - | - | Rail-to-Rail | 2.75V | 2/5V | 4 | - | 1.1mA | 5.6mA | - | - | - | - | - | - | - | 5V/μs | VOLTAGE-FEEDBACK | General Purpose | 74 dB | 1pA | 1.8V~5.5V ±0.9V~2.75V | 85mA | - | 2.5mV | 7MHz | - | - | - | 7000 kHz | 90dB | 0.00001μA | 81.94dB | NO | YES | 5.5V | 1mV | - | - | YES | NO | - | 0.00001μA | NO | - | - | - | - | - | 7MHz | - | 2.5mV | - | - | - | 0.00001μA | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |