- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Settling Time | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Common-mode Reject Ratio-Min | Number of Amplifiers | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC6268IS6-10#TRMPBF Analog Devices, Inc. | 9000 | - | Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | - | SOT-23-6 | - | 6 | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mA | - | - | - | - | - | 1500 V/μs | - | - | - | 4pA | - | - | - | 90mA | 200μV | 4 GHz | 4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TLV4170IPWR Texas Instruments | 909 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 4 | 18V | - | - | TLV4170 | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | - | - | - | - | 125μA | 0.4V/μs | - | General Purpose | 110 dB | 10pA | - | 2.7V~36V ±1.35V~18V | - | - | - | 1.2MHz | - | -18V | 1200 kHz | - | - | - | - | - | 20V | 500μV | - | - | - | - | - | - | - | - | - | - | - | -20V | - | - | - | - | - | 95 dB | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() OPA128JM Texas Instruments | 1127 | - | Datasheet | - | LIFEBUY (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | TO-99-8 Metal Can | - | 8 | - | - | 0°C~70°C | Tube | - | Difet® | - | yes | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 500mW | BOTTOM | WIRE | - | 1 | 15V | - | - | OPA128 | 8 | - | - | - | - | 1 | - | - | - | 900μA | 1.5mA | 500mW | 10mA | - | - | 3V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 0.15pA | - | ±5V~18V | - | 10mA | 1mV | - | - | -15V | 1000 kHz | 128dB | - | 80dB | NO | YES | - | 260μV | - | - | - | YES | NO | - | - | - | 3e-7μA | NO | - | - | - | - | - | - | - | - | - | 5.72mm | - | 9.08mm | 9.08mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD629BNZ Analog Devices Inc. | 1 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 800kOhm | - | - | - | - | - | DUAL | - | - | 1 | 15V | 2.54mm | - | AD629 | 8 | - | - | 15V | - | 1 | - | - | - | 1mA | 900μA | - | - | - | - | 2.1V/μs | - | Differential | 86 dB | - | - | 5V~36V ±2.5V~18V | - | 25mA | 500μV | 500 kHz | 500 kHz | -15V | - | 0dB | - | 90dB | - | - | - | 100μV | - | 15 μs | - | - | - | 0.5MHz | - | - | - | - | 9V | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC1458DRE4 Texas Instruments | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | MC1458 | 8 | - | - | 15V | - | - | - | - | - | 3.4mA | 5.6mA | - | 25mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 80nA | - | ±5V~15V | - | 25mA | 6mV | - | - | -15V | 1000 kHz | 106.02dB | 0.5μA | - | NO | YES | - | 1mV | - | - | - | NO | NO | - | - | - | 0.5μA | NO | - | - | 1MHz | 6mV | - | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1638IDD#PBF Linear Technology/Analog Devices | 683 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | 2 | -40°C~85°C | Tube | 2011 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 2 | 15V | 0.5mm | 30 | LT1638 | 8 | Not Qualified | Rail-to-Rail | - | 3/5/+-15V | - | 2 | - | - | 205μA | - | - | - | 0.7mA | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 20nA | - | 2.5V~44V ±1.25V~22V | - | 40mA | 450μV | 1.2MHz | - | -15V | 1200 kHz | 123.52dB | 0.05μA | 90dB | NO | YES | - | - | - | - | - | NO | YES | - | - | - | 0.05μA | NO | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV721M5X/NOPB Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | LMV721 | 5 | - | Rail-to-Rail | - | - | - | - | - | - | 1.03mA | 1.03mA | - | 52.6mA | - | - | 5.25V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 260nA | - | 2.2V~5.5V ±1.1V~2.25V | - | 52.6mA | 3mV | - | 10MHz | - | 10000 kHz | 94dB | 0.26μA | 70dB | NO | YES | - | 80μV | - | - | - | NO | NO | - | - | - | - | NO | - | - | - | - | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1806IS6#TRMPBF Analog Devices, Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | SOT-23-6 | - | 6 | - | 1 | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | 12.6V | 2.5V | 11mA | - | - | - | - | - | 140 V/μs | - | - | 79 dB | 5μA | - | - | - | 85mA | 550μV | - | 325MHz | - | - | 106.85dB | - | 90dB | - | - | - | - | - | - | 6.3V | - | - | - | - | 1.25V | - | - | - | - | 325MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TL061CPSR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | TL061 | 8 | - | - | 18V | - | - | 1 | - | - | 200μA | 250μA | - | - | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 30pA | - | 7V~36V ±3.5V~18V | - | - | 3mV | 1MHz | - | -15V | 1000 kHz | 75.56dB | - | - | NO | YES | - | - | - | - | - | YES | YES | - | - | - | 0.0004μA | NO | - | - | 1MHz | 15mV | - | - | 0.0002μA | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA313IDBVT Texas Instruments | 8518 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | OPA313 | 5 | - | Rail-to-Rail | - | - | 1 | - | - | - | 50μA | 50μA | - | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 0.2pA | - | 1.8V~5.5V | - | 15mA | 2.5mV | 1MHz | - | - | 1000 kHz | 110dB | 0.0006μA | 74dB | NO | YES | 7V | 500μV | - | - | - | YES | YES | - | - | - | - | NO | - | - | 1MHz | 2.5mV | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC4558ID STMicroelectronics | 5 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | -40°C~105°C | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | MC4558 | 8 | - | - | 20V | +-15V | - | - | - | - | 2.3mA | 4.5mA | 680mW | 20mA | - | - | 2.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50nA | - | ±2V~20V | - | 20mA | 5mV | - | 5.5MHz | -15V | 5500 kHz | 106.02dB | 0.5μA | - | NO | YES | - | 1mV | - | - | - | - | - | - | - | - | 0.4μA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM7121IM Texas Instruments | 42 | - | Datasheet | - | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 235 | 1 | 15V | - | - | LM7121 | 8 | - | - | 16.5V | - | 1 | - | - | - | 5.3mA | 5.3mA | - | 71mA | - | - | 1300V/μs | - | Voltage Feedback | 70 dB | 5.2μA | - | 4.5V~33V ±2.25V~16.5V | - | 71mA | 15mV | 230MHz | 175MHz | -15V | 175000 kHz | 64dB | - | 85dB | NO | YES | - | 900μV | - | - | - | NO | NO | 235MHz | - | - | 9.5μA | NO | - | - | - | - | - | - | 4.3μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TLC2652AI-8DR Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | -40°C~85°C | Tape & Reel (TR) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | TLC2652 | 8 | - | - | 8V | +-5V | - | 1 | - | - | 1.5mA | 2.4mA | 725mW | - | - | - | 3.1V/μs | CHOPPER-STAB | Zero-Drift | 120 dB | 4pA | - | 3.8V~16V ±1.9V~8V | - | 50mA | 1μV | 1.9MHz | - | -5V | 1900 kHz | 150dB | 0.00006μA | - | YES | YES | 8V | 0.5μV | - | - | - | YES | NO | - | - | - | 0.00006μA | NO | - | - | 1.9MHz | 1μV | - | - | 0.00006μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() THS4121CD Texas Instruments | 1500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 1 | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 820MOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.02W | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | THS4121 | 8 | Not Qualified | - | - | 3.3V | - | - | - | - | 11mA | 13.5mA | 1.02W | - | - | - | 55V/μs | VOLTAGE-FEEDBACK | Differential | 64 dB | 1.2pA | -100mV | 3V~3.5V ±1.5V~1.75V | - | 100mA | 8mV | 100MHz | 100MHz | - | 100000 kHz | 66dB | - | 68dB | NO | YES | 3.6V | 3mV | - | 60 ns | - | NO | NO | 100MHz | - | - | - | NO | 1.65V | - | - | 8mV | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34074VDG ON Semiconductor | 50000 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | -40°C~125°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Tin (Sn) | - | - | RAIL | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | MC34074 | 14 | - | - | 22V | +-15V | - | - | - | - | 1.9mA | 7.6mA | - | 30mA | - | - | 13V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 100nA | - | 3V~44V ±1.5V~22V | Halogen Free | 30mA | 5mV | 4.5MHz | - | -15V | 4500 kHz | 100dB | 0.7μA | 70dB | NO | YES | - | 1mV | - | - | - | - | - | - | 1MHz | - | 0.5μA | - | - | - | 4.5MHz | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMC6036IMT Texas Instruments | 62 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | LMC6036 | 14 | - | Rail-to-Rail | - | 2.7/15V | - | - | - | - | 1.3mA | 1.3mA | - | 4mA | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 63 dB | 0.02pA | - | 2V~15.5V ±1V~7.75V | - | 8mA | 500μV | - | 1.4MHz | - | 1400 kHz | 126.02dB | - | 63dB | NO | YES | 16V | - | - | - | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LMC6081IM Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 235 | 1 | 5V | - | - | LMC6081 | 8 | - | Rail-to-Rail | - | - | - | - | - | - | 550μA | 550nA | - | 34mA | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 66 dB | 0.01pA | - | 4.5V~15.5V ±2.25V~7.75V | - | 34mA | 150μV | 1.3MHz | - | - | 1300 kHz | 122.92dB | 0.000004μA | 66dB | NO | YES | - | - | - | - | - | YES | YES | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM224AN Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | -25°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | - | 4 | 5V | - | - | LM224 | 14 | - | - | 15V | +-1.5/+-16/3/32V | 4 | - | - | - | 1.4mA | 1.2mA | - | 30mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~32V ±1.5V~16V | - | 60mA | 3mV | 1.2MHz | - | - | 1200 kHz | 100dB | 0.1μA | - | NO | YES | 32V | - | - | - | - | NO | YES | - | - | - | 0.08μA | NO | - | - | - | - | - | NO | 0.03μA | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA3684ID Texas Instruments | 58 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | 129.387224mg | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | OPA3684 | 14 | - | - | - | - | 3 | - | - | - | 1.7mA | 5.4mA | - | - | - | - | 780V/μs | - | Current Feedback | 51 dB | 5μA | - | 5V~12V ±2.5V~6V | - | 160mA | 1.5mV | 250MHz | 1.9GHz | -5V | 210000 kHz | - | 10μA | 65dB | NO | YES | - | - | - | 11 ns | - | NO | NO | 75MHz | - | - | - | NO | 5V | - | - | 3.5mV | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L272M STMicroelectronics | 4000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | - | -40°C~85°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | - | - | DUAL | - | - | 2 | 24V | - | - | L272 | 8 | - | - | 14V | - | 2 | - | - | - | 8mA | 8mA | 5W | 1A | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 300nA | - | 4V~28V ±2V~14V | - | 1A | 60mV | - | - | - | 350 kHz | 70dB | - | - | NO | YES | - | 15mV | 75 dB | - | - | NO | NO | - | - | - | - | - | 9V | - | - | - | - | - | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |