- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Settling Time | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Max I/O Voltage | Power | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6H01T-E/OT Microchip Technology | 5 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6H01 | 5 | - | Rail-to-Rail | 8V | - | - | - | 1 | - | - | 135μA | - | 50mA | - | - | - | 0.8V/μs | - | General Purpose | 84 dB | 10pA | 16V | 3.5V~16V ±1.75V~8V | - | - | 3.5mV | 1.2MHz | - | - | 1200 kHz | 115dB | - | 87dB | - | - | - | 700μV | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() OPA830IDBVT Texas Instruments | 23934 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | OPA830 | 5 | - | - | - | - | 1 | - | - | - | 4.25mA | 4.7mA | - | - | - | - | - | 600V/μs | - | Voltage Feedback | 76 dB | 5μA | - | 2.8V~11V ±1.4V~5.5V | - | 85mA | 1.5mV | - | - | -5V | 310000 kHz | 72dB | - | 61dB | NO | YES | 6V | - | - | - | - | NO | NO | 310MHz | - | NO | 5V | - | -6V | - | 500μV | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2904VQDRQ1 Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM2904 | 8 | - | - | 16V | - | 2 | - | - | - | 1mA | 1.2mA | - | 30mA | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 20nA | - | 3V~26V ±1.5V~13V | - | 30mA | 7mV | - | - | - | 700 kHz | 100dB | 0.5μA | - | NO | YES | - | 3mV | - | - | - | NO | NO | - | - | NO | - | - | - | - | - | NO | 0.05μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM741CN/NOPB Texas Instruments | 10 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 500mW | DUAL | - | - | 1 | 15V | 2.54mm | - | LM741 | 8 | - | - | - | - | 1 | 36V | - | - | 1.7mA | 1.7mA | 500mW | 25mA | 2.8mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 80nA | - | 10V~36V ±5V~18V | - | 25mA | 2mV | - | - | -15V | 1000 kHz | 106.02dB | - | 77dB | NO | YES | - | - | 96 dB | - | - | NO | NO | - | 0.5μA | NO | - | - | - | - | - | - | 0.2μA | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6S21-I/MS Microchip Technology | 1 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 6.4kOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 4V | 0.65mm | 40 | MCP6S21 | 8 | - | Rail-to-Rail | 5V | - | 1 | - | 1 | ANALOG CIRCUIT | - | 1mA | - | - | - | - | - | 22V/μs | - | Programmable Gain | - | 1pA | - | 2.5V~5.5V | - | - | 275μV | 12MHz | - | - | - | 30.1dB | - | 70dB | - | - | - | 275μV | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18mm | - | 3.1mm | 5.08mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA657U Texas Instruments | 44 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | OPA657 | 8 | - | - | - | - | 1 | - | - | - | 14mA | 16mA | - | - | - | - | - | 700V/μs | - | Voltage Feedback | 83 dB | 2pA | - | 8V~12V ±4V~6V | - | 70mA | 1.8mV | 350MHz | 1.6GHz | -5V | 1600000 kHz | 70dB | 0.005μA | 76dB | NO | YES AVCL>=7 | - | 250μV | - | 11 ns | - | YES | NO | - | 0.00002μA | NO | 5V | - | - | - | 600μV | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM833MX/NOPB Texas Instruments | 10368 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | 500mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | LM833 | 8 | - | - | - | - | 2 | - | 2 | - | - | 5mA | 500mW | 40mA | 8mA | - | - | 7V/μs | VOLTAGE-FEEDBACK | Audio | 80 dB | 500nA | - | ±5V~15V | - | - | 5mV | 15MHz | - | -15V | 15000 kHz | 110dB | 1μA | 80dB | NO | YES | - | 300μV | - | - | - | NO | NO | - | 1μA | NO | 9V | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA2340EA/250 Texas Instruments | 31 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | MicroAmplifier™ | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | OPA2340 | 8 | - | Rail-to-Rail | - | 3/5V | 2 | - | - | - | - | 1.9mA | - | - | - | - | 750μA | 6V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 0.2pA | - | 2.5V~5.5V | - | 50mA | 500μV | 5.5MHz | - | - | 5500 kHz | 124dB | 0.00006μA | 90.46dB | YES | YES | 5.5V | 150μV | - | - | - | YES | NO | - | 0.00001μA | NO | - | - | - | - | 500μV | - | 0.00001μA | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADA4075-2ARZ Analog Devices Inc. | 518 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~125°C | Tube | - | iPolar® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | ADA4075 | 8 | Not Qualified | - | - | - | 2 | - | - | - | 3.6mA | - | - | - | - | 1.8mA | - | 12V/μs | - | General Purpose | 116 dB | 30nA | - | ±4.5V~18V | - | 40mA | 1mV | 6.5MHz | - | -15V | 6500 kHz | 117dB | 0.15μA | 104dB | - | - | - | 200μV | - | 3 μs | - | - | - | - | - | - | 18V | 2.1pF | - | - | - | - | - | 2.8nV/sqrt Hz | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLE2072ACD Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | - | Excalibur™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLE2072 | 8 | - | - | 19V | +-5/+-15V | 2 | - | - | - | 3.1mA | 3.9mA | - | 48mA | 3.9mA | - | - | 45V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | - | 4.5V~38V ±2.25V~19V | - | 48mA | 3.5mV | - | 10MHz | -5V | 10000 kHz | 106dB | 0.005μA | - | NO | YES | - | 700μV | - | - | - | YES | NO | - | 0.000175μA | NO | 9V | - | - | 9.4MHz | 3.5mV | NO | 0.0001μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV2231IDBVR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TR | 150mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | TLV2231 | 5 | - | Rail-to-Rail | 5V | - | 1 | - | - | - | 850μA | 1.3mA | 150mW | 50mA | - | - | - | 1.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2.7V~10V ±1.35V~5V | - | 50mA | 3mV | - | 2MHz | - | 2000 kHz | 112.04dB | 0.00006μA | - | NO | YES | - | 710μV | - | - | - | YES | YES | - | 0.00006μA | NO | 3V | - | - | - | 3mV | - | 0.00006μA | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP601T-E/OT Microchip Technology | 18000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP601 | 5 | - | Rail-to-Rail | 5.5V | - | 1 | - | 1 | - | - | 230μA | - | 22mA | - | - | - | 2.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 75 dB | 1pA | - | 2.7V~6V | - | - | 2mV | - | - | - | 2800 kHz | 115dB | - | 80dB | NO | YES | 7V | 700μV | - | - | - | YES | YES | - | - | NO | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA2277P Texas Instruments | 104 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | - | - | 2 | 15V | - | - | OPA2277 | 8 | - | - | - | - | 2 | - | - | - | 790μA | 1.65mA | - | - | 825μA | - | - | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 130 dB | 500pA | - | 4V~36V ±2V~18V | - | 35mA | 25μV | 1MHz | - | -15V | 1000 kHz | 140dB | - | - | YES | YES | - | 10μV | - | - | - | NO | YES | - | 0.001μA | NO | 9V | - | - | 1MHz | 25μV | NO | 0.001μA | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM224QT STMicroelectronics | 2970 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 4 | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | TAPE AND REEL | - | QUAD | - | - | 4 | 5V | 0.5mm | - | LM224 | - | - | - | 15V | +-1.5/+-15/3/30V | - | - | - | - | 1.5mA | 1.2mA | - | 40mA | - | - | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | - | 70mA | 5mV | - | 1.3MHz | - | 1300 kHz | 100dB | 0.3μA | - | NO | YES | 32V | 2mV | - | - | - | - | YES | - | 0.15μA | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLE2074IDW Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~85°C | Tube | - | Excalibur™ | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | TLE2074 | 16 | - | - | - | +-5/+-15V | 4 | - | - | - | 6.5mA | 7.5mA | - | 48mA | 7.5mA | - | - | 45V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 25pA | - | 4.5V~38V ±2.25V~19V | - | 48mA | 5mV | - | - | -5V | 10000 kHz | 106dB | 0.01μA | - | NO | YES | - | 1.6mV | - | - | - | YES | NO | - | 0.000175μA | NO | 9V | - | - | 9.4MHz | 5mV | NO | 0.0001μA | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL032AIDR Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | TL032 | 8 | - | - | - | +-5/+-15V | - | - | - | - | 434μA | 560μA | - | 40mA | - | - | - | 5.1V/μs | VOLTAGE-FEEDBACK | J-FET | 75 dB | 2pA | - | 10V~30V ±5V~15V | - | 40mA | 390μV | 1.1MHz | - | -5V | 1100 kHz | 82.61dB | 0.0009μA | - | NO | YES | - | - | - | - | - | YES | YES | - | - | NO | - | - | - | 1.1MHz | 800μV | NO | 0.0001μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMC662AIM/NOPB Texas Instruments | 570 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LMC662 | 8 | - | Rail-to-Rail | - | 5/15V | 2 | - | - | - | 750μA | 750μA | - | 40mA | - | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 0.002pA | - | 4.75V~15.5V ±2.38V~7.75V | - | 40mA | 1mV | - | - | - | 1400 kHz | 126.02dB | 0.000004μA | 70dB | NO | YES | 16V | - | - | - | - | YES | YES | - | 0.000004μA | NO | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6144-I/ST Microchip Technology | 9600 | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | MCP6144 | 14 | - | Rail-to-Rail | - | 1.5/5V | - | - | - | - | - | 600nA | - | 21mA | - | - | 600nA | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | - | 3mV | - | 100kHz | - | 100 kHz | 115dB | 0.0001μA | 70dB | NO | YES AVCL>=10 | 7V | - | - | - | - | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM358DG ON Semiconductor | 58699 | - | Datasheet | 11 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | RAIL | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM358 | 8 | - | - | 16V | +-1.5/+-15/3/30V | 2 | - | - | - | 1.5mA | 1.2mA | - | 40mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 45nA | - | 3V~32V ±1.5V~16V | Halogen Free | 40mA | 7mV | - | - | - | 1000 kHz | 100dB | 0.5μA | 65dB | NO | YES | - | 2mV | - | - | - | - | - | - | - | - | 9V | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPA1612AIDR Texas Instruments | 14986 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | SoundPlus™ | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | OPA1612 | 8 | - | - | 18V | - | - | - | - | - | 3.6mA | 3.6mA | - | - | - | - | - | 27V/μs | VOLTAGE-FEEDBACK | Audio | 110 dB | 60nA | - | 4.5V~36V ±2.25V~18V | - | 62mA | 500μV | - | 80MHz | -15V | 40000 kHz | 130dB | - | 140dB | YES | YES | - | 100μV | 130 dB | - | - | NO | NO | - | - | NO | - | - | - | 40MHz | - | - | 0.175μA | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |