- Manufacturer
- Package / Case
- RoHS Status
- Amplifier Type
- Current - Input Bias
- Mounting Type
- Number of Pins
- Operating Supply Current
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Categories
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Consumer IC Type | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Number of Amplifiers | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA2300AIDGST Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | OPA2300 | 10 | - | - | - | - | 2 | - | 9.5mA | 24mA | - | - | - | - | - | - | 80V/μs | - | Voltage Feedback | 66 dB | 0.1pA | 2.7V~5.5V ±1.35V~2.75V | 70mA | 5mV | 150MHz | - | - | 150000 kHz | 106dB | 0.000005μA | 86.02dB | NO | YES | 7V | 1mV | - | - | YES | NO | - | - | 0.000005μA | NO | - | - | - | 150MHz | 5mV | - | - | 0.000005μA | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() THS4021IDR Texas Instruments | 13557 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 740mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | THS4021 | 8 | - | - | - | - | - | - | 7.8mA | 10mA | 740mW | - | - | - | - | - | 470V/μs | - | Voltage Feedback | 74 dB | 3μA | 9V~32V ±4.5V~16V | 100mA | 2mV | 350MHz | 3.5 GHz | -15V | 3500000 kHz | 90.88dB | 6μA | 80dB | NO | YES | - | 500μV | - | 40 ns | NO | NO | 70MHz | - | 6μA | NO | - | - | - | - | 2mV | - | - | 0.25μA | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LF156H Texas Instruments | 1120 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | TO-99-8 Metal Can | - | 8 | - | 1 | -55°C~125°C | Bulk | - | BI-FET™ | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.2W | BOTTOM | WIRE | - | 1 | 15V | 2.54mm | - | LF156 | 8 | - | - | 20V | - | - | - | 5mA | 5mA | 1.2W | 25mA | 7mA | - | - | - | 12V/μs | VOLTAGE-FEEDBACK | J-FET | 85 dB | 30pA | 10V~44V ±5V~22V | - | 5mV | - | 5MHz | -15V | 5000 kHz | 106.02dB | - | 85dB | NO | YES | 22V | 3mV | - | - | YES | NO | - | - | - | NO | - | - | - | - | - | NO | - | 0.00002μA | - | - | 5.72mm | - | 9.08mm | 9.08mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSV851AICT STMicroelectronics | 10 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 2.7V | - | - | TSV851 | 5 | - | Rail-to-Rail | - | - | - | - | 130μA | 120μA | - | 26mA | - | - | - | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | 2.5V~5.5V | 70mA | 800μV | - | 1.3MHz | - | 1300 kHz | 110dB | - | - | NO | YES | 6V | - | - | - | NO | YES | - | - | - | NO | - | - | - | - | - | NO | NO | - | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV852IQ2T STMicroelectronics | 32786 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | - | DUAL | - | - | 2 | 2.7V | 0.5mm | - | TSV852 | 8 | - | Rail-to-Rail | - | - | 2 | - | 130μA | 120μA | - | 26mA | - | - | - | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | 2.5V~5.5V | 70mA | 4mV | 1.3MHz | - | - | 1300 kHz | 110dB | 0.11μA | - | NO | YES | 6V | - | - | - | NO | YES | - | - | 0.06μA | NO | - | - | - | - | - | - | NO | - | - | - | 550μm | - | 2.15mm | 2.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN4174IP5X ON Semiconductor | 800017 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | FAN4174 | - | - | Rail-to-Rail | 5.25V | - | - | - | 200μA | 300μA | - | - | - | - | - | - | 3V/μs | - | Voltage Feedback | 58 dB | 5pA | 2.3V~5.25V | 33mA | 8mV | 4MHz | 3.7MHz | - | - | 102dB | - | 50dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSX7192IDT STMicroelectronics | 2388 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 2 | - | - | NOT SPECIFIED | TSX7192 | - | Not Qualified | Rail-to-Rail | - | 4/16V | - | - | 660μA | - | - | - | - | - | 1mA | - | 2.4V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 1pA | 2.7V~16V | - | 200μV | - | - | - | - | - | - | - | YES | YES AVCL>=10 | - | 200μV | - | - | YES | YES | - | - | - | NO | - | - | - | - | - | - | NO | - | 10000 | 2 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() THS3111IDR Texas Instruments | 5569 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | 1.05W | DUAL | GULL WING | 260 | 1 | 5V | - | - | THS3111 | 8 | - | - | - | - | - | - | 4.8mA | 6.5mA | 1.05W | - | - | - | - | - | 1300V/μs | - | Current Feedback | 62 dB | 1.5μA | 10V~30V ±5V~15V | 260mA | 3mV | 100MHz | 100MHz | -5V | 100000 kHz | - | 4μA | 62dB | NO | YES | - | - | - | 250 ns | NO | NO | 66MHz | - | 9.5μA | NO | - | - | - | - | 8mV | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA4820IPWR Texas Instruments | 1697 | - | - | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 4 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | OPA4820 | 14 | - | - | 5V | - | - | - | 22.6mA | 23.4mA | - | - | - | - | - | - | 240V/μs | - | Voltage Feedback | 74 dB | 9μA | 4V~12.6V ±2V~6.3V | 85mA | 250μV | 250MHz | - | -5V | 650000 kHz | 65dB | 20μA | 68dB | NO | YES | - | - | - | - | NO | NO | 650MHz | - | 20μA | NO | 5V | - | - | - | 800μV | - | - | 0.5μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA3695IDBQR Texas Instruments | 202 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 3 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | OPA3695 | 16 | - | - | 6V | - | - | - | 12.9mA | 12.9mA | - | 120mA | - | - | - | - | 4300V/μs | - | Current Feedback | 51 dB | 20μA | 3.5V~12V ±1.75V~6V | 120mA | 3.5mV | - | 1 GHz | -5V | 1000000 kHz | - | - | 56dB | NO | YES | 6.5V | 300μV | - | 10 ns | NO | NO | - | - | 20μA | NO | - | - | - | - | 3.5mV | YES | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LPV321DBVR Texas Instruments | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | LPV321 | 5 | Not Qualified | Rail-to-Rail | - | - | - | - | 9μA | 12mA | - | - | - | - | - | - | 0.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 2nA | 2.7V~5V | 72mA | 7mV | - | - | - | 237 kHz | 100dB | 0.06μA | - | NO | YES | - | 1.5mV | - | - | NO | YES | - | - | - | NO | - | - | - | - | - | - | NO | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FHP3230IM8X ON Semiconductor | 8375 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | 2 | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | FHP3230 | - | - | Rail-to-Rail | 9V | - | - | - | 2.5mA | 5mA | - | - | - | - | - | - | 110V/μs | - | Voltage Feedback | 95 dB | 1.8μA | 2.7V~12V ±1.35V~6V | 100mA | 1mV | - | 60MHz | - | - | 100dB | - | 100dB | - | - | - | - | 100 dB | - | - | - | 170MHz | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADA4858-3ACPZ-R7 Analog Devices Inc. | 1 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-VQFN Exposed Pad, CSP | - | 16 | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ADA4858 | 16 | Not Qualified | - | 5V | - | 3 | 3 | 19mA | - | - | 21mA | - | 7mA | - | - | 600V/μs | - | Current Feedback | 61 dB | 8μA | 3V~5.5V | 21mA | 500μV | 600MHz | - | - | - | - | - | -58dB | - | - | 6V | - | - | 18 ns | - | - | - | - | - | - | - | 1.5pF | - | - | - | - | - | - | - | - | - | 1mm | 4mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() THS3110ID Texas Instruments | 26 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 1 | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.05W | DUAL | GULL WING | 260 | 1 | 5V | - | - | THS3110 | 8 | - | - | - | - | - | - | 4.8mA | 6.5mA | 1.05W | - | - | - | - | - | 1300V/μs | - | Current Feedback | 62 dB | 1.5μA | 10V~30V ±5V~15V | 260mA | 3mV | - | 100MHz | -5V | 100000 kHz | - | 4μA | 62dB | NO | YES | - | - | - | 250 ns | NO | NO | 66MHz | - | 9.5μA | NO | - | - | - | - | 8mV | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLV342ID Texas Instruments | 292875 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | -40°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | TLV342 | 8 | - | Rail-to-Rail | - | - | - | - | 75μA | 300μA | - | 115mA | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 1pA | 1.5V~5.5V | 115mA | 4mV | 2.2MHz | 2.3MHz | - | 2200 kHz | 110dB | - | - | NO | YES | 5.5V | 300μV | - | - | YES | YES | - | - | - | NO | - | - | - | 2.2MHz | 4mV | - | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA838IDCKR Texas Instruments | 6152 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | - | 1 | 5V | - | - | OPA838 | - | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | - | 960μA | 350V/μs | - | Voltage Feedback | 105 dB | 1.5μA | 2.7V~5.4V | - | - | - | 300MHz | - | 300000 kHz | - | 4.4μA | - | YES | YES | - | 15μV | - | - | NO | NO | - | - | 2.8μA | NO | - | - | - | - | - | YES | NO | 0.07μA | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() TSV624AIPT STMicroelectronics | 42000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | TSV624 | 14 | - | Rail-to-Rail | - | 1.8/5V | - | - | 29μA | 36μA | - | 74mA | - | - | - | - | 0.19V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 1.5V~5.5V | 74mA | 800μV | - | 420kHz | - | 420 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | - | - | YES | YES | - | - | 0.00001μA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6481T-E/OT Microchip Technology | 496308 | - | Datasheet | 10 Weeks | - | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MCP6481 | - | Not Qualified | Rail-to-Rail | - | - | 1 | 1 | - | 240μA | - | - | - | - | - | - | 2.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 2.2V~5.5V ±1.1V~2.25V | - | -1.5mV | - | - | - | 4000 kHz | 115dB | - | 91dB | NO | YES | - | 1.5mV | - | - | YES | YES | - | 10kHz | - | NO | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA348AQDBVRQ1 Texas Instruments | 777 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | OPA348 | - | - | Rail-to-Rail | - | - | - | 1 | 45μA | - | - | - | - | - | - | - | 0.5V/μs | - | General Purpose | 60 dB | 0.5pA | 2.1V~5.5V | 10mA | 1mV | - | 1MHz | - | 1000 kHz | 108dB | - | -84.44dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD8208WBRZ-RL Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 440kOhm | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD8208 | 8 | Not Qualified | - | 5V | 5V | - | 1 | 1.6mA | - | - | - | - | - | - | - | 1V/μs | - | Differential | 80 dB | 50nA | 4.5V~5.5V | - | 20V | - | 70kHz | - | 70 kHz | 20dB | 0.05μA | 66dB | - | - | - | 2mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead |