- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Quiescent Current | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Settling Time | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Min Dual Supply Voltage | Sample and Hold / Track and Hold | Programmable Power | Dual Supply Voltage | Input Capacitance | Analog Input Voltage-Max | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Nominal Gain Bandwidth Product | Max I/O Voltage | Input Offset Voltage-Max | Wideband | Input Offset Current-Max (IIO) | Analog Input Voltage-Min | Input Voltage Noise Density | Number of Amplifiers | Output Current-Min | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT6553CGN#PBF Linear Technology/Analog Devices | 91 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | 70°C | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose | IT CAN ALSO OPERATE WITH 4.5V TO 12V SINGLE SUPPLY | - | - | - | DUAL | GULL WING | 260 | 3 | - | - | - | 30 | LT6553 | 16 | R-PDSO-G16 | Not Qualified | - | - | 6V | +-5V | COMMERCIAL | 2.25V | 1 | 3 | - | - | - | - | - | - | - | - | 8mA | 2500V/μs | - | - | 4.5V~12V ±2.25V~6V | - | - | - | 650000 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | 1.727mm | 4.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPA2832IDGKT Texas Instruments | 88 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 26.506804mg | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | OPA2832 | 8 | - | - | Rail-to-Rail | - | - | - | INDUSTRIAL | - | 2 | - | - | - | - | 8.5mA | 3.9mA | - | 75mA | - | - | 300V/μs | OPERATIONAL AMPLIFIER | 72 dB | 2.8V~11V ±1.4V~5.5V | 82mA | - | 6mV | - | 250MHz | -5V | 250000 kHz | 6dB | 13μA | 61dB | NO | YES | 5.5V | - | 46 ns | - | NO | NO | - | - | - | - | NO | - | - | - | 10μA | -5.5V | - | - | 6mV | - | - | 1.5μA | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SN10502DGN Texas Instruments | 10870 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | 24.408939mg | 2 | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | - | - | - | 1.71W | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | - | SN10502 | 8 | - | - | Rail-to-Rail | - | 8V | - | INDUSTRIAL | - | 1 | - | - | - | - | 14mA | 30mA | 1.71W | 100mA | - | - | 900V/μs | - | 70 dB | 2.7V~16V ±1.35V~8V | 100mA | - | 25mV | 100000 kHz | 120MHz | - | - | 100dB | - | 62dB | - | - | - | - | 25 ns | - | - | - | 170MHz | - | - | - | - | 5V | - | - | 5μA | - | VIDEO AMPLIFIER | - | 30mV | - | - | - | - | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BH76806FVM-TR ROHM Semiconductor | 2513 |
| - | 11 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 85°C | -40°C | Driver | - | - | - | 470mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | BH768* | 8 | - | Not Qualified | - | - | 3.45V | 3V | INDUSTRIAL | 2.5V | 1 | 1 | - | - | - | 16mA | 16mA | 470mW | - | - | - | - | - | - | 2.5V~3.45V ±1.25V~1.725V | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | 23.5MHz | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 750μm | - | 2.9mm | 2.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD818AR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | Voltage Feedback | - | - | - | - | - | GULL WING | 240 | 1 | - | - | - | 30 | AD818 | 8 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | - | - | 7mA | 7mA | - | - | 7.5mA | - | 500V/μs | OPERATIONAL AMPLIFIER | 120 dB | 5V~36V ±2.5V~18V | 50mA | Dual | 500μV | 130MHz | 80MHz | - | - | 73.98dB | - | 80dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5pF | - | 3.3μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() FHP3350IM14X ON Semiconductor | 17364 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | Voltage Feedback | - | - | - | - | - | - | - | - | - | - | - | - | FHP3350 | - | - | - | - | 9V | - | - | - | - | 3 | - | - | - | - | 3.6mA | 9mA | - | 50mA | - | - | 1100V/μs | - | 90 dB | 3V~12V ±1.5V~6V | 55mA | - | 1mV | - | - | - | - | 55dB | - | 75dB | - | - | - | - | - | - | - | - | 210MHz | - | - | - | - | - | - | - | 50nA | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() BUF12840AIRGER Texas Instruments | 15000 |
| - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | - | - | 95°C | -40°C | TFT-LCD Panels: VCOM Driver | - | 8542.39.00.01 | - | - | QUAD | - | 260 | 1 | 18V | 0.5mm | - | - | BUF12840 | - | - | - | Rail-to-Rail | - | 20V | 2.5/59/20V | INDUSTRIAL | 9V | 12 | 12 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 4mm | 4mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADA4432-1WBRJZ-R7 Analog Devices Inc. | 3000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | Automotive grade | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 125°C | -40°C | Automotive Systems | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | NOT SPECIFIED | ADA4432 | 6 | - | Not Qualified | Single-Ended | 3.3V | - | - | - | - | - | 1 | - | - | - | 7.6mA | - | - | - | - | - | - | - | - | 2.6V~3.6V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5MHz | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LMH6720MF/NOPB Texas Instruments | 1822 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | Tape & Reel (TR) | - | VIP10™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Current Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | LMH6720 | 6 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | - | - | 5.6mA | 5.6mA | - | 70mA | - | - | 1800V/μs | OPERATIONAL AMPLIFIER | 48 dB | 8V~12.5V ±4V~6.25V | 70mA | - | 6mV | - | 400MHz | -5V | 400000 kHz | - | - | 48dB | NO | YES | - | 3 dB | - | - | NO | NO | 250MHz | - | - | - | NO | 5V | - | - | 12μA | - | - | - | - | - | YES | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH340ILT STMicroelectronics | 2960 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | TSH340 | 5 | - | - | - | - | - | 5V | INDUSTRIAL | - | - | - | - | - | - | 9.8mA | 12.8mA | 500mW | 100mA | - | - | 780V/μs | - | - | 3V~5.5V | 87mA | - | - | - | - | - | - | 6.02dB | - | 90dB | - | - | 6V | 1 dB | - | - | - | - | 320MHz | - | - | - | - | - | - | - | 16μA | - | - | - | - | 30000μV | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPA615IDR Texas Instruments | 3020 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 129.387224mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | DC Restoration | - | - | TR | - | - | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | OPA615 | 14 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 13mA | - | - | 3mA | - | - | 2500V/μs | SAMPLE AND HOLD CIRCUIT | - | ±4V~6.2V | 20mA | Dual | 40mV | - | 710MHz | -5V | - | - | - | - | - | - | 6.5V | - | - | - | - | - | - | - | - | SAMPLE | - | - | - | 3V | 3μA | -6.5V | - | - | 40mV | - | - | - | -3V | 4.6nV/sqrt Hz | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() OPA693IDG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | - | - | - | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | OPA693 | 8 | - | - | - | 9V | - | - | INDUSTRIAL | - | 1 | - | - | - | - | 13mA | 13mA | - | 120mA | - | - | 2500V/μs | - | - | 5V~12V ±2.5V~6V | 120mA | Dual, Single | 5V | 1.4 GHz | - | -5V | - | - | - | 57dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 25nA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BUF16821BIPWPR Texas Instruments | 762 |
| - | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | 118.501007mg | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 18V | 0.65mm | 3.4MHz | - | BUF16821 | 28 | - | - | Rail-to-Rail | - | 20V | - | INDUSTRIAL | 9V | 16 | 18 | - | - | ANALOG CIRCUIT | 12mA | 115μA | - | - | - | - | - | - | - | 9V~20V | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADD8710ARUZ-REEL Analog Devices Inc. | 759 | - | Datasheet | - | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 16V | 0.65mm | - | 30 | ADD8710 | 28 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | 10 | - | - | - | 10mA | - | - | - | 910μA | - | 8V/μs | - | - | 4.5V~18V | 10mA | - | 4mV | - | - | - | - | - | 1.5μA | 90dB | - | - | 18V | - | 1.1 μs | - | - | - | 5MHz | - | - | - | - | - | 1pF | - | 500nA | - | - | - | - | - | - | - | - | - | 11 | 0.01A | - | 1.2mm | 9.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LMH6739MQX/NOPB Texas Instruments | 3016 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Buffer | - | - | TR | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | - | LMH6739 | 16 | - | - | - | 9V | - | - | INDUSTRIAL | - | - | 3 | - | - | - | 32mA | - | - | 160mA | - | - | 3300V/μs | - | - | 8V~12V ±4V~6V | 90mA | - | - | - | 750MHz | -5V | - | - | - | - | - | - | 6.75V | - | - | - | - | - | 750MHz | - | - | - | - | - | - | - | - | - | - | - | - | 4500μV | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH6738MQ Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Current Feedback | - | - | RAIL | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | - | LMH6738 | 16 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | - | - | - | 32mA | 33mA | - | 90mA | - | - | 3300V/μs | OPERATIONAL AMPLIFIER | 46 dB | 8V~12V ±4V~6V | 90mA | - | 2.5mV | - | 750MHz | -5V | - | - | - | 50dB | NO | YES | 6.6V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 25μA | -6.6V | - | - | - | - | - | - | - | - | - | - | - | 1.72mm | 4.9mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LMH6715MAX/NOPB Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | - | Tape & Reel (TR) | - | VIP10™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | Current Feedback | - | - | TR | 1W | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LMH6715 | 8 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 5.8mA | 5.8mA | - | 70mA | - | - | 1300V/μs | OPERATIONAL AMPLIFIER | 50 dB | 10V~12V ±5V~6V | 70mA | - | 6mV | - | 480MHz | -5V | 480000 kHz | 60dB | - | 46dB | NO | YES | 6.75V | - | - | - | NO | NO | 400MHz | - | - | - | NO | - | - | - | 21μA | -6.75V | - | - | - | - | YES | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH340IDT STMicroelectronics | 2500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | TSH340 | 8 | - | - | - | - | - | 5V | INDUSTRIAL | - | - | - | - | - | - | 9.8mA | 12.8mA | 715mW | 100mA | - | - | 780V/μs | - | - | 3V~5.5V | 87mA | - | - | - | - | - | - | 6.02dB | - | 90dB | - | - | 6V | 6 dB | - | - | - | - | 320MHz | - | - | - | - | - | - | - | 16μA | - | - | - | - | 30000μV | - | - | - | - | - | - | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1252CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 1 | - | - | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | LT1252 | - | - | - | - | 24V | - | - | - | - | 1 | 1 | 28V | 4V | - | 8.5mA | - | - | 55mA | 8.5mA | 8.5mA | 125V/μs | - | 55 dB | 4V~28V ±2V~14V | 55mA | - | 5mV | - | - | - | - | 63.52dB | - | 60dB | - | - | - | - | - | 14V | - | - | 282MHz | - | 2V | - | - | 12V | - | - | 15μA | - | - | 250MHz | - | - | - | - | - | - | - | - | 1.498mm | - | 5mm | 3.988mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8072JNZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 70°C | 0°C | Current Feedback | - | - | - | 1.3W | DUAL | - | NOT APPLICABLE | 1 | - | - | - | NOT APPLICABLE | AD8072 | 8 | - | Not Qualified | - | 9V | 6V | - | COMMERCIAL | - | 2 | - | - | - | - | 10mA | 3.5mA | 1.3W | 30mA | 5mA | - | 500V/μs | - | 56 dB | 5V~12V ±2.5V~6V | 30mA | Single | 2mV | 100MHz | 100MHz | - | - | - | - | 70dB | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | 5V | 1.6pF | - | 4μA | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |