- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Series | Applications | Output Type | Number of Circuits | Current - Supply | Slew Rate | Voltage - Supply, Single/Dual (±) | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC412AJE National Semiconductor | 144 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | National Semiconductor | Tube | Obsolete | - | Current Feedback | - | 2 | 10.2 mA | 1300V/µs | - | 70 mA | 250 MHz | ||
![]() LMH6714MFX/NOPB National Semiconductor | 18976 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | National Semiconductor | Bulk | Active | VIP10™ | Current Feedback | - | 1 | 5.6 mA | 1800V/µs | 8V ~ 12.5V, ±4V ~ 6.25V | 70 mA | 400 MHz | ||
![]() MAX9505ETE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX9505 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | DirectDrive® | Filter | - | 1 | 12 mA | - | 2.7V ~ 3.6V | 50 mA | - | ||
![]() MAX9502GAAXK T Analog Devices | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | MAX9502 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Discontinued at Digi-Key | - | Reconstruction Filter | - | 1 | 5.3 mA | - | 2.5V ~ 3.6V | 95 mA | - | ||
![]() MAX9503GEEE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX9503 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | DirectDrive® | Filter | - | 1 | 12 mA | - | 2.7V ~ 3.6V | 50 mA | - | ||
![]() MAX4312GEE TB5C Analog Devices | 2614 |
| - | - | - | - | MAX431 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() CLC5623IM National Semiconductor | 30 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | National Semiconductor | Tube | Obsolete | - | Current Feedback | - | 3 | 3.2 mA | 370V/µs | - | 130 mA | 148 MHz | ||
![]() LM1283N National Semiconductor | 140 |
| - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | National Semiconductor | Tube | Obsolete | - | General Purpose | - | 3 | 85 mA | - | 11.4V ~ 12.6V | 28 mA | 140 MHz | ||
![]() MAX4444ESE/GG8 Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX4444 | Analog Devices Inc./Maxim Integrated | Tube | Active | - | Receiver | - | 1 | 41 mA | 5000V/µs | ±4.5V ~ 5.5V | 120 mA | 550 MHz | ||
![]() MAX9532AUB Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | MAX9532 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | DirectDrive® | Automotive Systems | - | 1 | 15 mA | - | 3V ~ 3.6V | 90 mA | - | ||
![]() LM2202MX National Semiconductor | 484 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | National Semiconductor | Bulk | Obsolete | - | General Purpose | - | 1 | 48 mA | - | 8V ~ 13.2V | 28 mA | 230 MHz | ||
![]() MAX9586AZK T Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | MAX9586 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Reconstruction Filter | - | 1 | 4.25 mA | - | 2.7V ~ 3.6V | 140 mA | - | ||
![]() LMH6738MQX/NOPB National Semiconductor | 78 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | National Semiconductor | Bulk | Active | - | Current Feedback | - | 3 | 32 mA | 3300V/µs | 8V ~ 12V, ±4V ~ 6V | 90 mA | 750 MHz | ||
![]() MAX9550EZK T Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | MAX9550 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | TFT-LCD Panels: VCOM Driver | - | 1 | 2 mA | - | 6V ~ 20V, ±3V ~ 10V | 55 mA | - | ||
![]() NJU71042RB2-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9694ETJ Analog Devices | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | MAX9694 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | TFT-LCD Panels: Gamma Buffer | - | 14 | - | - | - | - | - | ||
![]() DS3508E T&R/C Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | DS3508 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | TFT-LCD Panels: Gamma Buffer | - | 8 | 2 mA | - | 9V ~ 15.5V | 6 mA | - | ||
![]() CLC5622IM National Semiconductor | 2000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | National Semiconductor | Tube | Obsolete | - | Current Feedback | - | 2 | 3.2 mA | 370V/µs | - | 130 mA | 160 MHz | ||
![]() MAX9584AUA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX9584 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Filter | - | 3 | 3.5 mA | - | 2.7V ~ 3.6V | 140 mA | - | ||
![]() MAX4315EEE T Analog Devices | 6 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX4315 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | 8:1 Multiplexer-Amplifier | Rail-to-Rail | 1 | 7.4 mA | 310V/µs | 4V ~ 10.5V, ±2V ~ 5.25V | 95 mA | 97 MHz |