- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Current - Output / Channel | Micropower | -3db Bandwidth | Programmable Power | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8013AR-14 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | Current Feedback | CAN ALSO WORK WITH SINGLE 5V SUPPLY | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | 30 | - | 14 | R-PDSO-G14 | Not Qualified | - | 6.5V | INDUSTRIAL | 2.1V | 3 | 3 | 3.5mA | 1000V/μs | - | - | - | 4.2V~13V ±2.1V~6.5V | 140000 kHz | - | - | - | - | - | - | - | 30mA | - | 140MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() MAX455CWP Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 70°C | - | Tube | - | - | e3 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN | 8:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 20 | R-PDSO-G20 | - | - | - | COMMERCIAL | - | - | 1 | 25mA | 300V/μs | - | OPERATIONAL AMPLIFIER | 80 dB | ±4.5V~5.5V | - | -5V | 50000 kHz | - | - | - | - | - | 20mA | - | 50MHz | - | - | - | - | 5000μV | - | - | - | - | 2.65mm | - | ROHS3 Compliant | ||
![]() HA5024IP Rochester Electronics | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 85°C | - | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | TIN LEAD | Current Feedback | - | DUAL | - | NOT SPECIFIED | 4 | - | - | - | NOT SPECIFIED | - | 20 | R-PDIP-T20 | COMMERCIAL | - | - | INDUSTRIAL | - | - | 4 | 7.5mA | 350V/μs | - | - | - | ±4.5V~18V | - | - | - | - | - | - | - | - | 20mA | - | 125MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD811JR-REEL7 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | - | - | COMMERCIAL | 4.5V | 1 | 1 | 16.5mA | 2500V/μs | - | - | - | ±4.5V~18V | 140000 kHz | - | - | - | - | - | - | - | 100mA | - | 140MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8023AR-REEL7 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 3 | 7.5V | 1.27mm | - | 30 | - | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | 3 | 7mA | 1200V/μs | - | OPERATIONAL AMPLIFIER | 56 dB | 4.2V~15V ±2.1V~7.5V | - | -7.5V | 125000 kHz | 45μA | - | - | 7.75V | - | 70mA | - | 125MHz | - | - | -7.75V | - | 5000μV | - | - | - | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() LMH6734MQ/NOPB Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | Current Feedback | - | DUAL | GULL WING | 260 | 1 | - | - | unknown | 40 | - | 16 | R-PDSO-G16 | COMMERCIAL | - | 6V | INDUSTRIAL | 1.5V | 3 | 3 | 19.5mA | 3750V/μs | - | - | - | 3V~12V ±1.5V~6V | 870000 kHz | - | - | - | - | - | - | - | 80mA | - | 925MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 1.7272mm | 4.9mm | ROHS3 Compliant | ||
![]() LM2418T Rochester Electronics | In Stock | - | Datasheet | - | Through Hole | TO-220-11 (Formed Leads) | NO | - | 100°C | -20°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 11 | - | TIN LEAD | CRT Driver | ALSO REQUIRES 12V POWER SUPPLY | SINGLE | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T11 | COMMERCIAL | - | 90V | OTHER | 90V | 3 | 3 | 18mA | - | - | - | - | - | 30000 kHz | - | - | - | - | - | - | 25.6 dB | - | - | 30MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD810TRZ-EP Analog Devices Inc. | 7 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C | Tube | - | - | - | no | Active | 1 (Unlimited) | 8 | - | - | Video | - | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | 8 | R-PDSO-G8 | - | - | - | MILITARY | - | - | 1 | 6.8mA | 1000V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 64 dB | 5V~36V ±2.5V~18V | - | -15V | - | - | NO | YES | - | - | - | NO | 80MHz | NO | - | - | - | - | YES | NO | 72 | 56 dB | - | 4.9mm | ROHS3 Compliant | ||
![]() AD8072JR-REEL Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | COMMERCIAL | - | 2 | 2 | 3.5mA | 500V/μs | - | - | - | 5V~12V ±2.5V~6V | 100000 kHz | - | - | - | - | - | - | - | 30mA | - | 100MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() MAX463ENG Rochester Electronics | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 85°C | -40°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | Buffer | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | - | 24 | R-PDIP-T24 | - | - | - | INDUSTRIAL | - | 3 | 3 | 65mA | 200V/μs | - | - | - | ±4.75V~5.25V | - | -5V | - | - | - | - | - | - | - | - | 100MHz | - | 70 dB | - | - | - | - | - | - | - | 4.572mm | - | Non-RoHS Compliant | ||
![]() LT6205HS5#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | -40°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | Voltage Feedback | - | DUAL | GULL WING | 250 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | LT6205 | 5 | R-PDSO-G5 | Not Qualified | Rail-to-Rail | - | AUTOMOTIVE | - | - | 1 | 4mA | 600V/μs | - | OPERATIONAL AMPLIFIER | 72 dB | 2.7V~12.6V ±1.35V~6.3V | - | -5V | - | 50μA | - | - | 6.3V | - | - | - | - | - | - | -6.3V | - | 7000μV | - | - | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() LT1252CN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Current Feedback | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | LT1252 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | 1 | 8.5mA | 125V/μs | - | OPERATIONAL AMPLIFIER | - | 4V~28V ±2V~14V | - | - | 100000 kHz | - | - | - | - | - | - | - | 282MHz | - | - | - | - | - | - | - | - | - | 3.937mm | - | ROHS3 Compliant | ||
![]() EL2270CS-T13 Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | - | YES | 8-SOP | 85°C | -40°C | Bulk | - | EL2270 | e0 | no | Obsolete | NOT SPECIFIED | 8 | - | TIN LEAD | Current Feedback | IT CAN ALSO OPERATE WITH 3V TO 12V SINGLE SUPPLY | DUAL | GULL WING | NOT SPECIFIED | 2 | - | 1.27mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | COMMERCIAL | Differential | 6V | INDUSTRIAL | 1.5V | 1 | - | 1mA | 800V/μs | - | - | - | 1.5V~6V | 70000 kHz | - | - | - | - | - | - | - | 55mA | - | 70MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() LT1193CN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 70°C | - | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Differential | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | LT1193 | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 1 | 35mA | 500V/μs | - | OPERATIONAL AMPLIFIER | 70 dB | 4.75V~16V ±2.38V~8V | - | -5V | 80000 kHz | 4μA | - | - | 9V | - | - | - | 80MHz | - | - | -9V | - | - | - | - | - | 60 dB | 3.937mm | - | ROHS3 Compliant | ||
![]() BUF06704AIPWPR Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16-HTSSOP | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | TFT-LCD Panels: Gamma Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 6 | 5mA | 1.6V/μs | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BUF07702PWPR Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | - | 20-HTSSOP | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 6 | 2.5mA | 1V/μs | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NE592N14G Rochester Electronics | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | 18mA | - | - | - | - | ±3V~8V | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX9504AEUT T Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 6 | - | NICKEL PALLADIUM GOLD | General Purpose | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | unknown | NOT SPECIFIED | - | 6 | R-PDSO-G6 | COMMERCIAL | - | 5.5V | INDUSTRIAL | 2.7V | 1 | 1 | 5mA | 165V/μs | - | - | - | 2.7V~5.5V | 47000 kHz | - | - | - | - | - | - | - | 110mA | - | 47MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() NCS2564DTBR2G Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Reconstruction Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 50mA | - | - | - | - | 4.7V~5.3V | - | - | - | - | - | - | - | - | 40mA | - | 8MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4090ELT T Rochester Electronics | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | GOLD | Buffer | - | DUAL | NO LEAD | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | - | 6 | S-PDSO-N6 | COMMERCIAL | - | 5.5V | INDUSTRIAL | 2.7V | 1 | 1 | 6.5mA | 275V/μs | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 6 dB | 85mA | - | 55MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | 0.8mm | 2mm | ROHS3 Compliant |