- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Gain | Current - Output / Channel | -3db Bandwidth | Interface IC Type | Off-state Isolation-Nom | Consumer IC Type | Signal to Noise Ratio (SNR) | Output Current-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL59442IBZ-T7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 14 | - | Matte Tin (Sn) | - | - | 4:1 Multiplexer-Amplifier | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | ISL59442 | - | - | - | - | - | - | INDUSTRIAL | - | 4 | 1 | - | - | VIDEO MULTIPLEXER | - | - | 18mA | 1452V/μs | - | - | - | ±4.5V~5.5V | - | - | - | -5V | - | - | - | - | - | 1GHz | - | 75 dB | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX9694ETJ+ Maxim Integrated | 5300 | - | Datasheet | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | 32-TQFN-EP (5x5) | - | - | - | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer | - | - | - | - | - | - | - | - | - | MAX9694 | - | - | - | - | - | - | - | - | 18 | 14 | 20V | 9V | - | 12.5mA | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() HFA1145IBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | Current Feedback | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | HFA1145 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5.8mA | 2100V/μs | OPERATIONAL AMPLIFIER | - | - | 9V~11V ±4.5V~5.5V | - | - | - | - | - | - | - | - | - | 330MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4395ESD/V+T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Voltage Feedback | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | MAX4395 | 14 | - | - | Rail-to-Rail | - | - | INDUSTRIAL | - | - | 4 | - | - | - | - | - | 6mA | 500V/μs | OPERATIONAL AMPLIFIER | 70 dB | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | 70dB | - | - | - | - | 85MHz | - | - | - | - | - | 1.75mm | 8.65mm | - | No | ROHS3 Compliant | ||
![]() MAX4389EXT/V+T Maxim Integrated | 350 | - | Datasheet | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | Automotive grade | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | Voltage Feedback | - | - | - | - | - | - | - | - | - | MAX4389 | - | - | - | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | - | 6mA | 500V/μs | OPERATIONAL AMPLIFIER | 70 dB | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | 70dB | - | - | - | - | 85MHz | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX4090AAXT+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | - | Tube | 2015 | Automotive | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | 125°C | -40°C | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 6.5mA | 275V/μs | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 55MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX9550EZK+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | -40°C | - | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | TFT-LCD Panels: VCOM Driver | 219.1mW | DUAL | GULL WING | 260 | 1 | 16V | - | - | - | - | 5 | - | - | - | 20V | - | INDUSTRIAL | - | - | 1 | - | - | - | - | - | 2mA | - | - | - | - | 7V~20V | - | - | - | - | - | - | - | - | 55mA | - | REGISTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 2.9mm | - | No | ROHS3 Compliant | ||
![]() MAX4259ESD+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | MAX4259 | 14 | - | Not Qualified | - | - | 5.5V | INDUSTRIAL | 4.5V | 1 | 1 | - | - | - | - | - | 10.9mA | 1000V/μs | - | - | - | ±4.5V~5.5V | - | - | 250000 kHz | - | - | - | - | 6 dB | - | 250MHz | - | - | VIDEO AMPLIFIER | - | - | - | 8.65mm | - | - | ROHS3 Compliant | ||
![]() MAX4258ESA+ Maxim Integrated | 3134 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 1 | - | - | unknown | 30 | MAX4258 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5V | INDUSTRIAL | 4.5V | 1 | 1 | - | - | - | - | - | 10.9mA | 1000V/μs | - | - | - | ±4.5V~5.5V | - | - | 250000 kHz | - | - | - | - | 6 dB | - | 250MHz | - | - | VIDEO AMPLIFIER | - | - | - | 4.9mm | - | - | ROHS3 Compliant | ||
![]() MAX4259ESD+T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | MATTE TIN | 85°C | -40°C | 2:1 Multiplexer-Amplifier | 667mW | - | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | MAX4259 | 14 | - | Not Qualified | - | 5V | - | INDUSTRIAL | - | 1 | 1 | - | - | - | 10.9mA | 13mA | - | 1000V/μs | - | - | - | ±4.5V~5.5V | 100mA | Dual | 250000 kHz | - | - | - | - | 6 dB | - | 250MHz | - | - | VIDEO AMPLIFIER | - | - | - | 8.65mm | - | - | ROHS3 Compliant | ||
![]() DS3514T+T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | 48-TQFN (7x7) | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 95°C | -45°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | - | - | - | - | - | DS3514 | - | - | - | Rail-to-Rail | - | - | - | - | - | 14 | - | - | - | 5mA | - | 5mA | - | - | - | - | 9V~15V | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL8108ISZ-T7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | Current Feedback | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | EL8108 | 8 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 14.3mA | 800V/μs | - | - | - | 5V~12V ±2.5V~6V | - | - | - | - | - | - | - | - | - | 200MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL8108ISZ-T13 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | Current Feedback | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | EL8108 | 8 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 14.3mA | 800V/μs | - | - | - | 5V~12V ±2.5V~6V | - | - | - | - | - | - | - | - | - | 200MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX4032EUT+T Maxim Integrated | 4400 | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | Tape & Reel (TR) | 2003 | - | e4 | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | 695mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | MAX4032 | 6 | - | - | - | - | - | INDUSTRIAL | - | - | 1 | - | - | - | 6.5mA | 6.5mA | - | 275V/μs | - | - | - | 4.5V~5.5V | 85mA | - | 55MHz | - | - | 35μA | 6V | - | - | 45MHz | - | - | - | 65 dB | 0.04A | - | 2.9mm | - | No | ROHS3 Compliant | ||
![]() RFPD2658 RFMD | 10 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX9532AUB/V+T Maxim Integrated | 4990 | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C | - | Tape & Reel (TR) | - | DirectDrive® | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | Automotive Systems | - | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | - | - | - | - | - | - | 3.6V | - | 3V | 1 | 1 | - | - | - | - | - | 15mA | - | - | - | - | 3V~3.6V | - | - | 5000 kHz | - | - | - | - | - | 90mA | - | - | - | VIDEO AMPLIFIER | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL59442IBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 14 | - | Matte Tin (Sn) | - | - | 4:1 Multiplexer-Amplifier | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | ISL59442 | - | - | - | - | - | - | INDUSTRIAL | - | 4 | 1 | - | - | VIDEO MULTIPLEXER | - | - | 18mA | 1452V/μs | - | - | - | ±4.5V~5.5V | - | - | - | -5V | - | - | - | - | - | 1GHz | - | 75 dB | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL59444IBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | 4:1 Multiplexer-Amplifier | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | ISL59444 | - | - | - | - | - | - | INDUSTRIAL | - | 4 | 1 | - | - | VIDEO MULTIPLEXER | - | - | 18mA | 1515V/μs | - | - | - | ±4.5V~5.5V | - | - | - | -5V | - | - | - | - | 180mA | 1GHz | - | 75 dB | - | - | - | - | 9.906mm | - | - | ROHS3 Compliant | ||
![]() MAX4158ESA+ Maxim Integrated | 22 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | - | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 1 | - | - | unknown | 30 | MAX4158 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5V | INDUSTRIAL | 4.5V | 1 | 1 | - | - | - | - | - | 10.9mA | 700V/μs | - | - | - | ±4.5V~5.5V | - | - | 350000 kHz | - | - | - | - | - | - | 350MHz | - | - | VIDEO AMPLIFIER | - | - | - | 4.9mm | - | - | ROHS3 Compliant | ||
![]() MAX4029EUP+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 85°C | - | - | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | - | - | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | MAX4029 | 20 | R-PDSO-G20 | Not Qualified | - | - | 5.5V | INDUSTRIAL | - | 1 | 4 | - | - | VIDEO MULTIPLEXER | - | - | 38mA | 300V/μs | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 210MHz | - | 108 dB | - | - | - | 1.1mm | 6.5mm | - | - | ROHS3 Compliant |