- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCS2200SN2T1G ON Semiconductor | 3000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2005 | NCS2200 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | NCS220* | 5 | Complementary, Rail-to-Rail | - | - | - | - | - | - | - | 15μA | - | 70mA | 15μA | 1.1 μs | 17μA | - | - | 1100 ns | 70 dB | 0.85V~6V | Halogen Free | 70mA | 5mV | - | - | 80dB | 6V | - | - | 1pA | - | 1pA | 17μA | - | 5mV @ 6V | 1pA @ 6V | 20mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1mm | - | 3mm | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM139AD Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 127.998097mg | - | - | -55°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | - | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LM139 | 14 | CMOS, MOS, Open-Collector, TTL | 28V | 5V | - | 4 | - | - | - | 800μA | - | 20mA | 500μA | - | 2mA | - | - | 1.3 μs | - | 2V~30V ±1V~15V | - | 20mA | 2mV | 106.02dB | 0.025μA | - | 36V | - | - | 100nA | 9V | -25nA | - | 125°C | 2mV @ 30V | 0.1μA @ 5V | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3202AQDGKRQ1 Texas Instruments | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 8 | - | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | TLV3202 | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1mA | - | 47 ns | - | 2.7V~5.5V | - | - | - | - | 0.00005μA | - | 7V | - | - | - | - | - | 50μA | - | 5mV @ 5V | 50pA @ 5V | 1.2mV | - | 70dB CMRR, 85dB PSRR | - | - | 50ns | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | - | ||
![]() LM393ADT STMicroelectronics | 241 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM393 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 830mW | 18mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 100pA | 2mV | 106.02dB | 0.3μA | - | 36V | - | - | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | 125 °C/W | 18mA @ 5V | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM393DG ON Semiconductor | 58699 | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | 0°C~70°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM393 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | 106.02dB | 0.4μA | - | 36V | - | - | - | 9V | 250nA | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLV3701IDBVR Texas Instruments | 9 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 13.012431mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | TR | 385mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TLV3701 | 5 | CMOS, Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | 800nA | 385mW | 10mA | 800nA | - | 1μA | - | - | 36 μs | 88 dB | 2.7V~16V ±1.35V~8V | - | - | 5mV | 120dB | - | 105dB | - | - | - | 250pA | - | 250pA | - | - | 5mV @ 15V | 250pA @ 15V | - | - | 88dB CMRR, 105dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM239DTBR2G ON Semiconductor | 101 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 4 | - | -25°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | LM239 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 5mV | 106.02dB | - | - | 36V | - | - | 250nA | - | 250nA | - | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC6270YM5-TR Microchip Technology | 11400 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | IttyBitty® | - | - | Active | 1 (Unlimited) | - | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC6270 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | 1 | - | 36V | 2V | - | 900μA | - | 20mA | 1.2mA | - | 1.2mA | - | - | 600 ns | - | 2V~36V ±1V~18V | - | 400μA | 5mV | 106.02dB | - | - | - | 18V | 1V | 250nA | 15V | 250nA | 1.2mA | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | 220 °C/W | 20mA @ 5V | - | 1.1mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903QDRQ1 Texas Instruments | 100000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Differential | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM2903 | 8 | CMOS, MOS, Open-Collector, TTL | 28V | 5/30V | - | - | - | - | - | 1mA | - | 20mA | 400μA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 6mA | 7mV | 100dB | 0.05μA | - | 36V | - | - | 250nA | 9V | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6544-E/ST Microchip Technology | 14 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 4 | - | -40°C~125°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6544 | 14 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | 1μA | - | - | 1μA | 8 μs | 1μA | - | 4 μs | 4000 ns | 70 dB | 1.6V~5.5V | - | - | 7mV | - | 0.005μA | 80dB | 7V | - | - | - | - | 1pA | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 100 °C/W | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3492AIDCNT Texas Instruments | 98 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | 2 | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | TLV3491 | 8 | CMOS, Push-Pull, Rail-to-Rail | 5V | - | - | - | - | - | - | 1.2μA | - | 5mA | 1.2μA | 13.5 μs | 1.2μA | - | - | 12000 ns | 74 dB | 1.8V~5.5V | - | - | 15mV | - | 0.00001μA | 69.12dB | - | - | - | 10pA | - | 10pA | - | - | 15mV @ 5.5V | 10pA @ 5.5V | - | - | 74dB CMRR, 69.12dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.63mm | 1.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6562-E/SN Microchip Technology | 230 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | MCP6562 | 8 | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 130μA | - | 50mA | 130μA | 80 ns | 130μA | - | 45 ns | 56 ns | 66 dB | 1.8V~5.5V | - | - | 10mV | - | 0.005μA | 70dB | 6.5V | - | - | - | - | 1pA | - | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 66dB CMRR, 70dB PSRR | 163 °C/W | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC841NYC5-TR Microchip Technology | 100 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | SC-70-5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | Teeny™ | - | - | Active | 1 (Unlimited) | - | - | - | with Voltage Reference | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC841 | - | Open Drain | 5V | - | 1 | - | 5.5V | 1.5V | - | 10nA | - | 20mA | 10nA | 50 μs | 3μA | - | 50 μs | 12 μs | - | 1.5V~5.5V | - | 20mA | - | - | - | - | - | - | - | - | - | - | 3μA | - | - | - | 20mV | - | - | 256.5 °C/W | 20mA | 12μs | 1mm | - | 2.2mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM339APT STMicroelectronics | 2500 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | LM339 | 14 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 710mW | 16mA | 2mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | - | - | 2mV | 106.02dB | 0.3μA | - | 32V | - | - | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | 100 °C/W | 16mA @ 5V | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM397MF/NOPB Texas Instruments | 868 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | LM397 | 5 | CMOS, Open-Collector, TTL | 28V | - | - | 1 | - | - | - | 250μA | - | 13mA | 250μA | 940 μs | 2mA | - | - | 940000 ns | - | 5V~30V ±2.5V~15V | - | 13mA | 2mV | 101.6dB | - | - | 30V | - | - | 250nA | 9V | 250nA | 2mA | 150°C | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 13mA @ 5V | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV7219M5X/NOPB Texas Instruments | 27000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | LMV7219 | 5 | Push-Pull, Rail-to-Rail | 3V | - | - | - | - | - | - | 1.8mA | - | 68mA | 1.8mA | 20 ns | 1.8mA | - | - | 12 ns | 85 dB | 2.7V~5V | - | - | 6mV | - | - | 85dB | - | - | - | 950nA | - | 950nA | - | - | 6mV @ 5V | 0.95μA @ 5V | 7.5mV | - | 85dB CMRR, 85dB PSRR | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6566UT-E/OT Microchip Technology | 15000 | - | Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | -40°C~125°C | Digi-Reel® | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6566U | 5 | CMOS, Open-Drain | 5V | - | - | - | - | - | - | - | - | 50mA | - | 80 ns | 130μA | - | - | 56 ns | 66 dB | 1.8V~5.5V | - | - | 10mV | - | - | 70dB | - | - | - | 1pA | - | 1pA | 130μA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | - | 66dB CMRR, 70dB PSRR | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCS2200SQ2T2G ON Semiconductor | 8322 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NCS2200 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | NCS220* | 5 | Complementary, Rail-to-Rail | - | - | - | - | - | - | - | 15μA | - | 70mA | 15μA | 1.1 μs | 17μA | - | - | 1100 ns | 70 dB | 0.85V~6V | Halogen Free | 70mA | 5mV | - | - | 80dB | 6V | - | - | 1pA | - | 1pA | 17μA | - | 5mV @ 6V | 1pA @ 6V | 20mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC393CP Texas Instruments | 4800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | - | - | 0°C~70°C | Tube | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | - | 1W | DUAL | - | - | 2 | 5V | - | - | TLC393 | 8 | MOS, Open-Drain | 5V | 5V | - | 2 | - | - | 40mA | 22μA | 1W | 20mA | 20μA | 4.5 μs | 50μA | - | 1.1 μs | 2500 ns | 84 dB | 3V~16V | - | 20mA | 1.4mV | - | - | 85dB | - | - | - | - | - | 5pA | 50μA | - | 5mV @ 10V | 5pA @ 5V | - | 70°C | 84dB CMRR | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC393IDR Texas Instruments | 320 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | 2 | - | -40°C~85°C | Cut Tape (CT) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | TR | 725mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | TLC393 | 8 | MOS, Open-Drain | 5V | 5V | - | 1 | - | - | - | 40μA | 725mW | 20mA | 20μA | 4.5 μs | 65μA | - | - | 2500 ns | 84 dB | 3V~16V | - | 6mA | 5mV | - | - | 85dB | - | - | - | 5pA | - | 5pA | 65μA | - | 5mV @ 10V | 5pA @ 5V | - | - | 84dB CMRR | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |