- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL331KDBVR Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 8 hours ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 15.790684mg | 1 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | TL331 | 5 | - | CMOS, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | 700μA | - | 20mA | 700μA | - | 700μA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | - | 5mV | - | 106.02dB | - | - | 36V | - | 250nA | - | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3704IPT STMicroelectronics | 4 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | 710mW | DUAL | GULL WING | 260 | 4 | 3V | - | 30 | TS3704 | 14 | - | CMOS, Push-Pull | - | 5V | - | - | - | - | 80μA | 710mW | 20mA | 25μA | 1.2 μs | 25μA | - | 1.2 μs | 2 μs | 80 dB | 2.7V~16V ±1.35V~8V | - | 20mA | 5mV | - | - | 0.0006μA | 92dB | 18V | - | 1pA | 5V | 600pA | - | - | 150°C | 5mV @ 10V | 1pA @ 5V | - | - | 80dB CMRR | - | - | 1.2mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393M/NOPB Texas Instruments | 1566 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | General Purpose | Matte Tin (Sn) | - | 510mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM393 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | 2 | - | - | 400μA | 510mW | 16mA | 200μA | 700 ns | 2.5mA | - | 400 ns | 1300 ns | - | 2V~36V ±1V~18V | - | - | 1mV | - | 106.02dB | - | - | 36V | - | 250nA | 9V | 250nA | - | 2.5mA | 70°C | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM239ADR Texas Instruments | 252 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | 4 | - | -25°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | LM239 | 14 | - | CMOS, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | - | 2mA | - | 20mA | 500μA | - | 2mA | - | - | 1.3 μs | - | 2V~30V ±1V~15V | - | 6mA | 3mV | - | 106.02dB | 0.05μA | - | 36V | - | 250nA | 9V | 250nA | - | - | - | 3mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM293DG ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LIFETIME (Last Updated: 3 days ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -25°C~85°C | Tube | 2006 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM293 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | 2 | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | - | 106.02dB | 0.4μA | - | 36V | - | 250nA | 3V | 250nA | - | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV3701IDBVT Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 13.012431mg | - | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | TR | 385mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | TLV3701 | 5 | - | CMOS, Push-Pull, Rail-to-Rail | - | - | 1 | - | - | - | 800nA | 385mW | 10mA | 800nA | - | 1μA | - | - | 36 μs | 88 dB | 2.7V~16V ±1.35V~8V | - | - | 5mV | - | 120dB | - | 105dB | - | - | 250pA | 5V | 250pA | - | - | - | 5mV @ 15V | 250pA @ 15V | - | - | 88dB CMRR, 105dB PSRR | - | 10mA | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT1716IS5#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | LT1716 | 5 | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | - | 20mA | - | 5.5 μs | 60μA | - | - | 5500 ns | 110 dB | 2.7V~44V ±1.35V~22V | - | - | 1.6mV | -15V | 113.98dB | - | 110dB | 22V | - | 50nA | - | 50nA | -22V | 60μA | - | 1.6mV @ 5V | 0.05μA @ 5V | - | - | 110dB CMRR, 110dB PSRR | - | 20mA @ 5V | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM293ADT STMicroelectronics | 4000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | 830mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM293 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | 1mA | 830mW | 18mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 100pA | 2mV | - | 106.02dB | 0.3μA | - | 36V | - | 100nA | - | 100nA | - | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | 125 °C/W | 18mA @ 5V | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6542-E/SN Microchip Technology | 347 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | - | - | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | - | 7mV | - | - | 0.005μA | 80dB | 7V | - | - | - | 1pA | - | 1μA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 163 °C/W | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV393IDR Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | 2 | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | LMV393 | 8 | - | Open Collector | 5V | - | - | - | - | - | 200μA | - | 84mA | 100μA | 600 ns | 250μA | - | - | 600 ns | - | 2.7V~5.5V | - | 5mA | 7mV | - | 93.98dB | - | - | - | - | 250nA | - | 250nA | - | 250μA | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 84mA @ 5V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV2901DR2G ON Semiconductor | 500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | NCV2901 | 14 | - | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 7mV | - | 100dB | 0.5μA | - | 36V | - | 250nA | - | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6547T-I/MS Microchip Technology | 4889 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6547 | 8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | 1μA | - | 30mA | 1μA | 8 μs | 1μA | - | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 2mA | 7mV | - | - | - | 80dB | 7V | - | 1pA | - | 1pA | - | - | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | - | 70dB CMRR, 80dB PSRR | 206 °C/W | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMC7221BIM5/NOPB Texas Instruments | 38 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | -40°C~85°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | LMC7221 | 5 | - | Open Drain | - | - | - | - | - | - | 14μA | - | 30mA | 7μA | 10 μs | 14μA | - | - | 7000 ns | 75 dB | 2.7V~15V ±1.35V~7.5V | - | - | 15mV | - | 100dB | - | 80dB | - | - | 40 fA | 15V | 40 fA | - | - | - | 15mV @ 5V | 0.04pA @ 5V | - | - | 75dB CMRR, 80dB PSRR | - | 30mA | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM319DT STMicroelectronics | 10 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4.535924g | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 830mW | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | LM319 | 14 | - | Open-Collector, Open-Emitter, TTL | 15V | - | - | 2 | - | - | 8mA | 830mW | 200nA | 8mA | - | 12.5mA | - | - | 80 ns | - | 5V~30V ±2.5V~15V | - | 200nA | 8mV | -15V | 92.04dB | - | - | 18V | - | 1μA | - | 1μA | - | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | - | 105 °C/W | - | 1.65mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903VDR2G ON Semiconductor | 60000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM2903 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | - | 1.5 μs | - | 2V~36V ±1V~18V | Halogen Free | 16mA | 7mV | - | 106.02dB | 0.5μA | - | 36V | - | 250nA | - | 250nA | - | - | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | 16mA @ 5V | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM311D Texas Instruments | 1524 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | LM311 | 8 | - | MOS, Open-Collector, Open-Emitter, TTL | 28V | - | - | 1 | - | - | 5.1mA | - | 50mA | 7.5mA | - | 7.5mA | - | - | 165 ns | - | 3.5V~30V ±1.75V~15V | - | 50mA | 2mV | -15V | 106.02dB | 0.25μA | - | - | - | 250nA | 9V | 250nA | - | - | 150°C | 7.5mV @ ±15V | 0.25μA @ ±15V | - | 70°C | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT1714CGN#PBF Linear Technology/Analog Devices | 12500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 2 | - | -40°C~85°C | Tube | 2001 | UltraFast™ | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | with Latch | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | 30 | LT1714 | 16 | - | CMOS, Complementary, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | 20mA | - | 11 ns | 7.5mA | 9mA | - | 8.5 ns | 70 dB | 2.4V~12V ±2.4V~6V | - | - | 3mV | -5V | 69.54dB | 5μA | 80dB | 6.3V | - | - | - | 2μA | -6.3V | 7.5mA | - | 4mV @ 5V | 2μA @ 5V | 100 mV | - | 70dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD96685BRZ-REEL Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | - | -25°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | with Latch | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD96685 | 16 | Not Qualified | Complementary, Differential, ECL, Open-Emitter | - | 5-5.2V | - | - | 5.25V | 4.75V | 9mA | 120mW | 30mA | - | 3.5 ns | 18mA | - | 3.5 ns | 2.5 ns | 90 dB | - | - | 30mA | 2mV | -5.2V | - | - | 70dB | - | 6.5V | 10μA | - | 10μA | - | 18mA36mA | - | 2mV @ -5.2V 5V | 10μA @ -5.2V5V | - | - | 90dB CMRR, 70dB PSRR | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LM193DR Texas Instruments | 3850 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | 2 | - | -55°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Differential | - | TR | 660mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | LM193 | 8 | - | CMOS, MOS, Open-Drain, TTL | 28V | 5/30V | - | 4 | - | - | 1mA | - | 20mA | 500μA | - | 2.5mA | - | - | 300 ns | - | 2V~36V ±1V~18V | - | 6mA | 5mV | - | 106.02dB | - | - | 36V | - | 100nA | 9V | 100nA | - | - | - | 5mV @ 30V | 0.1μA @ 5V | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT1720CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | 0°C~70°C | Tube | 2003 | UltraFast™ | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | General Purpose | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LT1720 | 8 | - | CMOS, Rail-to-Rail, TTL | - | 5V | - | - | - | - | - | - | 20mA | 14mA | 10 ns | 7mA | - | 13 ns | 7 ns | 70 dB | 2.7V~6V | - | - | 3mV | - | - | - | 80dB | 7V | - | - | - | 6μA | - | 7mA | - | 3mV @ 5V | 6μA @ 5V | 7mV | - | 70dB CMRR, 80dB PSRR | - | - | 1.498mm | - | 5mm | 3.89mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |